- Series
- Type
- Coil Suppression Diode
- Coil Voltage
- CoilResistance
- Maximum Switched Current
- Mounting Styles
- Switching Voltage
- Termination Style
- Contact Materials
- Form Factor, or Case Style
- Mfr
Attribute column
Manufacturer
Teledyne LeCroy Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | CoilResistance | Contact Materials | Form Factor, or Case Style | Maximum Switched Current | Mounting Styles | Product Style | Series | Type | Pitch | Termination Style | Product Type | Coil Voltage | Switching Voltage | Coil Suppression Diode |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DIP1-1C15-D Teledyne Relays | In Stock | - | - | 850 Ohms | Rhodium | DIP-14 | 0.25 A | Through Hole | - | DIP1 | DIP Package Reed Switch Relay | - | PC Pin | - | 15 VDC | 100 V | Yes | ||
![]() DIP1-1C05-D Teledyne Relays | In Stock | - | - | 200 Ohms | Rhodium | DIP-14 | 0.25 A | Through Hole | - | DIP1 | DIP Package Reed Switch Relay | - | PC Pin | - | 5 VDC | 100 V | Yes | ||
![]() DIP1-1B05-D Teledyne Relays | In Stock | - | - | 500 Ohms | Rhodium | DIP-14 | 0.5 A | Through Hole | - | DIP1 | DIP Package Reed Switch Relay | - | PC Pin | - | 5 VDC | 100 V | Yes | ||
![]() MCR1-1C12 Teledyne Relays | In Stock | - | - | 500 Ohms | Rhodium | - | 0.25 A | Through Hole | - | MCR1 | Shielded Reed Switch Relay | - | PC Pin | - | 12 VDC | 100 V | No | ||
![]() SIP-1A05-D Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | BGA Socketing Systems | - | Socket Adapter Systems | 2.54mm Pitch | - | Socket Adapter Systems | - | - | - | ||
![]() MCR1-1C06 Teledyne Relays | In Stock | - | - | 150 Ohms | Rhodium | 23 mm x 7.5 mm x 6.7 mm | 0.25 A | Through Hole | - | MCR1 | Shielded Reed Switch Relay | - | PC Pin | - | 6 VDC | 100 V | No | ||
![]() HVR2-1A24-F Teledyne Relays | In Stock | - | - | 1.2 kOhms | - | 65 mm x 15.2 mm x 15 mm | 0.2 A | PCB Mount | - | HVR2 | High Voltage, High Power Reed Relay | - | PC Pin | - | 24 VDC | 5 kV | No | ||
![]() MCR1-1A24DE Teledyne Relays | In Stock | - | - | 2.15 kOhms | Rhodium | 20.2 mm x 10.1 mm x 7.2 mm | 0.4 A | Through Hole | - | MCR1 | Shielded Reed Switch Relay | - | PC Pin | - | 24 VDC | 100 V | Yes | ||
![]() DIP2-1A12 Teledyne Relays | In Stock | - | - | 1 kOhms | Rhodium | DIP-14 | 0.5 A | Through Hole | - | DIP2 | DIP Package Reed Switch Relay | - | PC Pin | - | 12 VDC | 100 V | No | ||
![]() MCR1-1B05-DEL Teledyne Relays | In Stock | - | - | 500 Ohms | Rhodium | - | 0.4 A | Through Hole | - | MCR1 | Shielded Reed Switch Relay | - | PC Pin | - | 5 VDC | 100 V | Yes | ||
![]() MCR1-1B24 Teledyne Relays | In Stock | - | - | 2.15 kOhms | Rhodium | 20.2 mm x 10.1 mm x 7.2 mm | 0.4 A | Through Hole | - | MCR1 | Shielded Reed Switch Relay | - | PC Pin | - | 24 VDC | 100 V | No | ||
![]() MCR1-1B05-DE Teledyne Relays | In Stock | - | - | 500 Ohms | Rhodium | 20.2 mm x 10.1 mm x 7.2 mm | 0.4 A | Through Hole | - | MCR1 | Shielded Reed Switch Relay | - | PC Pin | - | 5 VDC | 100 V | Yes | ||
![]() DIP1-1B05 Teledyne Relays | In Stock | - | - | 500 Ohms | Rhodium | DIP-14 | 0.5 A | Through Hole | - | DIP1 | DIP Package Reed Switch Relay | - | PC Pin | - | 5 VDC | 100 V | No | ||
![]() MCR4-1A24 Teledyne Relays | In Stock | - | - | 4 kOhms | Rhodium | 65 mm x 15.5 mm x 16 mm | 3 A | Through Hole | - | MCR4 | Shielded Reed Switch Relay | - | PC Pin | - | 24 VDC | 250 V | No | ||
![]() DIP1-2A05 Teledyne Relays | In Stock | - | - | 200 Ohms | Rhodium | DIP-14 | 0.5 A | Through Hole | - | DIP1 | DIP Package Reed Switch Relay | - | PC Pin | - | 5 VDC | 100 V | No | ||
![]() MCR1-1B04 Teledyne Relays | In Stock | - | - | 200 Ohms | Rhodium | 20.2 mm x 10.1 mm x 7.2 mm | 0.4 A | Through Hole | - | MCR1 | Shielded Reed Switch Relay | - | PC Pin | - | 4 VDC | 100 V | No | ||
![]() MCR1-1B12-D Teledyne Relays | In Stock | - | - | 500 Ohms | Rhodium | 20.2 mm x 10.1 mm x 7.2 mm | 0.4 A | Through Hole | - | MCR1 | Shielded Reed Switch Relay | - | PC Pin | - | 12 VDC | 100 V | Yes | ||
![]() MCR1-1B05 Teledyne Relays | In Stock | - | - | 200 Ohms | Rhodium | 20.2 mm x 10.1 mm x 7.2 mm | 0.4 A | Through Hole | - | MCR1 | Shielded Reed Switch Relay | - | PC Pin | - | 5 VDC | 100 V | No | ||
![]() MCR1-1C24 Teledyne Relays | In Stock | - | - | 1.8 kOhms | Rhodium | - | 0.25 A | Through Hole | - | MCR1 | Shielded Reed Switch Relay | - | PC Pin | - | 24 VDC | 100 V | No | ||
![]() MCR2-1A15-DE Teledyne Relays | In Stock | - | - | 2.15 kOhms | Rhodium | 20.2 mm x 10.1 mm x 7.2 mm | 0.4 A | Through Hole | - | MCR2 | Shielded Reed Switch Relay | - | PC Pin | - | 15 VDC | 100 V | Yes |