- Series
- Type
- Coil Suppression Diode
- Coil Voltage
- CoilResistance
- Maximum Switched Current
- Mounting Styles
- Switching Voltage
- Termination Style
- Contact Materials
- Form Factor, or Case Style
- Mfr
Attribute column
Manufacturer
Teledyne LeCroy Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | CoilResistance | Contact Materials | Form Factor, or Case Style | Maximum Switched Current | Mfr | Mounting Styles | Package | Product Status | Wavelength-dominant | Series | Size / Dimension | Type | Color | Termination Style | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lens Style | Lens Size | Millicandela Rating | Lens Transparency | Wavelength - Peak | Coil Voltage | Switching Voltage | Lens Color | Features | Coil Suppression Diode | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCR1-1A05-DE Teledyne Relays | In Stock | - | - | - | - | - | 500 Ohms | Rhodium | - | 0.4 A | - | Through Hole | - | - | - | MCR1 | - | Shielded Reed Switch Relay | - | PC Pin | - | - | - | - | - | - | - | - | - | 5 VDC | 100 V | - | - | Yes | - | ||
![]() DIP1-1C24-D Teledyne Relays | In Stock | - | - | - | - | - | 2.15 kOhms | Rhodium | DIP-14 | 0.25 A | - | Through Hole | - | - | - | DIP1 | - | DIP Package Reed Switch Relay | - | PC Pin | - | - | - | - | - | - | - | - | - | 24 VDC | 100 V | - | - | Yes | - | ||
![]() MCR4-1A06 Teledyne Relays | In Stock | - | - | - | - | - | 250 Ohms | Rhodium | - | 3 A | - | Through Hole | - | - | - | MCR4 | - | Shielded Reed Switch Relay | - | PC Pin | - | - | - | - | - | - | - | - | - | 6 VDC | 250 V | - | - | No | - | ||
![]() MCR4-1A12 Teledyne Relays | In Stock | - | - | - | - | - | 1 kOhms | Rhodium | 65 mm x 15.5 mm x 16 mm | 3 A | - | Through Hole | - | - | - | MCR4 | - | Shielded Reed Switch Relay | - | PC Pin | - | - | - | - | - | - | - | - | - | 12 VDC | 250 V | - | - | No | - | ||
![]() MCR1-1A24DE Teledyne Relays | In Stock | - | - | - | - | - | 2.15 kOhms | Rhodium | 20.2 mm x 10.1 mm x 7.2 mm | 0.4 A | - | Through Hole | - | - | - | MCR1 | - | Shielded Reed Switch Relay | - | PC Pin | - | - | - | - | - | - | - | - | - | 24 VDC | 100 V | - | - | Yes | - | ||
![]() DIP2-1A12 Teledyne Relays | In Stock | - | - | - | - | - | 1 kOhms | Rhodium | DIP-14 | 0.5 A | - | Through Hole | - | - | - | DIP2 | - | DIP Package Reed Switch Relay | - | PC Pin | - | - | - | - | - | - | - | - | - | 12 VDC | 100 V | - | - | No | - | ||
![]() MCR1-1B05-DEL Teledyne Relays | In Stock | - | - | - | - | - | 500 Ohms | Rhodium | - | 0.4 A | - | Through Hole | - | - | - | MCR1 | - | Shielded Reed Switch Relay | - | PC Pin | - | - | - | - | - | - | - | - | - | 5 VDC | 100 V | - | - | Yes | - | ||
![]() MCR1-1B24 Teledyne Relays | In Stock | - | - | - | - | - | 2.15 kOhms | Rhodium | 20.2 mm x 10.1 mm x 7.2 mm | 0.4 A | - | Through Hole | - | - | - | MCR1 | - | Shielded Reed Switch Relay | - | PC Pin | - | - | - | - | - | - | - | - | - | 24 VDC | 100 V | - | - | No | - | ||
![]() MCR1-1B05-DE Teledyne Relays | In Stock | - | - | - | - | - | 500 Ohms | Rhodium | 20.2 mm x 10.1 mm x 7.2 mm | 0.4 A | - | Through Hole | - | - | - | MCR1 | - | Shielded Reed Switch Relay | - | PC Pin | - | - | - | - | - | - | - | - | - | 5 VDC | 100 V | - | - | Yes | - | ||
![]() DIP1-1B05 Teledyne Relays | In Stock | - | - | - | - | - | 500 Ohms | Rhodium | DIP-14 | 0.5 A | - | Through Hole | - | - | - | DIP1 | - | DIP Package Reed Switch Relay | - | PC Pin | - | - | - | - | - | - | - | - | - | 5 VDC | 100 V | - | - | No | - | ||
![]() MCR4-1A24 Teledyne Relays | In Stock | - | - | - | - | - | 4 kOhms | Rhodium | 65 mm x 15.5 mm x 16 mm | 3 A | - | Through Hole | - | - | - | MCR4 | - | Shielded Reed Switch Relay | - | PC Pin | - | - | - | - | - | - | - | - | - | 24 VDC | 250 V | - | - | No | - | ||
![]() DIP1-2A05 Teledyne Relays | In Stock | - | - | - | - | - | 200 Ohms | Rhodium | DIP-14 | 0.5 A | - | Through Hole | - | - | - | DIP1 | - | DIP Package Reed Switch Relay | - | PC Pin | - | - | - | - | - | - | - | - | - | 5 VDC | 100 V | - | - | No | - | ||
![]() DIP1-1A12 Teledyne LeCroy | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | - | OSRAM Opto (ams OSRAM) | - | Tape & Reel (TR) | Last Time Buy | 528nm | SMARTLED® 0603 | 1.70mm L x 0.80mm W | - | Green | - | Standard | 3.4V | 155°, 135° | 10mA | Rectangle with Flat Top | 1.30mm x 0.80mm | 62.75mcd | Diffused | 523nm | - | - | White | - | - | 0.65mm | ||
![]() DIP1-2A24 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP1-1A24 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVR3-1A12 Teledyne Relays | In Stock | - | - | - | - | - | 300 Ohms | - | 65 mm x 15.2 mm x 15 mm | 0.2 A | - | PCB Mount | - | - | - | HVR3 | - | High Voltage, High Power Reed Relay | - | PC Pin | - | - | - | - | - | - | - | - | - | 12 VDC | 7.5 kV | - | - | No | - | ||
![]() DIP2-1A05-D Teledyne Relays | In Stock | - | - | - | - | - | 500 Ohms | Rhodium | - | 0.5 A | - | Through Hole | - | - | - | DIP2 | - | DIP Package Reed Switch Relay | - | PC Pin | - | - | - | - | - | - | - | - | - | 5 VDC | 100 V | - | - | Yes | - | ||
![]() HIR-1A12 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR1-1A15-D Teledyne Relays | In Stock | - | - | - | - | - | 2.15 kOhms | Rhodium | 20.2 mm x 10.1 mm x 7.2 mm | 0.4 A | - | Through Hole | - | - | - | MCR1 | - | Shielded Reed Switch Relay | - | PC Pin | - | - | - | - | - | - | - | - | - | 15 VDC | 100 V | - | - | Yes | - | ||
![]() MCR1-1B12 Teledyne Relays | In Stock | - | - | - | - | - | 500 Ohms | Rhodium | 20.2 mm x 10.1 mm x 7.2 mm | 0.4 A | - | Through Hole | - | - | - | MCR1 | - | Shielded Reed Switch Relay | - | PC Pin | - | - | - | - | - | - | - | - | - | 12 VDC | 100 V | - | - | No | - |