- Series
- Type
- Coil Suppression Diode
- Coil Voltage
- CoilResistance
- Maximum Switched Current
- Mounting Styles
- Switching Voltage
- Termination Style
- Contact Materials
- Form Factor, or Case Style
- Mfr
Attribute column
Manufacturer
Teledyne LeCroy Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | CoilResistance | Contact Materials | Form Factor, or Case Style | Maximum Switched Current | Mounting Styles | Series | Type | Termination Style | Coil Voltage | Switching Voltage | Coil Suppression Diode |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DIP1-1B12 Teledyne Relays | In Stock | - | - | 1 kOhms | Rhodium | DIP-14 | 0.5 A | Through Hole | DIP1 | DIP Package Reed Switch Relay | PC Pin | 12 VDC | 100 V | No | ||
![]() MCR3-1A05 Teledyne Relays | In Stock | - | - | 345 Ohms | Rhodium | 30 mm x 9.5 mm x 10 mm | 0.4 A | Through Hole | MCR3 | Shielded Reed Switch Relay | PC Pin | 5 VDC | 250 V | No | ||
![]() HVR3-1A12-F Teledyne Relays | In Stock | - | - | 300 Ohms | - | 65 mm x 15.2 mm x 15 mm | 0.2 A | PCB Mount | HVR3 | High Voltage, High Power Reed Relay | PC Pin | 12 VDC | 7.5 kV | No | ||
![]() DIP1-2A12 Teledyne Relays | In Stock | - | - | 500 Ohms | Rhodium | - | 0.5 A | Through Hole | DIP1 | DIP Package Reed Switch Relay | PC Pin | 12 VDC | 100 V | No | ||
![]() DIP1-2A05-D Teledyne Relays | In Stock | - | - | 200 Ohms | Rhodium | DIP-14 | 0.5 A | Through Hole | DIP1 | DIP Package Reed Switch Relay | PC Pin | 5 VDC | 100 V | Yes | ||
![]() DIP1-1C12-D Teledyne Relays | In Stock | - | - | 500 Ohms | Rhodium | DIP-14 | 0.25 A | Through Hole | DIP1 | DIP Package Reed Switch Relay | PC Pin | 12 VDC | 100 V | Yes | ||
![]() DIP2-1A05 Teledyne Relays | In Stock | - | - | 500 Ohms | Rhodium | - | 0.5 A | Through Hole | DIP2 | DIP Package Reed Switch Relay | PC Pin | 5 VDC | 100 V | No | ||
![]() DIP1-1C12 Teledyne Relays | In Stock | - | - | 500 Ohms | Rhodium | DIP-14 | 0.25 A | Through Hole | DIP1 | DIP Package Reed Switch Relay | PC Pin | 12 VDC | 100 V | No | ||
![]() MCR3-1A24 Teledyne Relays | In Stock | - | - | 7.845 kOhms | Rhodium | 30 mm x 9.5 mm x 10 mm | 0.4 A | Through Hole | MCR3 | Shielded Reed Switch Relay | PC Pin | 24 VDC | 250 V | No | ||
![]() MCR1-1B15 Teledyne Relays | In Stock | - | - | 2.15 kOhms | Rhodium | - | 0.4 A | Through Hole | MCR1 | Shielded Reed Switch Relay | PC Pin | 15 VDC | 100 V | No | ||
![]() DIP1-1A05 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR1-1A15-D Teledyne Relays | In Stock | - | - | 2.15 kOhms | Rhodium | 20.2 mm x 10.1 mm x 7.2 mm | 0.4 A | Through Hole | MCR1 | Shielded Reed Switch Relay | PC Pin | 15 VDC | 100 V | Yes | ||
![]() HVR3-1A12 Teledyne Relays | In Stock | - | - | 300 Ohms | - | 65 mm x 15.2 mm x 15 mm | 0.2 A | PCB Mount | HVR3 | High Voltage, High Power Reed Relay | PC Pin | 12 VDC | 7.5 kV | No | ||
![]() DIP2-1A05-D Teledyne Relays | In Stock | - | - | 500 Ohms | Rhodium | - | 0.5 A | Through Hole | DIP2 | DIP Package Reed Switch Relay | PC Pin | 5 VDC | 100 V | Yes | ||
![]() MCR3-1A12 Teledyne Relays | In Stock | - | - | 2.145 kOhms | Rhodium | - | 0.4 A | Through Hole | MCR3 | Shielded Reed Switch Relay | PC Pin | 12 VDC | 250 V | No |