- Coil Voltage
- CoilResistance
- RoHS
- Coil Current
- Coil Type
- Coil Voltage (DC)
- Contact Form
- Contact Termination
- Contact Current Rating
- Power Consumption
- Brand
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Teledyne LeCroy Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Brand | CoilResistance | Contact Materials | Dimensions | Dropout Volt | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | LED Indicator | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | RoHS | Seal | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating (VDC) | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Depth | Current Rating | Frequency | Pin Count | Termination Style | Number of Contacts | Lead Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Power Consumption | Coil Power | Coil Voltage (DC) | Life (Cycles) | Ambient Temperature Range High | Contact Arrangement | Contact Configuration | Product | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF303-5/G Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S114D-12 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF303-5 Teledyne Relays | 2408 |
| - | - | PCB Mount | TO-5 | - | - | - | 100(ohm) | - | 9.4(Dia.) x 9.78mm | - | - | - | No | - | +85°C | -55°C | Through Hole | -55C to 85C | 3.6VDC | 9.4(mm) | No | Non-Latching | - | HERMETIC SEAL | - | - | - | 28(V) | - | - | - | - | - | - | - | - | - | - | - | 8 | PC Pin | - | - | 100 mΩ | - | - | - | - | - | - | 1(A) | - | 2 Form C | RF Relay | - | - | -55 → +85°C | 6(ms) | 5V dc | - | - | 50(mA) | - | 200mW | 5 | - | - | DPDT | DPDT | - | No | - | - | 9.4(mm) | 9.4mm | 9.78mm | - | - | 9.78(mm) | - | - | - | ||
![]() ER421DM4-5A/SQ Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER422DD-5A TELEDYNE COMPONENTS | In Stock | - | Datasheet | - | - | TO-5 | - | - | - | 48(ohm) | - | - | - | - | - | No | - | - | - | Through Hole | -65C to 125C | 4.5VDC | 9.4(mm) | No | Latching Double Coil | - | HERMETIC SEAL | - | - | - | 28(V) | - | - | - | - | - | - | - | - | - | - | - | 10 | PC Pin | - | - | - | - | - | - | - | - | - | 1DC/0.25AC(A) | - | 2 Form C | - | - | - | - | 2(ms) | - | - | - | 104.2(mA) | - | - | 5 | - | - | DPDT | - | - | Yes | - | 115(V) | 9.4(mm) | - | - | - | - | 7.11(mm) | - | - | - | ||
![]() M28776/3-044L Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/18-032M Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER432DD-12B/Q Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S172D-12 Teledyne Relays | In Stock | - | Datasheet | PCB, Surface Mount | - | TO-5 | 8 | - | Teledyne Relays | 400 Ω | Gold, Metal | - | - | - | 1 | No | Teledyne Relays | - | - | Surface Mount | -55C to 85C | 9VDC | 10.42(mm) | No | Non-Latching | Details | HERMETIC SEAL | 0.151678 oz | - | 28 V | 28(V) | - | S172 | PCB | Ultraminiature | 85 °C | -55 °C | 400 fF | Relays | 9.53 mm | 1 A | - | 8 | Solder | - | 19 mm | 300 mΩ | - | - | 1 A | - | DPDT | 28 V | 1 A | J Form Lead | 2 Form C | - | - | General Purpose Relays | - | 6(ms) | 12 VDC | Non-Latching | 28 VDC | 30 mA | 360 mW | 360 mW | 12 V | 500 kcycles | - | DPDT | - | Power Relays | Yes | General Purpose Relays | - | 9.6(mm) | - | 7.11 mm | 9.53 mm | 8.51 mm | 9.4(mm) | - | - | RoHS Compliant | ||
![]() S172-12 Teledyne Relays | 698 | - | - | Surface Mount | - | TO-5 | 8 | - | Teledyne Relays | 400 Ω | Gold, Metal | - | - | - | 1 | No | Teledyne Relays | - | - | Surface Mount | -55C to 85C | 9VDC | 10.42(mm) | No | Non-Latching | Compliant | HERMETIC SEAL | 0.220572 oz | - | - | 28(V) | - | S172 | - | - | 85 °C | -55 °C | - | Relays | - | - | - | 8 | Solder | - | - | - | - | - | 1 A | - | DPDT | 28 V | 1 A | J Form Lead | 2 Form C | - | - | High Frequency Relays | - | 6(ms) | 12 VDC | Non-Latching | - | 30 mA | 360 mW | - | 12 V | - | - | DPDT | - | - | No | High Frequency / RF Relays | - | 9.6(mm) | - | - | - | - | 9.4(mm) | No | - | - | ||
![]() LB363-100-5 Teledyne Relays | In Stock | - | - | PCB | - | - | - | - | Teledyne Relays | 56(ohm) | - | - | - | 5 Mcycles | 1 | No | Teledyne Relays | - | - | Through Hole | -55C to 85C | 3.6VDC | 18.67(mm) | No | - | Compliant | HERMETIC SEAL | - | - | - | 28(V) | - | 114 | PCB | - | 85 °C | -55 °C | - | Relays | 8.51 mm | 1 A | - | 8 | PC Pin | 2 | - | - | - | - | - | 2 | 4PDT | - | 1(A) | - | 2 FORM C/2 FORM C | - | - | High Frequency Relays | - | 4(ms) | 5 VDC | Non-Latching | - | 89.29(mA) | - | 450 mW | 5 | - | 85 °C | DPDT/DPDT | - | - | No | High Frequency / RF Relays | - | 19.56(mm) | - | 9.52 mm | 18.67 mm | - | 9.52(mm) | - | - | - | ||
![]() 712-12 Teledyne Relays | 127 |
| Datasheet | PCB, Through Hole | PCB Mount | TO-5 | 8 | 2.6 g | Teledyne Relays | 390 Ω | Gold | 9.4(Dia.) x 6.99mm | - | - | 1 | No | Teledyne Relays | +85°C | -55°C | Through Hole | -55C to 85C | 8.4VDC | 9.4(mm) | No | Non-Latching | N | HERMETIC SEAL | 0.091712 oz | 115 V | 28 V | 28(V) | Tray | 712 | Solder | - | 85 °C | -55 °C | - | Relays | 9.4 mm | 100 mA | 1 GHz | 8 | PC Pin | 2 | 19 mm | 150 mΩ | 1 GΩ | 115 V | - | - | DPDT | 28 V | 1 A | Solder Pin | 2 Form C | RF Relay | Through Hole | High Frequency Relays | -55 → +85°C | 4(ms) | 12V dc | Non-Latching | 28V dc | 30.77 mA | 450 mW | 450 mW | 12 V | - | - | DPDT | DPDT | - | No | High Frequency / RF Relays | 115(V) | 9.4(mm) | 9.4mm | 6.99 mm | 9.4 mm | 9.4 mm | 6.99(mm) | - | No SVHC | RoHS Compliant | ||
![]() 712-26 Teledyne Relays | 87 |
| Datasheet | PCB, Through Hole | PCB Mount | TO-5 | 8 | - | Teledyne Relays | 1.56 kΩ | Gold, Metal | 9.4(Dia.) x 6.99mm | - | - | 1 | - | Teledyne Relays | +85°C | -55°C | - | - | - | - | - | - | Details | - | 0.195422 oz | 115 V | 28 V | - | - | 712 | PCB | - | 85 °C | -55 °C | 400 fF | Relays | 9.4 mm | 1 A | 1 GHz | - | - | 2 | 19 mm | 250 mΩ | - | 115 V | - | - | DPDT | 28 V | 1A | Solder Pin | DPDT (2 Form C) | RF Relay | Through Hole | High Frequency Relays | -55 → +85°C | 4 ms | 26.5V dc | Non-Latching | 28V dc | 16.99 mA | 450 mW | 450 mW | 26.5 V | - | - | - | DPDT | - | - | High Frequency / RF Relays | - | - | 9.4mm | 6.985 mm | 9.4 mm | - | - | - | - | RoHS Compliant | ||
![]() S134D-26 Teledyne Relays | In Stock | - | - | Surface Mount | - | - | 8 | - | Teledyne Relays | 3200(ohm) | Gold, Metal | - | 13VDC | - | 1 | No | Teledyne Relays | - | - | Surface Mount | -55C to 85C | 18VDC | 10.42(mm) | No | Non-Latching | Compliant | HERMETIC SEAL | 0.233808 oz | - | - | 28(V) | - | S134 | SMD/SMT | COMMERCIAL RELAY | 85 °C | -55 °C | - | Relays | - | - | - | 8 | Solder | - | - | - | - | 115 V | - | - | DPDT | 28 V | 1DC/0.25AC(A) | SMD/SMT | 2 Form C | - | - | High Frequency Relays | - | 4(ms) | 26.5 VDC | Non-Latching | - | 8.28(mA) | 200 mW | - | 26.5 | - | - | DPDT | - | - | Yes | High Frequency / RF Relays | 115(V) | 9.6(mm) | - | - | - | - | 11.68(mm) | - | - | - | ||
![]() S114D-5 Teledyne Relays | In Stock | - | - | - | - | TO-5 | - | - | Teledyne Relays | 50(ohm) | - | - | 2.3VDC | - | 1 | No | Teledyne Relays | - | - | Surface Mount | -55C to 85C | 3.5VDC | 10.42(mm) | No | Non-Latching | N | HERMETIC SEAL | 0.067021 oz | - | - | 28(V) | - | S114 | - | - | - | - | - | Relays | - | - | - | 8 | Solder | - | - | - | - | - | - | - | - | - | 1DC/0.25AC(A) | SMD/SMT | 2 Form C | - | - | High Frequency Relays | - | 1.5(ms) | 5 VDC | Non-Latching | - | 100(mA) | 450 mW | - | 5 | - | - | DPDT | - | - | Yes | High Frequency / RF Relays | 115(V) | 9.6(mm) | - | - | - | - | 9.14(mm) | - | - | - | ||
![]() S114DD-5 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S172D-26 Teledyne Relays | In Stock | - | - | Surface Mount | - | TO-5 | 8 | - | Teledyne Relays | 1600(ohm) | Gold, Metal | - | - | - | 1 | No | Teledyne Relays | - | - | Surface Mount | -55C to 85C | 18VDC | 10.42(mm) | No | Non-Latching | N | HERMETIC SEAL | 0.151678 oz | - | - | 28(V) | - | S172 | - | Ultraminiature | 85 °C | -55 °C | - | Relays | - | - | - | 8 | Solder | - | - | - | - | - | 1 A | - | DPDT | 28 V | 1(A) | J Form Lead | 2 Form C | - | - | General Purpose Relays | - | 6(ms) | 26.5 VDC | Non-Latching | 28 VDC | 16.56(mA) | 440 mW | - | 26.5 | - | - | DPDT | - | Power Relays | Yes | General Purpose Relays | - | 9.6(mm) | - | 7.11 mm | 9.53 mm | 8.51 mm | 9.4(mm) | - | - | - | ||
![]() S134D-5 Teledyne Relays | In Stock | - | - | Surface Mount | - | - | 8 | - | - | 100 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | SMD/SMT | - | 85 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | SMD/SMT | - | - | - | - | - | - | 5 VDC | Non-Latching | - | 50 mA | 200 mW | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S134D-12 Teledyne Relays | In Stock | - | - | - | - | - | - | - | Teledyne Relays | 800(ohm) | - | - | 6.5VDC | - | 1 | No | Teledyne Relays | - | - | Surface Mount | -55C to 85C | 9VDC | 10.42(mm) | No | Non-Latching | N | HERMETIC SEAL | - | - | - | 28(V) | - | S134 | - | COMMERCIAL RELAY | - | - | - | Relays | - | - | - | 8 | Solder | - | - | - | - | - | - | - | - | - | 1DC/0.25AC(A) | SMD/SMT | 2 Form C | - | - | High Frequency Relays | - | 4(ms) | 12 VDC | Non-Latching | - | 15(mA) | 200 mW | - | 12 | - | - | DPDT | - | - | Yes | High Frequency / RF Relays | 115(V) | 9.6(mm) | - | - | - | - | 11.68(mm) | - | - | - | ||
![]() S114-5 Teledyne Relays | In Stock | - | - | - | - | - | - | - | Teledyne Relays | 50 Ohms | - | - | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | - | N | - | 0.163539 oz | - | - | - | - | S114 | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | DPDT (2 Form C) | - | - | High Frequency Relays | - | - | 5 VDC | Non-Latching | - | - | 450 mW | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | - | - | - |