- Coil Voltage
- CoilResistance
- RoHS
- Coil Current
- Coil Type
- Coil Voltage (DC)
- Contact Form
- Contact Termination
- Contact Current Rating
- Power Consumption
- Brand
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Teledyne LeCroy Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Brand | CoilResistance | Contact Materials | Dropout Volt | Factory Pack QuantityFactory Pack Quantity | LED Indicator | Manufacturer | Mounting Styles | Operating Temp Range | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | RoHS | Seal | Unit Weight | Voltage Rating (VDC) | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Pin Count | Termination Style | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Power Consumption | Coil Voltage (DC) | Contact Arrangement | Product | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S172D-5 Teledyne Relays | In Stock | - | - | - | - | - | Teledyne Relays | 64 Ohms | - | - | 1 | - | Teledyne Relays | SMD/SMT | - | - | - | - | - | Details | - | 0.151678 oz | - | S172 | - | Ultraminiature | - | - | Relays | - | - | - | - | - | 1 A | J Form Lead | DPDT (2 Form C) | General Purpose Relays | - | 5 VDC | Non-Latching | 28 VDC | - | 405 mW | - | - | Power Relays | - | General Purpose Relays | - | - | 7.11 mm | 9.53 mm | 8.51 mm | - | - | ||
![]() S172-5 Teledyne Relays | In Stock | - | - | - | TO-5 | - | Teledyne Relays | 64(ohm) | - | - | 1 | No | Teledyne Relays | Surface Mount | -55C to 85C | 3.8VDC | 10.42(mm) | No | Non-Latching | N | HERMETIC SEAL | 0.365807 oz | 28(V) | S172 | - | - | - | - | Relays | 8 | Solder | - | - | - | 1(A) | J Form Lead | 2 Form C | High Frequency Relays | 6(ms) | 5 VDC | Non-Latching | - | 78.12(mA) | 405 mW | 5 | DPDT | - | No | High Frequency / RF Relays | - | 9.6(mm) | - | - | - | 9.4(mm) | - | ||
![]() S114D-26 Teledyne Relays | In Stock | - | - | Surface Mount | - | 8 | - | 1.56 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | SMD/SMT | - | 85 °C | -55 °C | - | - | - | 115 V | DPDT | 28 V | - | SMD/SMT | - | - | - | 26.5 VDC | Non-Latching | - | 16.99 mA | 450 mW | 26.5 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() S114-26 Teledyne Relays | In Stock | - | - | Surface Mount | TO-5 | 8 | Teledyne Relays | 1560(ohm) | Gold, Metal | 13VDC | 1 | No | Teledyne Relays | Surface Mount | -55C to 85C | 18VDC | 10.42(mm) | No | Non-Latching | N | HERMETIC SEAL | 0.067021 oz | 28(V) | S114 | SMD/SMT | - | 85 °C | -55 °C | Relays | 8 | Solder | 115 V | DPDT | 28 V | 1DC/0.25AC(A) | SMD/SMT | 2 Form C | High Frequency Relays | 1.5(ms) | 26.5 VDC | Non-Latching | - | 16.99(mA) | 450 mW | 26.5 | DPDT | - | No | High Frequency / RF Relays | 115(V) | 9.6(mm) | - | - | - | 9.14(mm) | No |