- Manufacturer
- Series
- Product
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Brand
- Product Category
- Product Type
- Output Type
- Input Type
- Packaging
- RoHS
Attribute column
Manufacturer
Teledyne LeCroy Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Approvals | Brand | Factory Pack QuantityFactory Pack Quantity | Input to Output Isolation Method | Manufacturer | Maximum Input Voltage | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Classification | Output Device | Output Voltage (Max) | Package Type | Rad Hardened | RoHS | Supplier Package | Termination Method | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | Series | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Depth | Current Rating | Pin Count | Termination Style | Approval Agency | Output Type | Max Output Current | Output Current | Throw Configuration | Input Type | Turn On Delay Time | Max Output Voltage | Contact Form | Max Input Voltage | Relay Type | Product Type | Max Input Current | Input Current | Isolation Voltage | Product | Input Voltage | Product Category | IP Rating | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3P48D25 Teledyne Relays | In Stock | - | Datasheet | Panel, Screw | 600 | 8 | UL | Teledyne Relays | 1 | - | Teledyne Relays | 30 V | + 100 C | - 40 C | - | Screw Mount | Panel Mount | -40C to 100C | Industrial | Thyristor | 600(V) | - | No | N | - | Screw | - | 600 V | - | - | E3P | Screw | Indicator | - | 100 °C | -40 °C | - | Relays | 73.5 mm | 25 A | 8 | Screw | UL | AC | - | 25(RMS) A | 3PST | DC | 8.3 ms | - | 3PST (3 Form A) | 30 V | Relay | SSR - Solid State Relays | 45 mA | 45 mA | 4000(V) | Solid State Relays | 30(V) | Solid State Relays - Industrial Mount | - | 39.5 mm | 100 mm | 73.4 mm | No | RoHS Compliant | ||
![]() HD00CFW Teledyne Relays | In Stock | - | - | - | - | - | - | Teledyne Relays | 25 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | HD | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | Solid State Relays | - | Solid State Relays - PCB Mount | - | - | - | - | - | - | ||
![]() HD22CFW Teledyne Relays | In Stock | - | - | - | - | - | - | Teledyne Relays | 25 | Optocoupler | Teledyne Relays | 18 V | + 105 C | - 55 C | - | Through Hole | PCB Mount | - | - | Power FET | - | - | - | - | HSDIP | - | - | - | - | Tray | HD | - | - | - | - | - | - | Relays | - | - | 6 | Solder Pin | - | DC | - | 2.1 A | - | DC | - | - | - | - | - | SSR - Solid State Relays | - | - | - | Solid State Relays | - | Solid State Relays - PCB Mount | - | - | - | - | - | - | ||
![]() SCD20CDW Teledyne Relays | In Stock | - | - | Surface Mount | - | 6 | - | Teledyne Relays | 24 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Tube | CD | - | - | - | - | - | - | Relays | - | - | - | - | - | MOSFET | 1 A | - | - | - | - | 60 V | - | 18 V | - | SSR - Solid State Relays | 15 mA | - | - | Solid State Relays | - | Solid State Relays - PCB Mount | - | - | - | - | - | - | ||
![]() S24A40 Teledyne Relays | In Stock | - | - | Screw | - | 4 | - | - | - | - | - | 240 V | - | - | - | Screw Mount | - | - | - | SCR/Triac | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | 4 | - | - | AC | - | 40(RMS) A | - | AC/DC | - | - | - | 240 V | - | - | 8 mA | 8 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() S48R50 Teledyne Relays | In Stock | - | - | - | Hockey Puck | - | - | Teledyne Relays | 1 | - | Teledyne Relays | - | - | - | - | Screw | Panel Mount | -40C to 100C | Industrial | SCR/TRIAC | 520(V) | - | No | Details | - | - | - | - | - | - | S | - | Indicator | - | - | - | - | Relays | - | - | 4 | Screw | - | AC | - | - | - | DC | - | - | - | - | - | SSR - Solid State Relays | - | 30(mA) | 4000(V) | Solid State Relays | 30(V) | Solid State Relays - Industrial Mount | - | - | - | - | - | - | ||
![]() 652-2Y Teledyne Relays | In Stock | - | - | PCB, Screw | - | 5 | - | - | - | - | - | 32 V | - | - | - | Screw Mount | - | - | - | SCR | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Solder | - | - | 110 °C | -55 °C | - | - | 39.88 mm | 25 A | 5 | - | - | AC | - | 25(RMS) A | - | DC | - | - | - | 32 V | - | - | 16 mA | 16 mA | - | - | - | - | - | 33.02 mm | 61.5 mm | - | - | - | ||
![]() SZD24CCT Teledyne Relays | In Stock | - | - | Surface Mount | - | 6 | - | Teledyne Relays | 48 | - | Teledyne Relays | 3 V | - | - | - | Surface Mount | - | - | - | MOSFET | - | - | - | Non-Compliant | PDIP SMD | - | - | - | - | Tube | ZD24CCC | - | - | - | - | - | - | Relays | - | - | 6 | - | - | DC | 500 mA | 0.5 A | - | DC | - | 80 V | - | 3 V | - | SSR - Solid State Relays | 20 mA | - | - | Solid State Relays | - | Solid State Relays - PCB Mount | - | - | - | - | - | - | ||
![]() S48A50-22 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR75-2SW Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST48D50-02 Teledyne Relays | In Stock | - | - | Panel, Screw | - | 4 | UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 600 V | 30 V | - | - | Screw | - | - | 100 °C | -40 °C | - | - | - | 50 A | - | - | - | - | 50 A | - | - | - | - | - | - | 30 V | - | - | 46 mA | 13 mA | - | - | - | - | - | 58.2 mm | 44.4 mm | 26.9 mm | - | - | ||
![]() SHP24N50R Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH24A25 Teledyne Relays | In Stock | - | - | - | Hockey Puck | - | - | Teledyne Relays | 1 | - | Teledyne Relays | - | + 80 C | - 55 C | - | - | Panel Mount | - | - | - | - | - | - | N | - | - | 4.823714 oz | - | - | - | SH | - | Controller | - | - | - | - | Relays | - | - | - | Screw | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | SSR - Solid State Relays | - | 5 mA to 10 mA | - | Solid State Relays | - | Solid State Relays - Industrial Mount | IP20 | 30 mm | 59.4 mm | 45 mm | - | - | ||
![]() BS24D4A Teledyne Relays | 171 | - | - | - | SIP-4 | - | - | Teledyne Relays | 20 | - | Teledyne Relays | - | - | - | - | Through Hole | PCB Mount | - | - | Triac | - | - | - | In Transition | SIP | - | 1.692004 oz | - | - | - | BS | - | Compact | - | - | - | - | Relays | - | - | 4 | Solder Pin | - | AC | - | 4(RMS) A | - | DC | - | - | - | - | - | SSR - Solid State Relays | - | - | - | Solid State Relays | - | Solid State Relays - PCB Mount | - | - | - | - | - | - | ||
![]() SC60-20 Teledyne Relays | In Stock | - | - | - | DIP-6 | - | - | Teledyne Relays | 48 | Optocoupler | Teledyne Relays | 1.5 V | + 85 C | - 40 C | Yes | Surface Mount | PCB Mount | -40C to 85C | Industrial | Power FET | 100(V) | Mini-PDIP SMD | No | Details | Mini-DIP SMD | - | 0.162061 oz | - | - | Tube | C60 | - | - | - | - | - | - | Relays | - | - | 6 | - | - | AC/DC | - | 0.75 A | - | DC | - | - | - | - | - | SSR - Solid State Relays | - | 50(mA) | 1500(V) | Solid State Relays | 1.5(V) | Solid State Relays - PCB Mount | - | 3.81 mm | 9.91 mm | 6.35 mm | - | - | ||
![]() SH10DC40-16 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | 32 V | - | - | - | Screw Mount | - | -25C to 90C | Commercial | MOSFET | 60(V) | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | DC | - | 40 A | - | DC | - | - | - | - | - | - | - | - | 2500(V) | - | 32(V) | - | - | - | - | - | - | - | ||
![]() FB00CDY Teledyne Relays | In Stock | - | - | PCB, Through Hole | - | 6 | - | Teledyne Relays | 10 | Optocoupler | Teledyne Relays | 3.25 V | + 120 C | - 55 C | - | Through Hole | PCB Mount | -55C to 120C | Industrial | Power FET | 80(V) | METAL MINI-DIP | No | Non-Compliant | Metal Mini-DIP | - | 0.289587 oz | - | - | Tray | FB | Solder | - | - | 120 °C | -55 °C | 650 pF | Relays | 10.6 mm | 2 A | 6 | Solder Pin | - | DC | 2 A | 2 A | - | DC | - | 80 V | - | 3.25 V | Relay | SSR - Solid State Relays | 50 mA | 50(mA) | 500(V) | Solid State Relays | 3.25(V) | Solid State Relays - PCB Mount | - | 4.83 mm | 11.6 mm | 10.6 mm | - | - | ||
![]() CD01CFW Teledyne Relays | In Stock | - | - | - | - | - | - | Teledyne Relays | 24 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | CD | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | Solid State Relays | - | Solid State Relays - PCB Mount | - | - | - | - | - | - | ||
![]() S48A25 Teledyne Relays | In Stock | - | - | Screw | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C60-10 Teledyne Relays | In Stock | - | Datasheet | PCB, Through Hole | DIP | 6 | - | Teledyne Relays | 48 | Optocoupler | Teledyne Relays | 1.5 V | + 85 C | - 40 C | Yes | Through Hole | PCB Mount | -40C to 85C | Industrial | Power FET | 60 V | Mini PDIP | No | Details | Mini-DIP | - | - | - | 60 V | Tube | C60 | Solder | - | 280 mΩ | 85 °C | -40 °C | 3 pF | Relays | 6.35 mm | 2.5 A | 6 | Solder Pin | - | AC/DC | 1.25 A | 1.25 A | - | DC | 4 ms | 60 V | - | 1.5 V | Relay | SSR - Solid State Relays | 50 mA | 50 mA | 1500 V | Solid State Relays | 1.5 V | Solid State Relays - PCB Mount | - | 3.81 mm | 9.91 mm | 6.35 mm | - | RoHS non-compliant |