- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Array Type
- Body Height
- Body Length or Diameter
- Horizontal Pixel
- Mounting Feature
- Operating Temperature-Max
- Operating Temperature-Min
- Package Shape/Style
- Pixel Size
Attribute column
Manufacturer
Teledyne LeCroy Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Horizontal Pixel | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape/Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Data Rate | Sensors/Transducers Type | Housing | Output Range | Pixel Size | Operating Current-Max | Dynamic Range | Optical Format | Frame Rate | Vertical Pixel | Array Type | Spectral Response (nm) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IL-P3-1024 Teledyne Dalsa | In Stock | - | Datasheet | - | - | - | TELEDYNE DALSA INC | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500-0643-01 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EV76C560ABT-EQV Teledyne e2v | In Stock | - | Datasheet | YES | SURFACE MOUNT | 1280 | TELEDYNE E2V (UK) LTD | 65 °C | -30 °C | - | SQUARE | Active | Yes | 2 V | 1.6 V | e4 | Yes | GOLD OVER NICKEL | ITS ALSO OPERATES IN 3.15-3.45V | compliant | 12.7 mm | 12.7 mm | DIGITAL VOLTAGE | SOLDER | - | IMAGE SENSOR,CMOS | CERAMIC | 0.55-1.25V | 5.3X5.3 μm | 55 mA | 57 dB | 1/1.8 inch | 60 fps | 1024 | FRAME | 400-1000 | 2.305 mm | ||
![]() TH7814ACC Teledyne e2v | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 2048 | TELEDYNE E2V (UK) LTD | 85 °C | -40 °C | 0.400 INCH, DIP-20 | RECTANGULAR | Active | - | 15.5 V | 14.5 V | - | - | - | ELECTRONIC SHUTTER | compliant | 29 mm | 10.47 mm | ANALOG VOLTAGE | SOLDER | 50 Mbps | IMAGE SENSOR,CCD | PLASTIC | 1.65-3V | 10X10 μm | 10 mA | 76 dB | - | - | 2048 | LINEAR | 250-1100 | 2.54 mm | ||
![]() IT-C5-4096 Teledyne Dalsa | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 4096 | TELEDYNE DALSA INC | 90 °C | -60 °C | - | RECTANGULAR | Contact Manufacturer | No | - | 12 V | e0 | No | Tin/Lead (Sn/Pb) | - | unknown | 50.8 mm | - | - | SOLDER | 80 Mbps | IMAGE SENSOR,CCD | - | - | 10X10 µm | - | - | - | - | 1 | LINEAR | 400-1000 | 2.16 mm |