- Type
- Product
- Display Count
- Ranging
- Series
- Display Type
- Features
- Function
- Functions, Extra
- Response
- Style
- Mfr
Attribute column
Manufacturer
Teledyne LeCroy Equipment - Multimeters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Base Product Number | Data Hold | Mfr | Package | Product Status | Resistance Range | True RMS | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Style | Frequency | Function | Accuracy | Includes | Display Type | Voltage Range | Capacitance Range | Response | Product | Features | Functions, Extra | Ranging | Display Count | Display Digits | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DL160 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Datalogging | - | - | - | - | - | - | - | - | - | Multimeters | - | - | - | - | - | - | - | ||
![]() 601100 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Surface, pH | - | - | - | - | - | - | - | - | - | Electrodes | - | - | - | - | - | - | - | ||
![]() PQ3350 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Datalogging | - | - | - | - | - | - | - | - | - | Multimeters | - | - | - | - | - | - | - | ||
![]() IM75-NIST Teledyne LeCroy | In Stock | - | - | - | IM75 | - | Teledyne FLIR Commercial Systems | Bulk | Active | - | - | IM | - | - | Digital (DMM) | Handheld | - | Voltage, Resistance, Capacitance, Frequency | - | Calibration Certificate, Case, Clips, Strap, Test Leads | LCD, Dual, Bar Graph | - | - | True RMS | - | Backlight, Data Logging, Hold | Continuity, Diode Test, Insulation Test | Auto | - | 4 | - | CAT III 1000V, CAT IV 600V | ||
![]() EX330 Teledyne LeCroy | In Stock | - | - | - | - | Data Hold | - | - | - | 0.1 Ohms to 40 MOhms | True RMS | - | - | - | Hand Held, Thermometer | - | 1 mHz to 10 MHz | - | 0.005 | - | - | 100 uV to 600 V | 1 pF to 200 uF | - | Multimeters | - | - | Auto | 4000 | - | - | - | ||
![]() DVA30 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Hand Held, Non-Contact | - | - | - | - | - | - | - | - | - | Volt Detectors | - | - | - | - | - | - | - | ||
![]() MN35 Teledyne LeCroy | In Stock | - | - | - | - | Data Hold | - | - | - | 200 Ohms to 20 MOhms | True RMS | - | - | - | Hand Held | - | - | - | 0.005 | - | - | 200 mVDC to 600 VDC, 200 VAC to 600 VAC | - | - | Multimeters | - | - | Manual | 2000 | - | - | - | ||
![]() T3DMM5-5 Teledyne LeCroy | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | Digital (DMM) | Bench | - | Voltage, Current, Resistance, Capacitance, Temperature, Frequency | - | - | TFT LCD | - | - | True RMS | - | Min/Max/Ave | Continuity, Diode Test | Auto/Manual | 240000 | 5.5 | RoHS Compliant | - | ||
![]() T3DMM4-5 Teledyne LeCroy | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | Digital (DMM) | Bench | - | Voltage, Current, Resistance, Capacitance, Temperature, Frequency | - | - | TFT LCD | - | - | True RMS | - | Min/Max/Ave | Continuity, Diode Test | Auto/Manual | 60000 | 4.5 | RoHS Compliant | - | ||
![]() T3DMM6-5 Teledyne LeCroy | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | Digital (DMM) | Bench | - | Voltage, Current, Resistance, Capacitance, Temperature, Frequency | - | - | TFT LCD | - | - | True RMS | - | Min/Max/Ave | Continuity, Diode Test | Manual | - | 6.5 | RoHS Compliant | - | ||
![]() T3DMM6-5-SC Teledyne LeCroy | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | Digital (DMM) | Bench | - | Voltage, Current, Resistance, Capacitance, Temperature, Frequency | - | - | TFT LCD | - | - | True RMS | - | Min/Max/Ave | Continuity, Diode Test | Manual | 2200000 | 6.5 | RoHS Compliant | - |