- Features
- Mfr
- Package
- Product Status
- Series
- Type
- Accuracy
- Battery Cell Size
- Display Type
- Equipment Type
- Includes
- Input Type
Attribute column
Manufacturer
Teledyne LeCroy Thermometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Measured Components or Conditions | Measures | Mfr | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Package | Product Status | Programmable | RoHS | Standard Frequency | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Symmetry-Max | Load Capacitance | Operating Mode | Frequency Tolerance | Input Type | Accuracy | Temperature Range | Includes | Display Type | Battery Cell Size | Features | Probe Type | Temperature Display | Equipment Type | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR270 Teledyne LeCroy | In Stock | - | - | - | - | - | Temperature | Temperature | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | - | 0.05 % | 2 | 5 ppm/°C | - | 768 Ω | 125 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | 1 C | - | - | - | - | Automotive AEC-Q200 | - | - | Thermometer | 660.4 µm | - | 3.2004 mm | 1.6002 mm | - | ||
![]() TG54-NIST Teledyne LeCroy | In Stock | - | - | - | - | TG54 | - | - | Teledyne FLIR Commercial Systems | - | - | - | Bulk | Active | - | Non-Compliant | - | - | - | - | Flir Spot | - | - | - | - | Handheld, Gun | - | - | - | - | - | - | - | - | - | - | - | - | - | Infrared | - | -22 ~ 1202°F (-30 ~ 650°C) | Battery, Holder, Manual | LCD | AAA (3) | Laser Sight, Min/Max/Ave | - | C°/F° | - | - | - | - | - | - | ||
![]() TG56 Teledyne LeCroy | In Stock | - | - | - | - | - | Temperature | Temperature | Teledyne FLIR Commercial Systems | - | - | - | Bulk | Active | - | - | - | - | - | - | Flir Spot | - | - | - | - | Handheld, Gun | - | - | - | - | - | - | - | - | - | - | - | - | - | Infrared | 1 % | -22 ~ 1202°F (-30 ~ 650°C) | Battery, Holder, Manual | LCD | AAA (3) | Laser Sight, Min/Max/Ave | K | C°/F° | Spot IR Thermometer | - | - | - | - | - | ||
![]() TG54 Teledyne LeCroy | In Stock | - | - | - | QFN | - | Temperature | Temperature | Teledyne FLIR Commercial Systems | 3.63(V) | 2.97(V) | -20C to 70C | Bulk | Active | No | - | 100 | - | - | Bulk | Flir Spot | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | ±25(ppm) | - | 55(%) | 15(pF) | - | - | Infrared | 1 % | -22 ~ 1202°F (-30 ~ 650°C) | Battery, Holder, Manual | LCD | AAA (3) | Laser Sight, Min/Max/Ave | - | C°/F° | Spot IR Thermometer | - | - | - | - | - | ||
![]() 42529-NIST Teledyne LeCroy | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Suntsu Electronics, Inc. | - | - | - | Bulk | Active | - | - | - | - | -20°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | MHz Crystal | - | - | - | - | - | - | 16.384 MHz | ±50ppm | 70 Ohms | - | 16pF | Fundamental | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() 401014A Teledyne LeCroy | In Stock | - | - | - | - | - | Temperature | Temperature | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | 0.25 % | - | 50 ppm/°C | - | 43.2 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | - | - | - | - | - | 1 C | - | - | - | - | - | - | - | Thermometer | 650 µm | - | - | - | - | ||
![]() IR270-NIST Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TG56-NIST Teledyne LeCroy | In Stock | - | - | - | - | TG56 | - | - | Glenair | - | - | - | Retail Package | Active | - | - | - | - | - | - | * | - | - | - | - | Handheld, Gun | - | - | - | - | - | - | - | - | - | - | - | - | - | Infrared | - | -22 ~ 1202°F (-30 ~ 650°C) | Battery, Holder, Manual | LCD | AAA (3) | Laser Sight, Min/Max/Ave | K | C°/F° | - | - | - | - | - | - | ||
![]() 63909-1004 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 42509-NIST Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |