- Access Time-Max
- Clock Frequency-Max (fCLK)
- Cycle Time
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Functions
Attribute column
Manufacturer
TEMIC Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Operating Mode | Supply Current-Max | Organization | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Output Enable | Cycle Time |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMS1-67201AL-35 Temic Semiconductors | In Stock | - | Datasheet | YES | 32 | 35 ns | 22.22 MHz | TEMIC SEMICONDUCTORS | 512 words | 512 | 70 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.32.00.71 | QUAD | J BEND | 1 | 1.27 mm | unknown | R-PQCC-J32 | Not Qualified | COMMERCIAL | ASYNCHRONOUS | 0.12 mA | 512X9 | 9 | - | 4608 bit | PARALLEL | OTHER FIFO | - | 45 ns | ||
![]() CM3P-67205L-25 Temic Semiconductors | In Stock | - | Datasheet | NO | 28 | 25 ns | 28.57 MHz | TEMIC SEMICONDUCTORS | 8192 words | 8000 | 70 °C | PLASTIC/EPOXY | DIP | - | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.32.00.71 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T28 | Not Qualified | COMMERCIAL | ASYNCHRONOUS | 0.16 mA | 8KX9 | 9 | 0.002 A | 73728 bit | Parallel | OTHER FIFO | NO | 35 ns | ||
![]() CM3P-67203L-45 Temic Semiconductors | In Stock | - | Datasheet | NO | 28 | 45 ns | 18.18 MHz | TEMIC SEMICONDUCTORS | 2048 words | 2000 | 70 °C | PLASTIC/EPOXY | DIP | - | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.32.00.71 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T28 | Not Qualified | COMMERCIAL | ASYNCHRONOUS | 0.125 mA | 2KX9 | 9 | 0.001 A | 18432 bit | PARALLEL | OTHER FIFO | NO | 55 ns |


Product
Brand
Articles
Tools