- Access Time-Max
- Ihs Manufacturer
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
- Operating Mode
- Operating Temperature-Max
- Organization
Attribute column
Manufacturer
TEMIC Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Standby Voltage-Min | Alternate Memory Width | Output Enable |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EDI88512CA20N36B White Microelectronics | In Stock | - | Datasheet | YES | 36 | 20 ns | WHITE MICROELECTRONICS | 524288 words | 512000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | SOJ | CERAMIC, SOJ-36 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5 V | - | 3A001.A.2.C | - | - | 8542.32.00.41 | DUAL | J BEND | - | 1 | - | unknown | - | R-CDSO-J36 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | ASYNCHRONOUS | - | 512KX8 | - | 8 | - | 4194304 bit | MIL-STD-883 | PARALLEL | - | STANDARD SRAM | - | - | - | ||
![]() 5962-3829411MZA Temic Semiconductors | In Stock | - | Datasheet | NO | 28 | 45 ns | TEMIC SEMICONDUCTORS | 8192 words | 8000 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP-28 | DIP28,.3 | RECTANGULAR | IN-LINE | Transferred | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) - hot dipped | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-GDIP-T28 | Not Qualified | - | MILITARY | - | 1 | ASYNCHRONOUS | 0.125 mA | 8KX8 | 3-STATE | 8 | 0.02 A | 65536 bit | MIL-STD-883 | PARALLEL | COMMON | STANDARD SRAM | 4.5 V | - | YES | ||
![]() HMTP-65664A-9 Temic Semiconductors | In Stock | - | Datasheet | YES | 28 | 55 ns | TEMIC SEMICONDUCTORS | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Transferred | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | R-PDSO-G28 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.075 mA | 8KX8 | 3-STATE | 8 | 0.000003 A | 65536 bit | - | PARALLEL | COMMON | STANDARD SRAM | 2 V | - | YES | ||
![]() CMRD-67130L-55 Temic Semiconductors | In Stock | - | Datasheet | YES | 64 | 55 ns | TEMIC SEMICONDUCTORS | 1024 words | 1000 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | QFP | - | QFP64,.47SQ,20 | SQUARE | FLATPACK | Transferred | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | - | QUAD | FLAT | - | 1 | 0.5 mm | unknown | - | S-CQFP-F64 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 2 | ASYNCHRONOUS | 0.14 mA | 1KX8 | 3-STATE | 8 | 0.000005 A | 8192 bit | - | PARALLEL | COMMON | MULTI-PORT SRAM | 2 V | - | YES | ||
![]() HMT-65664B-5 Temic Semiconductors | In Stock | - | Datasheet | YES | 28 | 45 ns | TEMIC SEMICONDUCTORS | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | SOP | - | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | R-PDSO-G28 | Not Qualified | - | COMMERCIAL | - | - | ASYNCHRONOUS | 0.05 mA | 8KX8 | 3-STATE | 8 | 0.000001 A | 65536 bit | - | PARALLEL | COMMON | STANDARD SRAM | 2 V | - | - | ||
![]() HM3-65767N-5 Temic Semiconductors | In Stock | - | Datasheet | NO | 20 | 40 ns | TEMIC SEMICONDUCTORS | 16384 words | 16000 | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | R-PDIP-T20 | Not Qualified | - | COMMERCIAL | - | - | ASYNCHRONOUS | 0.09 mA | 16KX1 | 3-STATE | 1 | 0.03 A | 16384 bit | - | PARALLEL | SEPARATE | STANDARD SRAM | 4.5 V | - | - | ||
![]() EDI88128C70CB White Microelectronics | In Stock | - | Datasheet | NO | 32 | 70 ns | WHITE MICROELECTRONICS | 131072 words | 128000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | 0.600 INCH, SIDE BRAZED, CERAMIC, DIP-32 | - | RECTANGULAR | IN-LINE | Transferred | - | 5 V | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | R-CDIP-T32 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | ASYNCHRONOUS | - | 128KX8 | - | 8 | - | 1048576 bit | - | PARALLEL | - | STANDARD SRAM | - | - | - | ||
![]() EDI816256CA20M44I White Microelectronics | In Stock | - | Datasheet | YES | 44 | 20 ns | WHITE MICROELECTRONICS | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | - | 0.400 INCH, PLASTIC, SOJ-44 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5 V | - | 3A991.B.2.A | - | - | 8542.32.00.41 | DUAL | J BEND | - | 1 | - | unknown | - | R-PDSO-J44 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | ASYNCHRONOUS | - | 256KX16 | - | 16 | - | 4194304 bit | - | PARALLEL | - | STANDARD SRAM | - | - | - | ||
![]() EDI88128LPS55CB White Microelectronics | In Stock | - | Datasheet | NO | 32 | 55 ns | WHITE MICROELECTRONICS | 131072 words | 128000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | 0.600 INCH, SIDE BRAZED, CERAMIC, DIP-32 | - | RECTANGULAR | IN-LINE | Transferred | - | 5 V | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | R-CDIP-T32 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | ASYNCHRONOUS | - | 128KX8 | - | 8 | - | 1048576 bit | MIL-STD-883 | PARALLEL | - | STANDARD SRAM | - | - | - | ||
![]() HM3-65764N-5 Temic Semiconductors | In Stock | - | Datasheet | NO | 28 | 55 ns | TEMIC SEMICONDUCTORS | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-28 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | - | TIN LEAD | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-PDIP-T28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.125 mA | 8KX8 | 3-STATE | 8 | 0.02 A | 65536 bit | - | PARALLEL | COMMON | STANDARD SRAM | 4.5 V | - | YES | ||
![]() HM3E-65664A-9 Temic Semiconductors | In Stock | - | Datasheet | NO | 28 | 55 ns | TEMIC SEMICONDUCTORS | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | - | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-PDIP-T28 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.075 mA | 8KX8 | 3-STATE | 8 | 0.000003 A | 65536 bit | - | PARALLEL | COMMON | STANDARD SRAM | 2 V | - | YES | ||
![]() WS512K32N-25H1Q White Microelectronics | In Stock | - | Datasheet | NO | 66 | 25 ns | WHITE MICROELECTRONICS | 524288 words | 512000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | - | CERAMIC, HIP-66 | - | SQUARE | IN-LINE | Transferred | No | 5 V | - | 3A001.A.2.C | - | USER CONFIGURABLE AS 2M X 8 | 8542.32.00.41 | HEX | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | S-CHIP-P66 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | ASYNCHRONOUS | - | 512KX32 | - | 32 | - | 16777216 bit | MIL-STD-883 | PARALLEL | - | SRAM MODULE | - | 16 | - | ||
![]() EDI88128LPS35FB White Microelectronics | In Stock | - | Datasheet | YES | 32 | 35 ns | WHITE MICROELECTRONICS | 131072 words | 128000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DFP | CERAMIC, FP-32 | - | RECTANGULAR | FLATPACK | Obsolete | - | 5 V | - | - | - | - | - | DUAL | FLAT | - | 1 | - | unknown | - | R-CDFP-F32 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | ASYNCHRONOUS | - | 128KX8 | - | 8 | - | 1048576 bit | MIL-STD-883 | PARALLEL | - | STANDARD SRAM | - | - | - | ||
![]() WMS128K8-55CC White Microelectronics | In Stock | - | Datasheet | NO | 32 | 55 ns | WHITE MICROELECTRONICS | 131072 words | 128000 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | 0.600 INCH, CERAMIC, DIP-32 | - | RECTANGULAR | IN-LINE | Transferred | - | 5 V | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | R-CDIP-T32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | - | 128KX8 | - | 8 | - | 1048576 bit | - | PARALLEL | - | STANDARD SRAM | - | - | - | ||
![]() EDI88512CA25NI White Microelectronics | In Stock | - | Datasheet | YES | 32 | 25 ns | WHITE MICROELECTRONICS | 524288 words | 512000 | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | SOJ | CERAMIC, SOJ-32 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5 V | - | - | - | - | - | DUAL | J BEND | - | 1 | - | unknown | - | R-CDSO-J32 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | ASYNCHRONOUS | - | 512KX8 | - | 8 | - | 4194304 bit | - | PARALLEL | - | STANDARD SRAM | - | - | - | ||
![]() HM3-65162C-9 Temic Semiconductors | In Stock | - | Datasheet | NO | 24 | 85 ns | TEMIC SEMICONDUCTORS | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | - | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | - | TIN LEAD | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-PDIP-T24 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.07 mA | 2KX8 | 3-STATE | 8 | 0.00003 A | 16384 bit | - | PARALLEL | COMMON | STANDARD SRAM | 2 V | - | YES | ||
![]() HMU-65764H-5 Temic Semiconductors | In Stock | - | Datasheet | YES | 28 | 25 ns | TEMIC SEMICONDUCTORS | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | SOJ | - | SOJ28,.34 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | 5 V | e0 | - | TIN LEAD | - | - | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | R-PDSO-J28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.125 mA | 8KX8 | 3-STATE | 8 | 0.02 A | 65536 bit | - | PARALLEL | COMMON | STANDARD SRAM | 4.5 V | - | YES | ||
![]() 2114-UCE GTE Microcircuits | In Stock | - | Datasheet | NO | 18 | 450 ns | GTE MICROCIRCUITS | 1024 words | 1000 | 70 °C | - | CERAMIC | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Transferred | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | R-XDIP-T18 | Not Qualified | - | COMMERCIAL | - | - | ASYNCHRONOUS | - | 1KX4 | 3-STATE | 4 | - | 4096 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | ||
![]() HM1E-65664AC-9 Temic Semiconductors | In Stock | - | Datasheet | NO | 28 | 55 ns | TEMIC SEMICONDUCTORS | 8192 words | 8000 | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | - | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-GDIP-T28 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.1 mA | 8KX8 | 3-STATE | 8 | 0.00003 A | 65536 bit | - | PARALLEL | COMMON | STANDARD SRAM | 2 V | - | YES | ||
![]() HMU-65664A-9 Temic Semiconductors | In Stock | - | - | YES | 28 | 55 ns | TEMIC SEMICONDUCTORS | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOJ28,.44 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | R-PDSO-G28 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.075 mA | 8KX8 | 3-STATE | 8 | 0.000003 A | 65536 bit | - | PARALLEL | COMMON | STANDARD SRAM | 2 V | - | YES |


Product
Brand
Articles
Tools