- Access Time-Max
- Ihs Manufacturer
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
- Operating Mode
- Operating Temperature-Max
- Organization
Attribute column
Manufacturer
TEMIC Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Standby Voltage-Min | Alternate Memory Width | Output Enable |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2114-UCE GTE Microcircuits | In Stock | - | Datasheet | NO | 18 | 450 ns | GTE MICROCIRCUITS | 1024 words | 1000 | 70 °C | - | CERAMIC | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Transferred | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T18 | Not Qualified | - | COMMERCIAL | - | - | ASYNCHRONOUS | - | 1KX4 | 3-STATE | 4 | - | 4096 bit | PARALLEL | COMMON | STANDARD SRAM | - | - | - | ||
![]() EDI88512CA25B32I White Microelectronics | In Stock | - | Datasheet | YES | 32 | 25 ns | WHITE MICROELECTRONICS | 524288 words | 512000 | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | - | THIN, CERAMIC, FP-32 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5 V | - | - | - | - | DUAL | GULL WING | 1 | - | unknown | R-CDSO-G32 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | ASYNCHRONOUS | - | 512KX8 | - | 8 | - | 4194304 bit | PARALLEL | - | STANDARD SRAM | - | - | - | ||
![]() HMU-65664A-9 Temic Semiconductors | In Stock | - | - | YES | 28 | 55 ns | TEMIC SEMICONDUCTORS | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOJ28,.44 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G28 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.075 mA | 8KX8 | 3-STATE | 8 | 0.000003 A | 65536 bit | PARALLEL | COMMON | STANDARD SRAM | 2 V | - | YES | ||
![]() EDI88512LPA20CI White Microelectronics | In Stock | - | Datasheet | NO | 32 | 20 ns | WHITE MICROELECTRONICS | 524288 words | 512000 | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DIP | 0.600 INCH, SIDE BRAZED, CERAMIC, DIP-32 | - | RECTANGULAR | IN-LINE | Obsolete | - | 5 V | - | - | - | - | DUAL | THROUGH-HOLE | 1 | - | unknown | R-CDIP-T32 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | ASYNCHRONOUS | - | 512KX8 | - | 8 | - | 4194304 bit | PARALLEL | - | STANDARD SRAM | - | - | - | ||
![]() HMT65728BH-5 Temic Semiconductors | In Stock | - | Datasheet | YES | 24 | 25 ns | TEMIC SEMICONDUCTORS | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | SOP | - | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G24 | Not Qualified | - | COMMERCIAL | - | 1 | ASYNCHRONOUS | 0.1 mA | 2KX8 | 3-STATE | 8 | 0.02 A | 16384 bit | PARALLEL | COMMON | STANDARD SRAM | 4.5 V | - | YES | ||
![]() EDI8L32128V15AI White Microelectronics | In Stock | - | Datasheet | YES | 68 | 15 ns | WHITE MICROELECTRONICS | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | - | PLASTIC, LCC-68 | - | SQUARE | CHIP CARRIER | Obsolete | - | 3.3 V | - | - | - | - | QUAD | J BEND | 1 | - | unknown | S-PQCC-J68 | Not Qualified | 3.465 V | INDUSTRIAL | 3.135 V | - | ASYNCHRONOUS | - | 128KX32 | - | 32 | - | 4194304 bit | PARALLEL | - | SRAM MODULE | - | 16 | - | ||
![]() HM3-65162C-9 Temic Semiconductors | In Stock | - | Datasheet | NO | 24 | 85 ns | TEMIC SEMICONDUCTORS | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | - | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | - | TIN LEAD | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T24 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.07 mA | 2KX8 | 3-STATE | 8 | 0.00003 A | 16384 bit | PARALLEL | COMMON | STANDARD SRAM | 2 V | - | YES | ||
![]() HMU-65764H-5 Temic Semiconductors | In Stock | - | Datasheet | YES | 28 | 25 ns | TEMIC SEMICONDUCTORS | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | SOJ | - | SOJ28,.34 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | 5 V | e0 | - | TIN LEAD | - | DUAL | J BEND | 1 | 1.27 mm | unknown | R-PDSO-J28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.125 mA | 8KX8 | 3-STATE | 8 | 0.02 A | 65536 bit | PARALLEL | COMMON | STANDARD SRAM | 4.5 V | - | YES | ||
![]() EDI88128LP70CB White Microelectronics | In Stock | - | Datasheet | NO | 32 | 70 ns | WHITE MICROELECTRONICS | 131072 words | 128000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | 0.600 INCH, SIDE BRAZED, CERAMIC, DIP-32 | - | RECTANGULAR | IN-LINE | Transferred | - | 5 V | - | - | - | - | DUAL | THROUGH-HOLE | 1 | - | unknown | R-CDIP-T32 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | ASYNCHRONOUS | - | 128KX8 | - | 8 | - | 1048576 bit | PARALLEL | - | STANDARD SRAM | - | - | - |


Product
Brand
Articles
Tools