Filters
  • Access Time-Max
  • Additional Feature
  • Ihs Manufacturer
  • JESD-30 Code
  • Memory Density
  • Memory IC Type
  • Memory Width
  • Number of Functions
  • Number of Terminals
  • Number of Words
  • Number of Words Code
  • Operating Mode

Attribute column

Manufacturer

TEMIC Memory - Modules

View Mode:
3 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Access Time-Max

Ihs Manufacturer

Number of Words

Number of Words Code

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Description

Package Shape

Package Style

Part Life Cycle Code

Supply Voltage-Nom (Vsup)

JESD-609 Code

Type

Terminal Finish

Additional Feature

Terminal Position

Terminal Form

Number of Functions

Reach Compliance Code

JESD-30 Code

Qualification Status

Supply Voltage-Max (Vsup)

Temperature Grade

Supply Voltage-Min (Vsup)

Operating Mode

Organization

Output Characteristics

Memory Width

Memory Density

Parallel/Serial

Memory IC Type

Programming Voltage

Alternate Memory Width

WF2M32-90HM5
WF2M32-90HM5

White Microelectronics

In Stock

-

Datasheet

NO

66

90 ns

WHITE MICROELECTRONICS

2097152 words

2000000

125 °C

-55 °C

CERAMIC, METAL-SEALED COFIRED

1.185 INCH, CERAMIC, HIP-66

SQUARE

IN-LINE

Transferred

5 V

-

NOR TYPE

-

ALSO CONFIGURABLE AS 8M X 8

HEX

PIN/PEG

1

unknown

S-CHIP-P66

Not Qualified

5.5 V

MILITARY

4.5 V

ASYNCHRONOUS

2MX32

3-STATE

32

67108864 bit

PARALLEL

FLASH MODULE

5 V

16

5962-9669005HYC
5962-9669005HYC

White Microelectronics

In Stock

-

-

NO

32

60 ns

WHITE MICROELECTRONICS

131072 words

128000

125 °C

-55 °C

CERAMIC, METAL-SEALED COFIRED

DIP, CERAMIC-32

RECTANGULAR

MICROELECTRONIC ASSEMBLY

Obsolete

5 V

e4

-

GOLD

100K ERASE/PROGRAM CYCLES

DUAL

THROUGH-HOLE

1

unknown

R-CDMA-T32

Not Qualified

5.5 V

MILITARY

4.5 V

ASYNCHRONOUS

128KX8

-

8

1048576 bit

PARALLEL

FLASH MODULE

5 V

-

5962-9461302HXC
5962-9461302HXC

White Microelectronics

In Stock

-

Datasheet

NO

66

100 ns

WHITE MICROELECTRONICS

4194304 words

4000000

125 °C

-55 °C

CERAMIC, METAL-SEALED COFIRED

HEX-IN-LINE, SINGLE CAVITY, WITH STANDOFFS-66

SQUARE

MICROELECTRONIC ASSEMBLY

Obsolete

5 V

e4

-

GOLD

CONFIGURABLE AS 2M X 16 OR 1M X 32

HEX

PIN/PEG

1

unknown

S-CHMA-P66

Not Qualified

5.5 V

MILITARY

4.5 V

ASYNCHRONOUS

4MX8

-

8

33554432 bit

PARALLEL

FLASH MODULE

12 V

-