- Configuration
- Ihs Manufacturer
- Optoelectronic Device Type
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Additional Feature
- Number of Elements
- Operating Temperature-Max
- Operating Temperature-Min
- Coll-Emtr Bkdn Voltage-Min
- Current Transfer Ratio-Nom
Attribute column
Manufacturer
TEMIC Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shape | Current Transfer Ratio-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Applications | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Infrared Range | Light Current-Nom | Reverse Breakdown Voltage-Min |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSOP1833 Temic Semiconductors | In Stock | - | Datasheet | ROUND | - | TEMIC SEMICONDUCTORS | 1 | 85 °C | -25 °C | 3 PIN | Transferred | REMOTE CONTROL | TTL AND CMOS COMPATIBLE, SIDE VIEW | 8541.40.80.00 | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 5 mm | - | 0.005 A | - | - | - | - | YES | - | - | ||
![]() TSOP1737SB1 Temic Semiconductors | In Stock | - | Datasheet | RECTANGULAR | - | TEMIC SEMICONDUCTORS | 1 | 85 °C | -25 °C | 3 PIN | Transferred | REMOTE CONTROL | TTL AND CMOS COMPATIBLE | 8541.40.80.00 | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 11.95 mm | - | 0.005 A | - | - | - | - | YES | - | - | ||
![]() TCMT1031-GS12 Temic Semiconductors | In Stock | - | Datasheet | - | 50% | TEMIC SEMICONDUCTORS | 1 | 100 °C | -55 °C | SOIC-8 | Obsolete | - | UL RECOGNIZED, MICROPROCESSOR SYSTEM INTERFACE | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | 2500 V | - | 50 nA | 90 V | - | - | - | ||
![]() TSOP1856 Temic Semiconductors | In Stock | - | Datasheet | ROUND | - | TEMIC SEMICONDUCTORS | 1 | 85 °C | -25 °C | 3 PIN | Transferred | REMOTE CONTROL | TTL AND CMOS COMPATIBLE, SIDE VIEW | 8541.40.80.00 | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 5 mm | - | 0.005 A | - | - | - | - | YES | - | - | ||
![]() TSOP1238TB1 Temic Semiconductors | In Stock | - | Datasheet | RECTANGULAR | - | TEMIC SEMICONDUCTORS | 1 | 85 °C | -25 °C | 3 PIN | Transferred | REMOTE CONTROL | TTL AND CMOS COMPATIBLE | 8541.40.80.00 | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 0.005 A | - | - | - | - | YES | - | - | ||
![]() TCMT1031 Temic Semiconductors | In Stock | - | Datasheet | - | 50% | TEMIC SEMICONDUCTORS | 1 | 100 °C | -55 °C | SOIC-8 | Obsolete | - | UL RECOGNIZED, MICROPROCESSOR SYSTEM INTERFACE | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | 2500 V | - | 50 nA | 90 V | - | - | - | ||
![]() TCMT1032 Temic Semiconductors | In Stock | - | Datasheet | - | 100% | TEMIC SEMICONDUCTORS | 1 | 100 °C | -55 °C | SOIC-8 | Obsolete | - | UL RECOGNIZED, MICROPROCESSOR SYSTEM INTERFACE | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | 2500 V | - | 50 nA | 90 V | - | - | - | ||
![]() BPV11FS Temic Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCMT1034 Temic Semiconductors | In Stock | - | Datasheet | - | 250% | TEMIC SEMICONDUCTORS | 1 | 100 °C | -55 °C | SOIC-8 | Obsolete | - | UL RECOGNIZED, MICROPROCESSOR SYSTEM INTERFACE | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | 2500 V | - | 50 nA | 90 V | - | - | - | ||
![]() CNY18V Temic Semiconductors | In Stock | - | Datasheet | - | 60% | TEMIC SEMICONDUCTORS | 1 | 100 °C | -55 °C | TO72-4 | Obsolete | - | HIGH RELIABILITY | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | 500 V | - | - | 32 V | - | - | - | ||
![]() TCMT1020-GS12 Temic Semiconductors | In Stock | - | Datasheet | - | 20% | TEMIC SEMICONDUCTORS | 1 | 100 °C | -55 °C | SOIC-8 | Obsolete | - | UL RECOGNIZED, MICROPROCESSOR SYSTEM INTERFACE | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | 2500 V | - | 50 nA | 90 V | - | - | - | ||
![]() TSOP1738SA1 Temic Semiconductors | In Stock | - | Datasheet | RECTANGULAR | - | TEMIC SEMICONDUCTORS | 1 | 85 °C | -25 °C | 3 PIN | Transferred | REMOTE CONTROL | TTL AND CMOS COMPATIBLE | 8541.40.80.00 | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 11.95 mm | - | 0.005 A | - | - | - | - | YES | - | - | ||
![]() TSOP1837 Temic Semiconductors | In Stock | - | Datasheet | ROUND | - | TEMIC SEMICONDUCTORS | 1 | 85 °C | -25 °C | 3 PIN | Transferred | REMOTE CONTROL | TTL AND CMOS COMPATIBLE, SIDE VIEW | 8541.40.80.00 | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 5 mm | - | 0.005 A | - | - | - | - | YES | - | - | ||
![]() TCMT1021-GS12 Temic Semiconductors | In Stock | - | Datasheet | - | 40% | TEMIC SEMICONDUCTORS | 1 | 100 °C | -55 °C | SOIC-8 | Obsolete | - | UL RECOGNIZED, MICROPROCESSOR SYSTEM INTERFACE | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | 2500 V | - | 50 nA | 90 V | - | - | - | ||
![]() TCMT1030 Temic Semiconductors | In Stock | - | Datasheet | - | 100% | TEMIC SEMICONDUCTORS | 1 | 100 °C | -55 °C | SOIC-8 | Obsolete | - | UL RECOGNIZED, MICROPROCESSOR SYSTEM INTERFACE | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | 2500 V | - | 50 nA | 90 V | - | - | - | ||
![]() S268P Temic Semiconductors | In Stock | - | Datasheet | SQUARE | - | TEMIC SEMICONDUCTORS | - | - | - | DIP-8 | Transferred | - | - | - | 3 | unknown | COMMON CATHODE, 3 ELEMENTS | PIN PHOTODIODE | 2.73 mm | - | - | - | 900 nm | 30 nA | - | YES | 0.047 mA | 60 V | ||
![]() MOC215 Temic Semiconductors | In Stock | - | Datasheet | - | 50% | TEMIC SEMICONDUCTORS | 1 | 100 °C | -55 °C | SOIC-8 | Obsolete | - | UL RECOGNIZED, MICROPROCESSOR SYSTEM INTERFACE | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | 2500 V | - | 50 nA | 90 V | - | - | - | ||
![]() TCMT1022-GS12 Temic Semiconductors | In Stock | - | Datasheet | - | 65% | TEMIC SEMICONDUCTORS | 1 | 100 °C | -55 °C | SOIC-8 | Obsolete | - | UL RECOGNIZED, MICROPROCESSOR SYSTEM INTERFACE | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | 2500 V | - | 50 nA | 90 V | - | - | - | ||
![]() TCMT1033 Temic Semiconductors | In Stock | - | Datasheet | - | 200% | TEMIC SEMICONDUCTORS | 1 | 100 °C | -55 °C | SOIC-8 | Obsolete | - | UL RECOGNIZED, MICROPROCESSOR SYSTEM INTERFACE | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | 2500 V | - | 50 nA | 90 V | - | - | - | ||
![]() TCMT1023-GS12 Temic Semiconductors | In Stock | - | Datasheet | - | 100% | TEMIC SEMICONDUCTORS | 1 | 100 °C | -55 °C | SOIC-8 | Obsolete | - | UL RECOGNIZED, MICROPROCESSOR SYSTEM INTERFACE | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | 2500 V | - | 50 nA | 90 V | - | - | - |


Product
Brand
Articles
Tools