- Color
- Insulation
- Length - Overall
- Length - Pin
- Mfr
- Package
- Product Status
- Series
- Size
- Style
- Type
- Manufacturer
Attribute column
Manufacturer
Greenlee Tempo Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Surface Mount Land Size | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Applications | Capacitance | Technology | Style | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Speed | Current - Reverse Leakage @ Vr | Ripple Current @ Low Frequency | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Size | Insulation | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Height Seated (Max) | Length - Overall | Length - Pin | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 873/13 Greenlee Tempo | In Stock | - | - | - | - | - | - | - | - | - | - | Tempo Communications | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | Two Wire | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two x 13 AWG (2.50mm²) | Insulated | - | - | - | 21.50mm | 13.00mm | - | ||
![]() 873/10 Greenlee Tempo | In Stock | - | - | - | - | - | - | - | - | - | - | Tempo Communications | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | Two Wire | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two x 13 AWG (2.50mm²) | Insulated | - | - | - | 18.50mm | 10.00mm | - | ||
![]() 875/14 Greenlee Tempo | In Stock | - | - | - | - | - | - | - | - | - | - | Tempo Communications | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | Two Wire | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two x 10 AWG (6.00mm²) | Insulated | - | - | - | 26.00mm | 14.00mm | - | ||
![]() 83/30VZ Greenlee Tempo | In Stock | - | - | - | - | - | - | - | - | - | - | Tempo Communications | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | Single Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4/0 AWG (120.00mm²) | Non-Insulated | - | - | - | 30.00mm | - | - | ||
![]() 169/OK Greenlee Tempo | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | -- | -- | 12000 Hrs @ 85°C | - | - | Tempo Communications | Bulk | Obsolete | - | 385V | -40°C ~ 85°C | Bulk | 057 PSM-SI | 1.378 Dia (35.00mm) | ±20% | Active | -- | Single Wire | Orange | Audio | 470µF | - | - | 340 mOhm @ 100Hz | 0.394 (10.00mm) | Polar | 220 mOhms | - | - | 2.29A @ 100Hz | - | - | - | - | 20 AWG (0.50mm²) | Insulated | - | - | 1.850 (47.00mm) | 12.00mm | 6.00mm | -- | ||
![]() 474/12 Greenlee Tempo | In Stock | - | - | Through Hole | TO-257-3 | TO-257 | - | - | - | - | - | Microchip Technology | Bulk | Active | - | - | - | - | - | - | - | - | - | Single Wire | Gray | - | - | Standard | DIN | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 800 mV | - | 1.15 V @ 15 A | -65°C ~ 150°C | 50 V | 15A | 12 AWG (4.00mm²) | Insulated | 300pF @ 5V, 1MHz | 35 ns | - | 20.00mm | 12.00mm | - | ||
![]() 81/30VZ Greenlee Tempo | In Stock | - | - | - | - | - | - | - | - | - | - | Tempo Communications | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | Single Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/0 AWG (70.00mm²) | Non-Insulated | - | - | - | 30.00mm | - | - | ||
![]() 169/6 Greenlee Tempo | In Stock | - | - | - | - | - | - | - | - | - | - | Tempo Communications | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | Single Wire | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG (0.50mm²) | Insulated | - | - | - | 11.00mm | 6.00mm | - | ||
![]() 178/18 Greenlee Tempo | In Stock | - | - | - | - | - | - | - | - | - | - | Tempo Communications | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | Single Wire | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 AWG (25.00mm²) | Insulated | - | - | - | 30.00mm | 17.50mm | - | ||
![]() 177/GRL Greenlee Tempo | In Stock | - | - | - | - | - | - | - | - | - | - | Tempo Communications | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | Single Wire | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 AWG (16.00mm²) | Insulated | - | - | - | 28.20mm | 18.00mm | - | ||
![]() 81/25VZ Greenlee Tempo | In Stock | - | - | - | - | - | - | - | - | - | - | Tempo Communications | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | Single Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/0 AWG (70.00mm²) | Non-Insulated | - | - | - | 25.00mm | - | - | ||
![]() 72/10VZ Greenlee Tempo | In Stock | - | - | - | - | - | - | - | - | - | - | Tempo Communications | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | Single Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG (1.50mm²) | Non-Insulated | - | - | - | 10.00mm | - | - | ||
![]() 85/40VZ Greenlee Tempo | In Stock | - | - | - | - | - | - | - | - | - | - | Tempo Communications | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | Single Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350MCM (185.00mm²) | Non-Insulated | - | - | - | 40.00mm | - | - | ||
![]() 83/34VZ Greenlee Tempo | In Stock | - | - | - | - | - | - | - | - | - | - | Tempo Communications | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | Single Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4/0 AWG (120.00mm²) | Non-Insulated | - | - | - | 34.00mm | - | - | ||
![]() 175/SL Greenlee Tempo | In Stock | - | - | - | - | - | - | - | - | - | - | Tempo Communications | Bulk | Obsolete | Non-Compliant | - | - | - | - | - | - | - | - | Single Wire | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 AWG (6.00mm²) | Insulated | - | - | - | 26.00mm | 18.00mm | - | ||
![]() 79/22VZ Greenlee Tempo | In Stock | - | - | - | - | - | - | - | - | GE | 3N925 | Tempo Communications | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | Single Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 AWG (35.00mm²) | Non-Insulated | - | - | - | 22.00mm | - | - | ||
![]() 83/32VZ Greenlee Tempo | In Stock | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-017A-2+B058+K465+L512 | Tempo Communications | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | Single Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4/0 AWG (120.00mm²) | Non-Insulated | - | - | - | 32.00mm | - | - | ||
![]() 75/15VZ Greenlee Tempo | In Stock | - | - | - | - | - | - | - | - | - | - | Tempo Communications | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | Single Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 AWG (6.00mm²) | Non-Insulated | - | - | - | 15.00mm | - | - | ||
![]() 174/18 Greenlee Tempo | In Stock | - | - | - | - | - | - | - | - | - | - | Tempo Communications | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | Single Wire | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 AWG (4.00mm²) | Insulated | - | - | - | 25.50mm | 17.50mm | - | ||
![]() 74/15VZ Greenlee Tempo | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | Active | - | - | - | - | * | - | - | - | - | Single Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 AWG (4.00mm²) | Non-Insulated | - | - | - | 15.00mm | - | - |