- Base Product Number
- Mfr
- Package
- Product Status
- Series
- Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Features
- Height Seated (Max)
Attribute column
Manufacturer
Greenlee Tempo Personal Protective Equipment (PPE)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Base Product Number | Lead Free Status / RoHS Status | Mfr | Package | Product Status | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Base Part Number | Function | Number of Outputs | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Failure Rate | Lead Spacing | Output Configuration | Current - Output | Voltage - Output (Min/Fixed) | Topology | Frequency - Switching | Synchronous Rectifier | Voltage - Output (Max) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 01761-01XL Greenlee Tempo | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-MSOP | - | 01761 | - | Tempo Communications | Bag | Obsolete | - | -40°C ~ 85°C (TA) | Tube | -- | - | - | Active | - | - | - | - | Safety Vest | - | - | - | - | - | EL7535 | Step-Down | 1 | 6V | Adjustable | 2.5V | - | - | Positive | 350mA | 0.8V | Buck | 1.4MHz | Yes | 5.5V | - | - | - | ||
![]() 01761-03XL Greenlee Tempo | In Stock | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | 01761 | -- | Tempo Communications | Bag | Obsolete | 370V | -40°C ~ 100°C | Bulk | MAB | 1.673 L x 0.866 W (42.50mm x 22.00mm) | ±10% | Active | -- | - | PC Pins | - | Safety Vest | - | - | Motor Run | - | 12µF | - | - | - | - | - | - | - | 1.476 (37.50mm) | - | - | - | - | - | - | - | -- | 1.181 (30.00mm) | -- | ||
![]() 01761-03M Greenlee Tempo | In Stock | - | - | - | Axial | Axial | - | 01761 | - | Tempo Communications | Bag | Obsolete | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | - | 2 | - | ±100ppm/°C | Safety Vest | 20 kOhms | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant | -- | - | ||
![]() 01762-01S Greenlee Tempo | In Stock | - | - | - | - | - | - | 01762 | - | Tempo Communications | Bag | Obsolete | - | - | - | - | - | - | - | - | - | - | - | Safety Glasses | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |