- Base Product Number
- Features
- Length - Blade
- Length - Overall
- Mfr
- Package
- Product Status
- Series
- Size
- Tip Type
- Tool Type
- Weight
Attribute column
Manufacturer
Greenlee Tempo Screw and Nut Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Weight | Base Product Number | Mfr | Mounting | Package | Product Status | Supplier Package | Switching Regulator | Tip Type | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Pin Count | Number of Outputs | Output Voltage | Failure Rate | Output Current | Output Power | Size | Tool Type | Features | Input Voltage | Height Seated (Max) | Length - Overall | Length - Blade | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0157-17I Greenlee Tempo | In Stock | - | - | - | - | - | 0157-17 | Tempo Communications | - | Bulk | Obsolete | - | - | Phillips | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #1 | Screwdriver | Black Tip, Ergonomic, Insulated to 1000V | - | - | 7.13 (181.0mm) | 3.13 (79.5mm) | - | ||
![]() 0253-11NH-6 Greenlee Tempo | In Stock | - | - | - | - | 0.29 lb (131.54 g) | 0253-11 | Tempo Communications | - | Bulk | Obsolete | - | - | Hex Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/16 | Nut Driver | Chrome Finish, Hollow Shaft, Nut Holding, Soft Grip | - | - | 10.30 (262.0mm) | 6.00 (152.4mm) | - | ||
![]() 0257-17I Greenlee Tempo | In Stock | - | - | - | - | - | 0257-17 | Tempo Communications | - | Bulk | Obsolete | - | - | Hex Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/2 | Nut Driver | Ergonomic, Insulated to 1000V, Nut Holding | - | - | 9.25 (235.0mm) | 5.00 (127.0mm) | - | ||
![]() 0253-15NH-6 Greenlee Tempo | In Stock | - | - | - | - | 0.33 lb (149.69 g) | 0253-15 | Tempo Communications | Through Hole | Bulk | Obsolete | PDIP | No | Hex Socket | -40 to 85 °C | - | - | - | - | - | Step Down | - | - | - | 7 | 1 | 5 V | - | 1.2 A | 6 W | 3/8 | Nut Driver | Chrome Finish, Hollow Shaft, Nut Holding, Soft Grip | 48 V | - | 10.30 (262.0mm) | 6.00 (152.4mm) | - | ||
![]() 0253-16NH-6 Greenlee Tempo | In Stock | - | - | - | - | 0.33 lb (149.69 g) | 0253-16 | Tempo Communications | - | Bulk | Obsolete | - | - | Hex Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7/16 | Nut Driver | Chrome Finish, Hollow Shaft, Nut Holding, Soft Grip | - | - | 10.30 (262.0mm) | 6.00 (152.4mm) | - | ||
![]() 0253-12NH-6 Greenlee Tempo | In Stock | - | - | - | - | 0.29 lb (131.54 g) | 0253-12 | Tempo Communications | - | Bulk | Obsolete | - | - | Hex Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4 | Nut Driver | Chrome Finish, Hollow Shaft, Nut Holding, Soft Grip | - | - | 10.30 (262.0mm) | 6.00 (152.4mm) | - | ||
![]() 0257-13I Greenlee Tempo | In Stock | - | - | - | - | - | 0257-13 | Tempo Communications | - | Bulk | Obsolete | - | - | Hex Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/16 | Nut Driver | Ergonomic, Insulated to 1000V, Nut Holding | - | - | 9.00 (228.6mm) | 5.00 (127.0mm) | - | ||
![]() 0353-33C Greenlee Tempo | In Stock | - | - | - | - | 0.11 lb (49.9 g) | 0353-33 | Tempo Communications | - | Bulk | Obsolete | - | - | Square | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #2 | Screwdriver | Chrome Finish, Recessed Tip, Soft Grip, Stubby Handle | - | - | 3.00 (76.0mm) | 1.50 (38.1mm) | - | ||
![]() 0257-11I Greenlee Tempo | In Stock | - | - | 0805 (2012 Metric) | 0805 | - | RS73G2ART | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | Active | - | - | Hex Socket | -55°C ~ 155°C | RS73-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | ±50ppm/°C | - | 536 Ohms | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | 3/16 | Nut Driver | Automotive AEC-Q200 | - | 0.023 (0.60mm) | 9.25 (235.0mm) | 5.00 (127.0mm) | AEC-Q200 | ||
![]() 0253-37C Greenlee Tempo | In Stock | - | - | - | - | 0.2 lb (90.72 g) | 0253-37 | Tempo Communications | - | Bulk | Obsolete | - | - | Hex Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | Nut Driver | Chrome Finish, Hollow Shaft, Soft Grip | - | - | 7.32 (186.0mm) | 2.95 (75.0mm) | - | ||
![]() 0353-33-INS Greenlee Tempo | In Stock | - | - | - | - | - | 0353-33 | Tempo Communications | - | Bulk | Obsolete | - | - | Square | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #2 | Screwdriver | Black Tip, Ergonomic, Insulated to 1000V | - | - | - | 6.00 (152.4mm) | - | ||
![]() 0253-17NH-6 Greenlee Tempo | In Stock | - | - | - | - | 0.38 lb (172.37 g) | 0253-17 | Tempo Communications | - | Bulk | Obsolete | - | - | Hex Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/2 | Nut Driver | Chrome Finish, Hollow Shaft, Nut Holding, Soft Grip | - | - | 10.30 (262.0mm) | 6.00 (152.4mm) | - |