- Cable Types
- Connector Type
- Length
- Style
- Shielding
- Part Status
- Usage
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Series
- Mfr
Attribute column
Manufacturer
Tensility International Corporation Barrel - Power Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Material | Automotive | Base Product Number | Cable Length (m) | Cable Style | Cable Types | Connector Orientation | Contact Materials | Current - Average Rectified (Io) (per Diode) | ECCN (US) | EU RoHS | HTS | Jacket Material | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating (VDC) | Mfr | Mounting | Package | PPAP | Product Status | RoHS | SVHC | SVHC Exceeds Threshold | Version | Series | Part Status | Connector Type | Type | Gender | Technology | Shielding | Style | Number of Contacts | Note | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Jacket Color | Usage | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Wire Size (AWG) | Connector Type A | Connector Type B | Diode Configuration | Bundle Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10-03931 Tensility International Corporation | 421 |
| - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | Tensility International Corp | - | Bulk | - | Active | - | - | - | - | - | - | 2.5mm ID, 5.5mm OD | - | - | - | Shielded | Jack to Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.0 (1.83m) | ||
![]() 053-0488R (CA-2223) Tensility International Corporation | In Stock | - | - | - | - | - | - | - | Unknown | - | 1.83 | Flat | - | Straight | - | - | EAR99 | Compliant with Exemption | 8544.42.90.90 | Polyvinyl Chloride | - | - | 4.6 | - | - | - | - | Unknown | - | - | Yes | Yes | - | - | Active | - | - | PL | - | - | - | 2 | - | - | - | - | Black | - | - | - | 18 | DC Power Plug | Not Included | - | - | - | ||
![]() 10-03936 Tensility International Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | Tensility International Corp | - | Bulk | - | Active | - | - | - | - | - | - | 2.1mm ID, 5.5mm OD | - | - | - | Shielded | Jack to Plug, Right Angle | - | - | - | - | - | - | Adapter, Extension | - | - | - | - | - | - | - | 3.00 (915.00mm) | ||
![]() 10-03916 Tensility International Corporation | 20 |
| - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | Tensility International Corp | - | Bulk | - | Active | - | - | - | - | - | - | 2.1mm ID, 5.5mm OD | - | - | - | Shielded | Plug, Right Angle to Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00 (915.00mm) | ||
![]() 10-03935 Tensility International Corporation | 129 |
| - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | Tensility International Corp | - | Bulk | - | Active | - | - | - | - | - | - | 2.5mm ID, 5.5mm OD | - | - | - | Shielded | Jack to Plug | - | - | - | - | - | - | Adapter, Extension | - | - | - | - | - | - | - | 6.0 (1.83m) | ||
![]() 053-0386R (CA-2218) Tensility International Corporation | In Stock | - | - | Nickel | - | - | - | - | Unknown | - | 0.915 | Flat | - | Straight to Right Angle | Brass | - | EAR99 | Compliant with Exemption | - | Polyvinyl Chloride | - | 80 | 4.4 | - | - | - | - | Unknown | - | - | Yes | Yes | - | - | Active | - | - | PL-RCP | - | - | - | 2 to 2 | - | - | - | - | Black | - | - | - | 18 | DC Power Plug | DC Power Jack | - | - | - | ||
![]() 053-0195R (CA-2196) Tensility International Corporation | In Stock | - | - | - | - | - | - | - | Unknown | - | 1.83 | Flat | - | Right Angle | - | - | EAR99 | Compliant with Exemption | 8544.42.90.90 | Polyvinyl Chloride | - | 80 | 3.6 | - | - | - | - | Unknown | - | - | Yes | Yes | - | - | Active | - | - | PL | - | - | - | 2 | - | - | - | - | Black | - | - | - | 24 | DC Power Plug | Not Included | - | - | - | ||
![]() 10-03920 Tensility International Corporation | 112 |
| - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | Tensility International Corp | - | Bulk | - | Active | - | - | - | - | - | - | 2.1mm ID, 5.5mm OD | - | - | - | Shielded | Plug to Plug | - | - | - | - | - | - | Adapter, Extension | - | - | - | - | - | - | - | 3.00 (915.00mm) | ||
![]() 10-03915 Tensility International Corporation | 259 |
| - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | Tensility International Corp | - | Bulk | - | Active | - | - | - | - | - | - | 2.5mm ID, 5.5mm OD | - | - | - | Shielded | Plug to Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.0 (1.83m) | ||
![]() 10-05156 Tensility International Corporation | 413 |
| - | - | Through Hole | TO-220-3 | TO-220AB | - | - | MBR1010 | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | Micro Commercial Co | - | Bulk | - | Active | - | - | - | - | - | - | 2.1mm ID, 5.5mm OD | - | - | Schottky | Unshielded | Jack to Wire Leads | - | - | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 100 V | 800 mV @ 5 A | - | Panel Mount, IP67 | -55°C ~ 175°C | 100 V | - | - | - | 1 Pair Common Cathode | - | 1.00 (305.00mm) | ||
![]() 10-03609 Tensility International Corporation | 21 |
| - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | Tensility International Corp | - | Bulk | - | Active | - | - | - | - | - | - | 2.1mm ID, 5.5mm OD | - | - | - | Unshielded | Jack to Wire Leads | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | 1.00 (305.00mm) | ||
![]() 10-03640 Tensility International Corporation | 44 |
| - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | Tensility International Corp | - | Bulk | - | Active | - | - | - | - | - | - | 2.5mm ID, 5.5mm OD | - | - | - | Unshielded | Jack to Ferrules (2) | - | - | - | - | - | - | Adapter, Extension | - | - | - | - | - | - | - | 6.0 (1.83m) | ||
![]() 10-03637 Tensility International Corporation | 308 |
| - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | Tensility International Corp | - | Bulk | - | Active | - | - | - | - | - | - | 2.5mm ID, 5.5mm OD | - | - | - | Unshielded | Plug, Right Angle to Ferrules (2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.0 (1.83m) | ||
![]() 10-03641 Tensility International Corporation | 46 |
| - | - | - | - | - | Steel | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | Tensility International Corp | Screw | Bulk | - | Active | Yes | - | - | U-clamp | - | - | 2.1mm ID, 5.5mm OD | Cable Clamp | - | - | Unshielded | Jack to Ferrules (2) | - | - | - | - | - | - | Adapter, Extension | - | - | - | - | - | - | 22,2mm | 6.0 (1.83m) | ||
![]() 10-03866 Tensility International Corporation | 640 |
| - | - | - | - | - | - | - | DL60R20 | - | - | Flat | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Deutsch Connectors | - | Bag | - | Active | - | - | - | - | * | - | 1.35mm ID, 3.5mm OD | - | - | - | Unshielded | Jack to Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.00 (305.00mm) | ||
![]() 10-05158 Tensility International Corporation | 466 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tensility International Corp | - | Bag | - | Active | - | - | - | - | - | - | 2.1mm ID, 5.5mm OD | - | - | - | Unshielded | Jack to Wire Leads | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | 1.00 (305.00mm) | ||
![]() 053-0380R (CA-2212) Tensility International Corporation | 212 |
| - | Nickel | - | - | - | - | Unknown | - | 1.83 | Flat | - | Straight to Right Angle | Brass | - | EAR99 | Compliant with Exemption | 8544.42.90.90 | Polyvinyl Chloride | 3 | 80 | 4.4 | 36 | - | - | - | Unknown | - | - | Yes | Yes | - | - | Active | - | - | PL-RCP | - | - | - | 2 to 2 | - | - | - | - | Black | - | - | - | 18 | DC Power Plug | DC Power Jack | - | - | - | ||
![]() 053-0382R (CA-2214) Tensility International Corporation | In Stock | - | - | Nickel | - | - | - | - | Unknown | - | 1.83 | Flat | - | Straight to Right Angle | Brass | - | EAR99 | Compliant with Exemption | - | Polyvinyl Chloride | - | 80 | 3.6 | - | - | - | - | Unknown | - | - | Yes | Yes | - | - | Active | - | - | PL-RCP | - | - | - | 2 to 2 | - | - | - | - | Black | - | - | - | 24 | DC Power Plug | DC Power Jack | - | - | - | ||
![]() 053-0384R (CA-2216) Tensility International Corporation | In Stock | - | - | Nickel | - | - | - | - | Unknown | - | 0.915 | Flat | - | Straight to Straight | Brass | - | EAR99 | Compliant with Exemption | - | Polyvinyl Chloride | 3 | 80 | 4.4 | 36 | - | - | - | Unknown | - | - | Yes | Yes | - | - | Active | - | - | PL-RCP | - | - | - | 2 to 2 | - | - | - | - | Black | - | - | - | 18 | DC Power Plug | DC Power Jack | - | - | - | ||
![]() 053-0188R (CA-2189) Tensility International Corporation | In Stock | - | - | Nickel | - | - | - | - | Unknown | - | 1.83 | Flat | - | Right Angle | Brass | - | EAR99 | Compliant with Exemption | 8544.42.90.90 | Polyvinyl Chloride | - | 80 | 3.6 | - | - | - | - | Unknown | - | - | Yes | Yes | - | - | Active | - | - | PL | - | - | - | 2 | - | - | - | - | Black | - | - | - | 24 | DC Power Plug | Not Included | - | - | - |