- Cable Types
- Coil Diameter
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Material
- Jacket Color
- Length
- Length - Coil Extended
- Length - Coil Retracted
- Moisture Sensitivity Level (MSL)
- Number of Conductors
Attribute column
Manufacturer
Tensility International Corporation Modular - Flat Cable
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Shielding | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Coil Diameter | Length | Length - Coil Extended | Length - Coil Retracted | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 31-00094 Tensility International Corp | 31 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 7 | 20 AWG | 300V | Black | 41/0.005 | 1.079 (27.40mm) | 7.3' 2.23m | 6' 1.83m | 2.07' 0.63m | ROHS3 Compliant | ||
![]() 31-00153 Tensility International Corp | 31 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 10 | 24 AWG | 300V | Black | 26/0.0039 | 1.079 (27.40mm) | 3.7' 1.12m | 3' 0.92m | 1.02' 0.31m | ROHS3 Compliant | ||
![]() 31-00078 Tensility International Corp | 15 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 6 | 22 AWG | 300V | Black | 26/0.005 | 0.906 (23.00mm) | 3.7' 1.12m | 3' 0.92m | 1.12' 0.34m | ROHS3 Compliant | ||
![]() 31-00100 Tensility International Corp | 31 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 7 | 24 AWG | 300V | Black | 26/0.0039 | 0.858 (21.80mm) | 7.3' 2.23m | 6' 1.83m | 2.09' 0.64m | ROHS3 Compliant | ||
![]() 31-00097 Tensility International Corp | 15 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 7 | 22 AWG | 300V | Black | 26/0.005 | 0.906 (23.00mm) | 7.3' 2.23m | 6' 1.83m | 2.23' 0.68m | ROHS3 Compliant | ||
![]() 31-00069 Tensility International Corp | 31 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 5 | 28 AWG | 300V | Black | 19/0.0031 | 0.709 (18.00mm) | 3.7' 1.12m | 3' 0.92m | 1.04' 0.32m | ROHS3 Compliant | ||
![]() 31-00114 Tensility International Corp | 31 | - | Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 8 | 22 AWG | 300V | Black | 26/0.005 | 1.063 (27.00mm) | 3.7' 1.12m | 3' 0.92m | 1.00' 0.30m | ROHS3 Compliant | ||
![]() 31-00061 Tensility International Corp | 15 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 5 | 22 AWG | 300V | Black | 26/0.005 | 0.874 (22.20mm) | 7.3' 2.23m | 6' 1.83m | 2.15' 0.65m | ROHS3 Compliant | ||
![]() 31-00108 Tensility International Corp | 31 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 8 | 18 AWG | 300V | Black | 65/0.005 | 1.197 (30.40mm) | 3.7' 1.12m | 3' 0.92m | 1.17' 0.36m | ROHS3 Compliant | ||
![]() 31-00126 Tensility International Corp | 15 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 9 | 18 AWG | 300V | Black | 65/0.005 | 1.496 (38.00mm) | 3.7' 1.12m | 3' 0.92m | 1.00' 0.30m | ROHS3 Compliant | ||
![]() 31-00001 Tensility International Corp | 31 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 2 | 18 AWG | 300V | Black | 65/0.0051 | 0.890 (22.60mm) | 7.3' 2.23m | 6' 1.83m | 2.19' 0.67m | ROHS3 Compliant | ||
![]() 31-00073 Tensility International Corp | 31 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 6 | 18 AWG | 300V | Black | 65/0.005 | 1.142 (29.00mm) | 7.3' 2.23m | 6' 1.83m | 2.19' 0.67m | ROHS3 Compliant | ||
![]() 31-00145 Tensility International Corp | 31 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 10 | 18 AWG | 300V | Black | 65/0.005 | 1.551 (39.40mm) | 7.3' 2.23m | 6' 1.83m | 2.07' 0.63m | ROHS3 Compliant | ||
![]() 31-00042 Tensility International Corp | 590 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 4 | 22 AWG | 300V | Black | 26/0.005 | 0.850 (21.60mm) | 3.7' 1.12m | 3' 0.92m | 1.02' 0.31m | ROHS3 Compliant | ||
![]() 31-00051 Tensility International Corp | 367 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 4 | 28 AWG | 300V | Black | 19/0.0031 | 0.646 (16.40mm) | 3.7' 1.12m | 3' 0.92m | 1.08' 0.33m | ROHS3 Compliant | ||
![]() 31-00025 Tensility International Corp | 261 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 3 | 22 AWG | 300V | Black | 26/0.005 | 0.740 (18.80mm) | 7.3' 2.23m | 6' 1.83m | 2.23' 0.68m | ROHS3 Compliant | ||
![]() 31-00102 Tensility International Corp | 24 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 7 | 26 AWG | 300V | Black | 19/0.0039 | 0.843 (21.40mm) | 3.7' 1.12m | 3' 0.92m | 1.02' 0.31m | ROHS3 Compliant | ||
![]() 31-00063 Tensility International Corp | 31 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 5 | 24 AWG | 300V | Black | 26/0.0039 | 0.835 (21.20mm) | 3.7' 1.12m | 3' 0.92m | 1.00' 0.30m | ROHS3 Compliant | ||
![]() 31-00141 Tensility International Corp | 31 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 9 | 28 AWG | 300V | Black | 19/0.0031 | 0.843 (21.40mm) | 3.7' 1.12m | 3' 0.92m | 0.43' 0.13m | ROHS3 Compliant | ||
![]() 31-00099 Tensility International Corp | 15 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 7 | 24 AWG | 300V | Black | 26/0.0039 | 0.858 (21.80mm) | 3.7' 1.12m | 3' 0.92m | 1.04' 0.32m | ROHS3 Compliant |