- Cable Types
- Coil Diameter
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Material
- Jacket Color
- Length
- Length - Coil Extended
- Length - Coil Retracted
- Moisture Sensitivity Level (MSL)
- Number of Conductors
Attribute column
Manufacturer
Tensility International Corporation Modular - Flat Cable
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Shielding | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Coil Diameter | Length | Length - Coil Extended | Length - Coil Retracted | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 31-00028 Tensility International Corp | 31 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 3 | 24 AWG | 300V | Black | 26/0.0039 | 0.709 (18.00mm) | 7.3' 2.23m | 6' 1.83m | 2.09' 0.64m | ROHS3 Compliant | ||
![]() 31-00007 Tensility International Corp | 15 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 2 | 22 AWG | 300V | Black | 26/0.005 | 0.724 (18.40mm) | 7.3' 2.23m | 6' 1.83m | 2.18' 0.66m | ROHS3 Compliant | ||
![]() 31-00121 Tensility International Corp | 15 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 8 | 26 AWG | 300V | Black | 19/0.0039 | 0.858 (21.80mm) | 7.3' 2.23m | 6' 1.83m | 2.09' 0.64m | ROHS3 Compliant | ||
![]() 31-00079 Tensility International Corp | 31 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 6 | 22 AWG | 300V | Black | 26/0.005 | 0.906 (23.00mm) | 7.3' 2.23m | 6' 1.83m | 2.23' 0.68m | ROHS3 Compliant | ||
![]() 31-00109 Tensility International Corp | 40 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 8 | 18 AWG | 300V | Black | 65/0.005 | 1.197 (30.40mm) | 7.3' 2.23m | 6' 1.83m | 2.33' 0.71m | ROHS3 Compliant | ||
![]() 31-00091 Tensility International Corp | 31 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 7 | 18 AWG | 300V | Black | 65/0.005 | 1.157 (29.40mm) | 7.3' 2.23m | 6' 1.83m | 2.27' 0.69m | ROHS3 Compliant | ||
![]() 31-00030 Tensility International Corp | 15 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 3 | 26 AWG | 300V | Black | 19/0.0039 | 0.653 (16.60mm) | 3.7' 1.12m | 3' 0.92m | 1.11' 0.34m | ROHS3 Compliant | ||
![]() 31-00009 Tensility International Corp | 31 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 2 | 24 AWG | 300V | Black | 26/0.0039 | 0.653 (16.60mm) | 3.7' 1.12m | 3' 0.92m | 1.11' 0.34m | ROHS3 Compliant | ||
![]() 31-00010 Tensility International Corp | 24 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 2 | 24 AWG | 300V | Black | 26/0.0039 | 0.653 (16.60mm) | 7.3' 2.23m | 6' 1.83m | 2.23' 0.68m | ROHS3 Compliant | ||
![]() 31-00066 Tensility International Corp | 15 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 5 | 26 AWG | 300V | Black | 19/0.0039 | 0.732 (18.60mm) | 3.7' 1.12m | 3' 0.92m | 1.12' 0.34m | ROHS3 Compliant | ||
![]() 31-00021 Tensility International Corp | 31 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 3 | 20 AWG | 300V | Black | 41/0.005 | 0.858 (21.80mm) | 3.7' 1.12m | 3' 0.92m | 1.04' 0.32m | ROHS3 Compliant | ||
![]() 31-00060 Tensility International Corp | 15 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 5 | 22 AWG | 300V | Black | 26/0.005 | 0.874 (22.20mm) | 3.7' 1.12m | 3' 0.92m | 1.08' 0.33m | ROHS3 Compliant | ||
![]() 31-00046 Tensility International Corp | 40 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 4 | 24 AWG | 300V | Black | 26/0.0039 | 0.732 (18.60mm) | 7.3' 2.23m | 6' 1.83m | 2.19' 0.67m | ROHS3 Compliant | ||
![]() 31-00106 Tensility International Corp | 15 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 7 | 28 AWG | 300V | Black | 19/0.0031 | 0.732 (18.60mm) | 7.3' 2.23m | 6' 1.83m | 2.19' 0.67m | ROHS3 Compliant | ||
![]() 31-00157 Tensility International Corp | 15 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 10 | 26 AWG | 300V | Black | 19/0.0039 | 0.921 (23.40mm) | 7.3' 2.23m | 6' 1.83m | 2.30' 0.70m | ROHS3 Compliant | ||
![]() 31-00054 Tensility International Corp | 31 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 5 | 18 AWG | 300V | Black | 65/0.005 | 1.102 (28.00mm) | 3.7' 1.12m | 3' 0.92m | 1.04' 0.32m | ROHS3 Compliant | ||
![]() 31-00142 Tensility International Corp | 31 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 9 | 28 AWG | 300V | Black | 19/0.0031 | 0.843 (21.40mm) | 7.3' 2.23m | 6' 1.83m | 2.03' 0.62m | ROHS3 Compliant | ||
![]() 31-00136 Tensility International Corp | 31 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 9 | 24 AWG | 300V | Black | 26/0.0039 | 0.921 (23.40mm) | 7.3' 2.23m | 6' 1.83m | 2.30' 0.70m | ROHS3 Compliant | ||
![]() 31-00093 Tensility International Corp | 31 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 7 | 20 AWG | 300V | Black | 41/0.005 | 1.079 (27.40mm) | 3.7' 1.12m | 3' 0.92m | 1.02' 0.31m | ROHS3 Compliant | ||
![]() 31-00006 Tensility International Corp | 24 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Coil | Bulk | Active | 1 (Unlimited) | Shielded | 2 | 22 AWG | 300V | Black | 26/0.005 | 0.724 (18.40mm) | 3.7' 1.12m | 3' 0.92m | 1.08' 0.33m | ROHS3 Compliant |