- Cable Types
- Conductor Insulation
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Number of Conductors
Attribute column
Manufacturer
Tensility International Corporation Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Conductor Material | Jacket (Insulation) Material | Shield Material | Approvals | Cable Types | Case Size | Case Style | Connections | Insulation Materials | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Range | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Voltage - Supply | Frequency | Frequency Stability | Output | Number of Conductors | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Wire Gauge | Note | Voltage | Max Supply Voltage | Cable Length | Max Supply Current | Wire/Cable Gauge | Spread Spectrum Bandwidth | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Bandwidth | Conductor Insulation | Power Supply Rejection Ratio (PSRR) | Shield Type | Shield Coverage | Absolute Pull Range (APR) | Max Pressure | Capacity | Number of Cores | Number of Strands | Features | Spool Size | Height | Height Seated (Max) | Length | Jacket (Insulation) Thickness | Radiation Hardening | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-02426 Tensility International Corporation | 59 |
| - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | Tensility International Corp | Bulk | Active | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 18 AWG | - | 300 V | - | - | - | - | - | Black | 65/36 | - | 0.205 (5.21mm) | - | Fluorinated Ethylene-Propylene (FEP) | - | Spiral | 100% | - | - | - | - | - | - | 502.0 (153.0m) | - | - | 98.43 (30.00m) | 0.0236 (0.600mm) | - | UL Style 21296 | ||
![]() 30-02436 Tensility International Corporation | 982 |
| - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | Tensility International Corp | Spool | Active | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | 22 AWG | - | 300 V | - | - | - | - | - | Black | 26/36 | - | 0.177 (4.50mm) | - | Fluorinated Ethylene-Propylene (FEP) | - | Spiral | 100% | - | - | - | - | - | - | 502.0 (153.0m) | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | - | UL Style 21296 | ||
![]() 30-02855 Tensility International Corporation | 52 |
| - | - | - | - | Copper, Bare | Polyethylene (XLPE), Irradiated; Low Smoke Zero Halogen (LSZH) | - | - | Multi-Conductor | - | - | - | - | - | - | Tensility International Corp | Bulk | Active | - | - | - | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 16 AWG | - | 300 V | - | - | - | - | - | Black, Red | 26/0.0100 | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | - | - | 502.0 (153.0m) | - | - | 98.43 (30.00m) | 0.0193 (0.490mm) | - | UL Style 4384 | ||
![]() 30-02457 Tensility International Corporation | 15 |
| - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | Tensility International Corp | Spool | Active | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | 32 AWG | - | 300 V | - | - | - | - | - | Black | 7/40 | - | 0.130 (3.30mm) | - | Fluorinated Ethylene-Propylene (FEP) | - | Spiral | 100% | - | - | - | - | - | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | - | UL Style 21296 | ||
![]() 30-02419 Tensility International Corporation | 1547 |
| - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | Tensility International Corp | Bulk | Active | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 20 AWG | - | 300 V | - | - | - | - | - | Black | 41/36 | - | 0.169 (4.29mm) | - | Fluorinated Ethylene-Propylene (FEP) | - | Spiral | 100% | - | - | - | - | - | - | 502.0 (153.0m) | - | - | 3.28 (1.00m) | 0.0236 (0.600mm) | - | UL Style 21296 | ||
![]() 30-02473 Tensility International Corporation | 43 |
| - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | Tensility International Corp | Spool | Active | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | 32 AWG | - | 300 V | - | - | - | - | - | Black | 7/40 | - | 0.142 (3.61mm) | - | Fluorinated Ethylene-Propylene (FEP) | - | Spiral | 100% | - | - | - | - | - | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | - | UL Style 21296 | ||
![]() 30-02438 Tensility International Corporation | 43 |
| - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | Tensility International Corp | Spool | Active | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | 26 AWG | - | 300 V | - | - | - | - | - | Black | 19/38 | - | 0.150 (3.81mm) | - | Fluorinated Ethylene-Propylene (FEP) | - | Spiral | 100% | - | - | - | - | - | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | - | UL Style 21296 | ||
![]() 30-02477 Tensility International Corporation | 27 |
| - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | Multi-Conductor | 2.5 | Lower Mount | 1/4 NPT | - | US Gauge | 165300 | Tensility International Corp | Bulk | Active | 0-200 psi | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | 24 AWG | - | 300 V | - | - | - | - | - | Black | 26/38 | - | 0.209 (5.31mm) | - | Fluorinated Ethylene-Propylene (FEP) | - | Spiral | 100% | - | - | - | - | - | - | 502.0 (153.0m) | - | - | 3.28 (1.00m) | 0.0236 (0.600mm) | - | UL Style 21296 | ||
![]() 30-02858 Tensility International Corporation | 27 |
| - | - | Surface Mount | 6-SMD, No Lead | Copper, Bare | Polyethylene (XLPE), Irradiated; Low Smoke Zero Halogen (LSZH) | - | - | Multi-Conductor | - | - | - | - | - | - | SiTime | Strip | Active | - | - | - | -20°C ~ 70°C | - | SiT3807 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | VCXO | - | - | - | - | - | - | 2.5V | 25 MHz | ±50ppm | LVCMOS | 2 | Enable/Disable | MEMS | 33mA | - | 22 AWG | - | 300 V | - | - | - | - | - | Black, Red | 17/0.0063 | - | 0.126 (3.20mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | 502.0 (153.0m) | 0.0157 (0.400mm) | - | - | ||
![]() 30-02428 Tensility International Corporation | 842 |
| - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | Honeywell | - | Tensility International Corp | Bulk | Active | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 22 AWG | - | 300 V | - | - | - | - | - | Black | 26/36 | - | 0.165 (4.19mm) | - | Fluorinated Ethylene-Propylene (FEP) | - | Spiral | 100% | - | 230 psi | 8.4 Cv | - | - | - | 502.0 (153.0m) | - | - | 98.43 (30.00m) | 0.0236 (0.600mm) | - | UL Style 21296 | ||
![]() 30-02453 Tensility International Corporation | 42 |
| - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | Tensility International Corp | Spool | Active | - | Non-Compliant | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | 24 AWG | - | 300 V | - | 152 mm | - | - | - | Black | 26/38 | - | 0.173 (4.39mm) | - | Fluorinated Ethylene-Propylene (FEP) | - | Spiral | 100% | - | - | - | - | - | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | - | UL Style 21296 | ||
![]() 30-02849 Tensility International Corporation | 17 |
| - | - | - | - | Copper, Bare | Polyethylene (XLPE), Irradiated; Low Smoke Zero Halogen (LSZH) | - | - | Multi-Conductor | - | - | - | - | - | - | Tensility International Corp | Bulk | Active | - | - | - | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 14 AWG | - | 300 V | - | - | - | - | - | Black | 41/0.0100 | - | 0.236 (5.99mm) | - | - | - | - | - | - | - | - | - | - | - | 502.0 (153.0m) | - | - | 3.28 (1.00m) | 0.0209 (0.530mm) | - | UL Style 4384 | ||
![]() 30-02413 Tensility International Corporation | 1866 |
| - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | Tensility International Corp | Bulk | Active | - | Non-Compliant | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 24 AWG | - | 300 V | - | - | - | - | - | Black | 26/38 | - | 0.138 (3.50mm) | - | Fluorinated Ethylene-Propylene (FEP) | - | Spiral | 100% | - | - | - | - | - | - | 502.0 (153.0m) | - | - | 16.40 (5.00m) | 0.0236 (0.600mm) | - | UL Style 21296 | ||
![]() 30-02850 Tensility International Corporation | 2019 |
| - | - | - | - | Copper, Bare | Polyethylene (XLPE), Irradiated; Low Smoke Zero Halogen (LSZH) | - | - | Multi-Conductor | - | - | - | - | - | - | Tensility International Corp | Bulk | Active | - | Non-Compliant | - | 105°C | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | 2 | - | - | - | - | 26 AWG | - | 300 V | - | - | - | - | - | Black | 7/0.0063 | - | 0.102 (2.59mm) | - | - | - | - | - | - | - | - | - | - | - | 502.0 (153.0m) | - | - | 16.40 (5.00m) | 0.0146 (0.370mm) | - | UL Style 4384 | ||
![]() 30-01496 Tensility International Corporation | 2985 |
| - | Cable | - | - | Copper | Polyphenylene Ether, Modified (mPPE) | Aluminum | CE, CSA, UL | Multi-Conductor | - | - | - | Nylon | - | - | Tensility International Corp | Bulk | Active | - | Compliant | 600 V | -40°C ~ 105°C | - | - | - | - | - | - | - | 90 °C | -20 °C | - | - | - | - | - | - | - | 5 | - | - | - | - | 32 AWG | - | 600 V | - | - | - | 16 AWG | - | Black | 7/0.0031 | - | 0.150 (3.81mm) | - | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | - | - | - | 12 | 65 | Drain Wire | - | - | - | 30.48 m | 0.0283 (0.720mm) | - | UL Style 21509 | ||
![]() 30-01454 Tensility International Corporation | 68 |
| - | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | Multi-Conductor | - | - | - | - | - | - | Tensility International Corp | Bulk | Active | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | 22 AWG | - | 600 V | - | - | - | - | - | Black | 17/0.0063 | - | 0.205 (5.21mm) | - | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | - | - | - | - | - | Drain Wire | - | - | - | 502.0 (153.0m) | 0.0311 (0.790mm) | - | UL Style 21509 | ||
![]() 30-01544 Tensility International Corporation | 2156 |
| - | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | Multi-Conductor | - | - | - | - | - | - | Tensility International Corp | Bulk | Active | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | 32 AWG | - | 600 V | - | - | - | - | - | Black | 7/0.0031 | - | 0.177 (4.50mm) | - | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | - | - | - | - | - | Drain Wire | - | - | - | 502.0 (153.0m) | 0.0276 (0.700mm) | - | UL Style 21509 | ||
![]() 30-01540 Tensility International Corporation | 53 |
| - | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | Multi-Conductor | - | - | - | - | - | - | Tensility International Corp | Bulk | Active | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | 28 AWG | - | 600 V | - | - | - | - | - | Black | 7/0.0047 | - | 0.209 (5.31mm) | - | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | - | - | - | - | - | Drain Wire | - | - | - | 502.0 (153.0m) | 0.0315 (0.800mm) | - | UL Style 21509 | ||
![]() 30-01476 Tensility International Corporation | 74 |
| - | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | Multi-Conductor | - | - | - | - | - | - | Tensility International Corp | Spool | Active | - | - | 150 V | -40°C ~ 105°C | - | - | - | 0.25 % | 100 ppm/°C | - | 17.6 Ω | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | 6 | - | - | - | - | 28 AWG | - | 600 V | - | - | - | - | - | Black | 7/0.0047 | - | 0.177 (4.50mm) | - | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | - | - | - | - | - | Drain Wire | - | 650 µm | - | 502.0 (153.0m) | 0.0335 (0.851mm) | - | UL Style 21509 | ||
![]() 30-01484 Tensility International Corporation | 12 |
| - | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | Multi-Conductor | - | - | - | - | - | - | Tensility International Corp | Spool | Active | - | Compliant | - | -40°C ~ 105°C | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | 12 V | 20 AWG | - | 600 V | 30 V | - | 15 mA | - | - | Black | 26/0.0063 | - | 0.244 (6.20mm) | 100 MHz | Polyphenylene Ether, Modified (mPPE) | 48 dB | Foil | 100% | - | - | - | - | - | Drain Wire | - | - | - | 502.0 (153.0m) | 0.0315 (0.800mm) | No | UL Style 21509 |