- Cable Types
- Conductor Insulation
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Number of Conductors
Attribute column
Manufacturer
Tensility International Corporation Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Package / Case | Number of Pins | Supplier Device Package | Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Adjustment range undelayed short-circuit release | Base Product Number | Brand | Cable Types | Degree of protection (IP) | Device construction | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Lifecycle Status | Mfr | Moisture Sensitive | NEMA Rating | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of I/Os | Overload release current setting | Package | Part # Aliases | Product Status | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Subcategory | Power Rating | Current Rating | Frequency | Number of Conductors | Operating Supply Voltage | Failure Rate | Wire Gauge | Note | Voltage | Max Supply Voltage | Min Supply Voltage | Propagation Delay | Turn On Delay Time | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Number of Logic Elements/Cells | Product Type | Shield Type | Shield Coverage | Number of Gates | Number of Logic Blocks (LABs) | Speed Grade | Number of Registers | Product | Features | Product Category | Spool Size | Height | Height Seated (Max) | Length | Jacket (Insulation) Thickness | Radiation Hardening | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-03379 Tensility International Corp | In Stock | - | Datasheet | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Spool | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 24 AWG | - | 300 V | - | - | - | - | Black | 41/0.0031" | - | 0.217" (5.51mm) | Poly-Vinyl Chloride (PVC) | - | - | Foil, Braid | 100%, 65% | - | - | - | - | - | Drain Wire, Oil Resistant, UV Resistant | - | - | - | - | 502.0'' (153.0m) | 0.0315" (0.800mm) | - | - | UL Style 20387 | ||
![]() 30-02474 Tensility International Corporation | 30 |
| - | - | - | 1210 (3225 Metric) | - | 1210 | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | RN73H2E | - | Multi-Conductor | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.1% | - | 2 | ±10ppm/°C | - | 910 Ohms | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | 10 | - | - | 18 AWG | - | 300 V | - | - | - | - | Black | 65/36 | - | 0.303 (7.70mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | Spiral | 100% | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.028 (0.70mm) | 502.0 (153.0m) | 0.0236 (0.600mm) | - | - | AEC-Q200 | ||
![]() 30-02439 Tensility International Corporation | 26 |
| - | - | Surface Mount | - | 100 | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | Tensility International Corp | - | - | - | - | 80 | - | Bulk | - | Active | - | Compliant | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | 150 MHz | 5 | 5 V | - | 28 AWG | - | 300 V | 5.5 V | 4.5 V | 2.6 ns | 2.6 ns | Black | 19/40 | - | 0.142 (3.61mm) | Fluorinated Ethylene-Propylene (FEP) | 200 | - | Spiral | 100% | 1500 | 200 | 1 | 264 | - | - | - | 502.0 (153.0m) | - | - | 16.40 (5.00m) | 0.0236 (0.600mm) | No | - | UL Style 21296 | ||
![]() 30-02455 Tensility International Corporation | 18 |
| - | - | - | - | - | - | Polycarbonate (PC) | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | - | SERPAC | Multi-Conductor | - | - | 1 | SERPAC | - | Tensility International Corp | - | 4X, 12, 13 | - | - | - | - | Spool | BW65D-BK-CS-NG | Active | - | Details | - | - | - | -40°C ~ 105°C | - | BW65 | - | - | - | - | - | Wrist Enclosure | - | - | - | - | Green (Neon Green) | - | Enclosures, Racks and Boxes | - | - | - | 7 | - | - | 28 AWG | - | 300 V | - | - | - | - | Black | 19/40 | - | 0.150 (3.81mm) | Fluorinated Ethylene-Propylene (FEP) | - | Enclosures, Boxes, & Cases | Spiral | 100% | - | - | - | - | Enclosures | - | Enclosures, Boxes, & Cases | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | - | UL 94 V-2 | UL Style 21296 | ||
![]() 30-01488 Tensility International Corporation | 25 |
| - | - | - | - | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | 378 - 693 | - | - | Multi-Conductor | IP20 | Built-in device fixed built-in technique | - | - | - | Tensility International Corp | - | - | 0 | 0 | - | 25 - 63 | Bulk | - | Active | 63 | - | - | Screw connection | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | 24 AWG | - | 600 V | - | - | - | - | Black | 41/0.0031 | - | 0.197 (5.00mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Foil | 100% | - | - | - | - | - | Drain Wire | - | - | - | - | 502.0 (153.0m) | 0.0315 (0.800mm) | - | - | UL Style 21509 | ||
![]() 30-01500 Tensility International Corporation | 28 |
| - | - | - | - | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | 240 - 1600 | - | - | Multi-Conductor | IP40 | Built-in device fixed built-in technique | - | - | - | Tensility International Corp | - | - | 0 | 0 | - | 64 - 160 | Spool | - | Active | 160 | - | Rocker lever | Screw connection | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | 20 AWG | - | 600 V | - | - | - | - | Black | 26/0.0063 | - | 0.272 (6.91mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Foil | 100% | - | - | - | - | - | Drain Wire | - | - | - | - | 502.0 (153.0m) | 0.0362 (0.920mm) | - | - | UL Style 21509 | ||
![]() 30-01502 Tensility International Corporation | 51 |
| - | - | - | - | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | 300 - 1500 | - | - | Multi-Conductor | IP40 | Built-in device fixed built-in technique | - | - | - | Tensility International Corp | - | - | 0 | 0 | - | 40 - 100 | Bulk | - | Active | 100 | - | Rocker lever | Frame clamp | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | 22 AWG | - | 600 V | - | - | - | - | Black | 17/0.0063 | - | 0.236 (5.99mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Foil | 100% | - | - | - | - | - | Drain Wire | - | - | - | - | 502.0 (153.0m) | 0.0315 (0.800mm) | - | - | UL Style 21509 | ||
![]() 30-01492 Tensility International Corporation | 9 |
| - | - | - | - | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | 1250 - 2500 | - | - | Multi-Conductor | IP20 | Built-in device fixed built-in technique | - | - | - | Tensility International Corp | - | - | 1 | 1 | - | 200 - 250 | Bulk | - | Active | 250 | - | - | Screw connection | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | 28 AWG | - | 600 V | - | - | - | - | Black | 7/0.0047 | - | 0.177 (4.50mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Foil | 100% | - | - | - | - | - | Drain Wire | - | - | - | - | 3.28 (1.00m) | 0.0335 (0.851mm) | - | - | UL Style 21509 | ||
![]() 30-02443 Tensility International Corporation | 24 |
| - | Obsolete (Last Updated: 2 years ago) | - | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | OBSOLETE (Last Updated: 2 years ago) | Tensility International Corp | - | - | - | - | - | - | Spool | - | Active | - | Non-Compliant | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | 6 | - | - | 20 AWG | - | 300 V | - | - | - | - | Black | 41/36 | - | 0.213 (5.41mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | Spiral | 100% | - | - | - | - | - | - | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | - | - | UL Style 21296 | ||
![]() 30-02450 Tensility International Corporation | 21 |
| - | - | - | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | - | Renesas / Intersil | Multi-Conductor | - | - | 3000 | Renesas Electronics | - | Tensility International Corp | Yes | - | - | - | - | - | Spool | - | Active | - | Details | - | - | - | -40°C ~ 105°C | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | 7 | - | - | 18 AWG | - | 300 V | - | - | - | - | Black | 65/36 | - | 0.244 (6.20mm) | Fluorinated Ethylene-Propylene (FEP) | - | Power Management Specialized - PMIC | Spiral | 100% | - | - | - | - | - | - | Power Management Specialized - PMIC | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | - | - | UL Style 21296 | ||
![]() 30-01408 Tensility International Corporation | 1079 |
| - | - | - | - | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | Bulk | - | Active | - | Non-Compliant | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 24 AWG | - | 600 V | - | - | - | - | Black | 41/0.0031 | - | 0.154 (3.91mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Foil | 100% | - | - | - | - | - | Drain Wire | - | - | - | - | 502.0 (153.0m) | 0.0315 (0.800mm) | - | - | UL Style 21509 | ||
![]() 30-01524 Tensility International Corporation | 1589 |
| - | - | - | - | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | 100 V | -40°C ~ 105°C | - | - | - | 1 % | - | - | 100 ppm/°C | - | 1.04 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | 9 | - | - | 28 AWG | - | 600 V | - | - | - | - | Black | 7/0.0047 | - | 0.197 (5.00mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Foil | 100% | - | - | - | - | - | Drain Wire | - | - | 650 µm | - | 98.43 (30.00m) | 0.0323 (0.820mm) | - | - | UL Style 21509 | ||
![]() 30-01452 Tensility International Corporation | 40 |
| - | - | Cable | - | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | Spool | - | Active | - | Non-Compliant | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | 20 AWG | - | 600 V | - | - | - | - | Black | 26/0.0063 | - | 0.228 (5.79mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Foil | 100% | - | - | - | - | - | Drain Wire | - | - | - | - | 502.0 (153.0m) | 0.0323 (0.820mm) | - | - | UL Style 21509 | ||
![]() 30-01462 Tensility International Corporation | 40 |
| - | - | - | - | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | Spool | - | Active | - | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | 30 AWG | - | 600 V | - | - | - | - | Black | 7/0.0039 | - | 0.154 (3.91mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Foil | 100% | - | - | - | - | - | Drain Wire | - | - | - | - | 502.0 (153.0m) | 0.0323 (0.820mm) | - | - | UL Style 21509 | ||
![]() 30-02429 Tensility International Corporation | 1603 |
| - | - | - | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | - | TE Connectivity / Raychem | Multi-Conductor | - | - | 1 | TE Connectivity | - | Tensility International Corp | - | - | - | - | - | - | Bulk | - | Active | - | Details | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | 4 | - | - | 24 AWG | - | 300 V | - | - | - | - | Black | 26/38 | - | 0.150 (3.81mm) | Fluorinated Ethylene-Propylene (FEP) | - | Circular MIL Spec Connector | Spiral | 100% | - | - | - | - | - | - | Circular MIL Spec Connector | 502.0 (153.0m) | - | - | 98.43 (30.00m) | 0.0236 (0.600mm) | - | - | UL Style 21296 | ||
![]() 30-02847 Tensility International Corporation | 724 |
| - | - | - | Axial | - | -- | - | Copper, Bare | Polyethylene (XLPE), Irradiated; Low Smoke Zero Halogen (LSZH) | - | - | - | - | Multi-Conductor | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | -55°C ~ 155°C | Tape & Box (TB) | SFR25 | 0.098 Dia x 0.256 L (2.50mm x 6.50mm) | ±5% | Active | 2 | ±250ppm/°C | - | 680 mOhms | - | - | Metal Film | - | 0.4W | - | - | - | - | 2 | - | -- | 10 AWG | - | 300 V | - | - | - | - | Black | 105/0.0100 | - | 0.331 (8.41mm) | - | - | - | - | - | - | - | - | - | - | -- | - | 502.0 (153.0m) | - | -- | 16.40 (5.00m) | 0.0220 (0.559mm) | - | - | UL Style 4384 | ||
![]() 30-02857 Tensility International Corporation | 2783 |
| - | - | - | - | - | - | - | Copper, Bare | Polyethylene (XLPE), Irradiated; Low Smoke Zero Halogen (LSZH) | - | - | - | - | Multi-Conductor | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | Box | - | Obsolete | - | - | - | - | - | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 20 AWG | - | 300 V | - | - | - | - | Black, Red | 21/0.0070 | - | 0.142 (3.61mm) | - | - | - | - | - | - | - | - | - | - | - | - | 502.0 (153.0m) | - | - | 3.28 (1.00m) | 0.0157 (0.400mm) | - | - | UL Style 4384 | ||
![]() 30-02420 Tensility International Corporation | 36 |
| - | - | - | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | P60D144 | - | Multi-Conductor | - | - | - | - | - | NXP USA Inc. | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | -40°C ~ 105°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | 22 AWG | - | 300 V | - | - | - | - | Black | 26/36 | - | 0.153 (3.89mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | Spiral | 100% | - | - | - | - | - | - | - | 502.0 (153.0m) | - | - | 3.28 (1.00m) | 0.0236 (0.600mm) | - | - | UL Style 21296 | ||
![]() 30-01432 Tensility International Corporation | 1374 |
| - | - | - | - | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | 32 AWG | - | 600 V | - | - | - | - | Black | 7/0.0031 | - | 0.126 (3.20mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Foil | 100% | - | - | - | - | - | Drain Wire | - | - | - | - | 502.0 (153.0m) | 0.0291 (0.740mm) | - | - | UL Style 21509 | ||
![]() 30-01400 Tensility International Corporation | 40 |
| - | - | - | - | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | Spool | - | Active | - | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 16 AWG | - | 600 V | - | - | - | - | Black | 65/0.0063 | - | 0.295 (7.49mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Foil | 100% | - | - | - | - | - | Drain Wire | - | - | - | - | 502.0 (153.0m) | 0.0512 (1.300mm) | - | - | UL Style 21509 |