- Cable Types
- Conductor Insulation
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Number of Conductors
Attribute column
Manufacturer
Tensility International Corporation Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Adjustment range undelayed short-circuit release | Cable Types | Degree of protection (IP) | Device construction | Mfr | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Package | Product Status | Rated permanent current Iu | RoHS | Type of electrical connection of main circuit | Operating Temperature | Series | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-02423 Tensility International Corporation | 1155 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | Multi-Conductor | - | - | Tensility International Corp | - | - | - | Bulk | Active | - | Yes | - | -40°C ~ 105°C | - | 3 | 28 AWG | 300 V | Black | 19/40 | - | 0.126 (3.20mm) | Fluorinated Ethylene-Propylene (FEP) | Spiral | 100% | - | 502.0 (153.0m) | 3.28 (1.00m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-02489 Tensility International Corporation | 957 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | - | - | Tensility International Corp | - | - | - | Spool | Active | - | - | - | -25°C ~ 80°C | - | 10 (4 Twisted Pairs + 2) | 20 AWG, 24 AWG | 30 V | Black | 26/0.0039, 41/0.0050 | - | 0.307 (7.80mm) | Poly-Vinyl Chloride (PVC), Polyethylene (PE), Semi-Rigid | Foil, Braid | 100%, 65% | - | - | 502.0 (153.0m) | 0.0354 (0.900mm) | - | ||
![]() 30-02454 Tensility International Corporation | 12 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | Multi-Conductor | - | - | Tensility International Corp | - | - | - | Spool | Active | - | - | - | -40°C ~ 105°C | - | 7 | 26 AWG | 300 V | Black | 19/38 | - | 0.161 (4.09mm) | Fluorinated Ethylene-Propylene (FEP) | Spiral | 100% | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01470 Tensility International Corporation | 1104 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | Multi-Conductor | IP20 | Built-in device fixed built-in technique | Tensility International Corp | 0 | 0 | - | Bulk | Active | 400 | - | Other | -40°C ~ 105°C | - | 6 | 22 AWG | 600 V | Black | 17/0.0063 | - | 0.220 (5.59mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Drain Wire | - | 502.0 (153.0m) | 0.0315 (0.800mm) | UL Style 21509 | ||
![]() 30-01426 Tensility International Corporation | 290 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | 800 - 1600 | Multi-Conductor | IP20 | Built-in device fixed built-in technique | Tensility International Corp | 1 | 2 | 128 - 160 | Bulk | Active | 160 | - | Frame clamp | -40°C ~ 105°C | - | 3 | 26 AWG | 600 V | Black | 26/0.0031 | - | 0.154 (3.91mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Drain Wire | - | 502.0 (153.0m) | 0.0323 (0.820mm) | UL Style 21509 | ||
![]() 30-01472 Tensility International Corporation | 1644 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | 625 - 1250 | Multi-Conductor | IP20 | Built-in device fixed built-in technique | Tensility International Corp | 1 | 2 | 100 - 125 | Bulk | Active | 125 | - | Frame clamp | -40°C ~ 105°C | - | 6 | 24 AWG | 600 V | Black | 41/0.0031 | - | 0.197 (5.00mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Drain Wire | - | 502.0 (153.0m) | 0.0315 (0.800mm) | UL Style 21509 | ||
![]() 30-01964 Tensility International Corporation | 36 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | - | Multi-Conductor | - | - | Tensility International Corp | - | - | - | Spool | Active | - | - | - | -40°C ~ 105°C | - | 10 | 18 AWG | 300 V | Black | 65/36 | - | 0.295 (7.49mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01928 Tensility International Corporation | 36 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | - | Multi-Conductor | - | - | Tensility International Corp | - | - | - | Spool | Active | - | - | - | -40°C ~ 105°C | - | 5 | 26 AWG | 300 V | Black | 19/38 | - | 0.142 (3.61mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01906 Tensility International Corporation | 44 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | - | Multi-Conductor | - | - | Tensility International Corp | - | - | - | Spool | Active | - | - | - | -40°C ~ 105°C | - | 2 | 30 AWG | 300 V | Black | 7/38 | - | 0.102 (2.59mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01951 Tensility International Corporation | 2779 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | - | Multi-Conductor | - | - | Tensility International Corp | - | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | - | 8 | 24 AWG | 300 V | Black | 26/38 | - | 0.177 (4.50mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01915 Tensility International Corporation | 50 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | - | Multi-Conductor | - | - | Tensility International Corp | - | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | - | 3 | 32 AWG | 300 V | Black | 7/40 | - | 0.102 (2.59mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01967 Tensility International Corporation | 2107 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | - | Multi-Conductor | - | - | Tensility International Corp | - | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | - | 10 | 24 AWG | 300 V | Black | 26/38 | - | 0.205 (5.21mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01561 Tensility International Corporation | 45 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | - | - | Tensility International Corp | - | - | - | Spool | Active | - | - | - | -40°C ~ 105°C | - | 2 | 20 AWG | 300 V | Black | 26/0.0063 | - | 0.071 (1.80mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | - | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01601 Tensility International Corporation | 45 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | - | - | Tensility International Corp | - | - | - | Spool | Active | - | - | - | -40°C ~ 105°C | - | 7 | 20 AWG | 300 V | Black | 26/0.0063 | - | 0.071 (1.80mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | - | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-02488 Tensility International Corporation | 865 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | - | - | Tensility International Corp | - | - | - | Spool | Active | - | - | - | -25°C ~ 80°C | - | 10 (4 Twisted Pairs + 2) | 22 AWG, 28 AWG | 30 V | Black | 26/0.0039, 41/0.0050 | - | 0.276 (7.01mm) | Poly-Vinyl Chloride (PVC), Polyethylene (PE), Semi-Rigid | Foil, Braid | 100%, 65% | - | - | 502.0 (153.0m) | 0.0354 (0.900mm) | - | ||
![]() 30-02491 Tensility International Corporation | 699 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | - | - | Tensility International Corp | - | - | - | Spool | Active | - | - | - | -25°C ~ 80°C | - | 12 (5 Twisted Pairs + 2) | 20 AWG, 24 AWG | 30 V | Black | 7/0.0050, 26/0.0050 | - | 0.315 (8.00mm) | Poly-Vinyl Chloride (PVC), Polyethylene (PE), Semi-Rigid | Foil, Braid | 100%, 65% | - | - | 502.0 (153.0m) | 0.0354 (0.900mm) | - | ||
![]() 30-01597 Tensility International Corporation | 1007 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | - | - | Tensility International Corp | - | - | - | Spool | Active | - | - | - | -40°C ~ 105°C | - | 6 | 28 AWG | 300 V | Black | 7/0.0050 | - | 0.047 (1.20mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | 502.0 (153.0m) | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01713 Tensility International Corporation | 30 |
| - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Pair, Cat6a | - | - | Tensility International Corp | - | - | - | Bulk | Active | - | - | - | - | CATLine | 8 (4 Pair Twisted) | 24 AWG | 300 V | Black | 7/0.0079 | Industrial, Network | 0.283 (7.19mm) | Fluorinated Ethylene-Propylene (FEP) | Foil, Braid | 100% | Oil Resistant, UV Resistant | 502.0 (153.0m) | 502.0 (153.0m) | 0.0299 (0.759mm) | UL Style 20387 | ||
![]() 30-02615 Tensility International Corporation | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | Tensility International Corp | - | - | - | Spool | Active | - | - | - | -10°C ~ 105°C | - | 2 | 14 AWG | 300 V | White | 41/0.0100 | - | 0.236 (5.99mm) | - | - | - | - | - | 502.0 (153.0m) | 0.0209 (0.530mm) | UL Style 2651 | ||
![]() 30-02422 Tensility International Corporation | 26 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | Multi-Conductor | - | - | Tensility International Corp | - | - | - | Spool | Active | - | - | - | -40°C ~ 105°C | - | 3 | 26 AWG | 300 V | Black | 19/38 | - | 0.134 (3.40mm) | Fluorinated Ethylene-Propylene (FEP) | Spiral | 100% | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 |