- Cable Types
- Conductor Insulation
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Number of Conductors
Attribute column
Manufacturer
Tensility International Corporation Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-01955 Tensility International Corporation | 35 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | Tensility International Corp | Bulk | Active | - | -40°C ~ 105°C | - | 8 | 32 AWG | 300 V | Black | 7/40 | - | 0.126 (3.20mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01902 Tensility International Corporation | 2048 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | Tensility International Corp | Bulk | Active | - | -40°C ~ 105°C | - | 2 | 22 AWG | 300 V | Black | 26/36 | - | 0.142 (3.61mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01945 Tensility International Corporation | 48 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | Tensility International Corp | Bulk | Active | - | -40°C ~ 105°C | - | 7 | 28 AWG | 300 V | Black | 19/40 | - | 0.142 (3.61mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-02444 Tensility International Corporation | 35 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | Multi-Conductor | Tensility International Corp | Bulk | Active | Non-Compliant | -40°C ~ 105°C | - | 6 | 22 AWG | 300 V | Black | 26/36 | - | 0.193 (4.90mm) | Fluorinated Ethylene-Propylene (FEP) | Spiral | 100% | - | 502.0 (153.0m) | 3.28 (1.00m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01912 Tensility International Corporation | 8 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 3 | 26 AWG | 300 V | Black | 19/38 | - | 0.126 (3.20mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-02441 Tensility International Corporation | 50 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 5 | 32 AWG | 300 V | Black | 7/40 | - | 0.122 (3.10mm) | Fluorinated Ethylene-Propylene (FEP) | Spiral | 100% | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01962 Tensility International Corporation | 8 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 9 | 30 AWG | 300 V | Black | 7/38 | - | 0.142 (3.61mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01998 Tensility International Corporation | In Stock | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 5 | 18 AWG | 600 V | Black | 41/0.0063 | - | 0.260 (6.60mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0114 (0.290mm) | UL Style 21509 | ||
![]() 30-01714 Tensility International Corporation | 20 |
| - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair, Cat6a | Tensility International Corp | Spool | Active | - | - | CATLine | 8 (4 Pair Twisted) | 26 AWG | 300 V | Black | 7/0.0063 | Industrial, Network | 0.283 (7.19mm) | Fluorinated Ethylene-Propylene (FEP) | Foil, Braid | 100% | Oil Resistant, UV Resistant | - | - | 0.0299 (0.759mm) | UL Style 20387 | ||
![]() 30-02023 Tensility International Corporation | In Stock | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 8 | 20 AWG | 600 V | Black | 26/0.0063 | - | 0.272 (6.91mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0102 (0.260mm) | UL Style 21509 | ||
![]() 30-02007 Tensility International Corporation | 38 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 6 | 20 AWG | 600 V | Black | 26/0.0063 | - | 0.244 (6.20mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0102 (0.260mm) | UL Style 21509 | ||
![]() 30-02446 Tensility International Corporation | 33 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 6 | 26 AWG | 300 V | Black | 19/38 | - | 0.161 (4.09mm) | Fluorinated Ethylene-Propylene (FEP) | Spiral | 100% | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01923 Tensility International Corporation | 11 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | Tensility International Corp | Bulk | Active | - | -40°C ~ 105°C | - | 4 | 32 AWG | 300 V | Black | 7/40 | - | 0.102 (2.59mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-02029 Tensility International Corporation | In Stock | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 8 | 32 AWG | 600 V | Black | 7/0.0031 | - | 0.157 (3.99mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0094 (0.240mm) | UL Style 21509 | ||
![]() 30-02021 Tensility International Corporation | In Stock | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 7 | 32 AWG | 600 V | Black | 7/0.0031 | - | 0.150 (3.81mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0094 (0.240mm) | UL Style 21509 | ||
![]() 30-02035 Tensility International Corporation | In Stock | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 9 | 28 AWG | 600 V | Black | 7/0.0047 | - | 0.197 (5.00mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0098 (0.250mm) | UL Style 21509 | ||
![]() 30-01971 Tensility International Corporation | 51 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | Tensility International Corp | Bulk | Active | - | -40°C ~ 105°C | - | 10 | 32 AWG | 300 V | Black | 7/40 | - | 0.142 (3.61mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-02038 Tensility International Corporation | In Stock | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 10 | 18 AWG | 600 V | Black | 41/0.0063 | - | 0.366 (9.30mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0114 (0.290mm) | UL Style 21509 | ||
![]() 30-02045 Tensility International Corporation | 12 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 10 | 32 AWG | 600 V | Black | 7/0.0031 | - | 0.177 (4.50mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0094 (0.240mm) | UL Style 21509 | ||
![]() 30-01932 Tensility International Corporation | 29 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 6 | 18 AWG | 300 V | Black | 65/36 | - | 0.236 (5.99mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 |