- Cable Types
- Conductor Insulation
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Number of Conductors
Attribute column
Manufacturer
Tensility International Corporation Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Mfr | Package | Product Status | Operating Temperature | Series | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-02487 Tensility International Corporation | 470 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -25°C ~ 80°C | - | 8 (3 Twisted Pairs + 2) | 20 AWG, 24 AWG | 30 V | Black | 7/0.0050, 26/0.0050 | - | 0.276 (7.01mm) | Poly-Vinyl Chloride (PVC), Polyethylene (PE), Semi-Rigid | Foil, Braid | 100%, 65% | - | - | 502.0 (153.0m) | 0.0315 (0.800mm) | - | ||
![]() 30-02484 Tensility International Corporation | 397 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Digi-Spool®, Continuous Spool | Active | -25°C ~ 80°C | - | 6 (2 Twisted Pairs + 2) | 22 AWG, 28 AWG | 30 V | Black | 7/0.0050, 26/0.0050 | - | 0.205 (5.21mm) | Poly-Vinyl Chloride (PVC), Polyethylene (PE), Semi-Rigid | Foil, Braid | 100%, 65% | - | - | 502.0 (153.0m) | 0.0354 (0.900mm) | - | ||
![]() 30-01576 Tensility International Corporation | 5476 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 4 | 18 AWG | 300 V | Black | 41/0.0063 | - | 0.083 (2.11mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | 502.0 (153.0m) | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01873 Tensility International Corporation | In Stock | - | - | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 70°C | - | 7 | 18 AWG | 150 V | Black | 65/0.005 | - | 0.260 (6.60mm) | High Density Polyethylene (HDPE) | Spiral | 90% | - | - | 502.0 (153.0m) | 0.0291 (0.740mm) | - | ||
![]() 30-01581 Tensility International Corporation | 129 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 4 | 28 AWG | 300 V | Black | 7/0.0050 | - | 0.047 (1.20mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | 502.0 (153.0m) | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01611 Tensility International Corporation | 718 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | - | - | 8 | 24 AWG | 300 V | Black | 41/0.0031 | - | 0.268 (6.81mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | 502.0 (153.0m) | 0.0315 (0.800mm) | UL Style 20387 | ||
![]() 30-01990 Tensility International Corporation | 27 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Bulk | Active | -40°C ~ 105°C | - | 4 | 18 AWG | 600 V | Black | 41/0.0063 | - | 0.244 (6.20mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0114 (0.290mm) | UL Style 21509 | ||
![]() 30-01982 Tensility International Corporation | 999 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Bulk | Active | -40°C ~ 105°C | - | 3 | 18 AWG | 600 V | Black | 41/0.0063 | - | 0.220 (5.59mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0114 (0.290mm) | UL Style 21509 | ||
![]() 30-02044 Tensility International Corporation | 36 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 10 | 30 AWG | 600 V | Black | 7/0.0039 | - | 0.193 (4.90mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0090 (0.229mm) | UL Style 21509 | ||
![]() 30-02014 Tensility International Corporation | In Stock | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 7 | 18 AWG | 600 V | Black | 41/0.0063 | - | 0.283 (7.19mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0114 (0.290mm) | UL Style 21509 | ||
![]() 30-01579 Tensility International Corporation | 1462 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 4 | 24 AWG | 300 V | Black | 41/0.0031 | - | 0.055 (1.40mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | 502.0 (153.0m) | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01615 Tensility International Corporation | 45 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 8 | 32 AWG | 300 V | Black | 7/0.0031 | - | 0.041 (1.05mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | - | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01980 Tensility International Corporation | 48 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 2 | 30 AWG | 600 V | Black | 7/0.0039 | - | 0.126 (3.20mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0090 (0.229mm) | UL Style 21509 | ||
![]() 30-01861 Tensility International Corporation | 2905 |
| - | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | Tensility International Corp | Bulk | Active | -40°C ~ 70°C | - | 3 | 18 AWG | 150 V | Black | 65/0.005 | - | 0.205 (5.21mm) | High Density Polyethylene (HDPE) | - | 90% | Biological Compatibility | - | 502.0 (153.0m) | 0.0276 (0.700mm) | ISO 10993 | ||
![]() 30-01859 Tensility International Corporation | 43 |
| - | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | Tensility International Corp | Bulk | Active | -40°C ~ 70°C | - | 2 | 20 AWG | 150 V | Black | 65/0.0039 | - | 0.181 (4.60mm) | High Density Polyethylene (HDPE) | - | 90% | Biological Compatibility | - | 98.43 (30.00m) | 0.0295 (0.749mm) | ISO 10993 | ||
![]() 30-01986 Tensility International Corporation | 57 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Bulk | Active | -40°C ~ 105°C | - | 3 | 26 AWG | 600 V | Black | 26/0.0031 | - | 0.154 (3.91mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0098 (0.250mm) | UL Style 21509 | ||
![]() 30-02022 Tensility International Corporation | 32 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 8 | 18 AWG | 600 V | Black | 41/0.0063 | - | 0.299 (7.60mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0114 (0.290mm) | UL Style 21509 | ||
![]() 30-01985 Tensility International Corporation | 43 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Bulk | Active | -40°C ~ 105°C | - | 3 | 24 AWG | 600 V | Black | 41/0.0031 | - | 0.161 (4.09mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0094 (0.240mm) | UL Style 21509 | ||
![]() 30-02009 Tensility International Corporation | 67 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Bulk | Active | -40°C ~ 105°C | - | 6 | 24 AWG | 600 V | Black | 41/0.0031 | - | 0.197 (5.00mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0094 (0.240mm) | UL Style 21509 | ||
![]() 30-01976 Tensility International Corporation | 2186 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Bulk | Active | -40°C ~ 105°C | - | 2 | 22 AWG | 600 V | Black | 17/0.0063 | - | 0.169 (4.29mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0102 (0.260mm) | UL Style 21509 |