- Cable Types
- Conductor Insulation
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Number of Conductors
Attribute column
Manufacturer
Tensility International Corporation Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-00656 Tensility International Corp | 33 |
| Datasheet | 15 Weeks | - | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | - | -40°C~70°C | Spool | 2016 | Active | 1 (Unlimited) | - | - | - | 2 | 26 AWG | 150V | - | - | Black | 26/40 | - | 0.122 (3.10mm) | - | High Density Polyethylene (HDPE) | Spiral | 90% | Biological Compatibility | 502.0' 153.0m | 0.0197 0.500mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 30-00492 Tensility International Corp | 2437 |
| Datasheet | 15 Weeks | - | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | - | -40°C~70°C | Spool | - | Active | 1 (Unlimited) | - | - | - | 4 | 26 AWG | 150V | - | - | Black | 26/40 | - | 0.134 (3.40mm) | - | High Density Polyethylene (HDPE) | Spiral | 90% | Biological Compatibility | 502.0' 153.0m | 0.0197 0.500mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 30-00697 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | 80°C | Spool | 2016 | Active | 1 (Unlimited) | - | - | - | 2 | 26 AWG | 300V | - | - | Gray | 7/34 | - | 0.150 (3.81mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0299 0.759mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00179 Tensility International Corp | 19 |
| Datasheet | 15 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Bare | Multi-Conductor | - | -10°C~80°C | Spool | 2016 | Active | 1 (Unlimited) | - | - | - | 3 | 28 AWG | 300V | - | - | Black | 7/36 | - | 0.150 (3.81mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Spiral | 100% | - | 500.0' 152.4m | 0.0327 0.831mm | - | ROHS3 Compliant | - | ||
![]() 30-00007 Tensility International Corp | 32 |
| Datasheet | 15 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -10°C~80°C | Spool | 2016 | Active | 1 (Unlimited) | 80°C | -10°C | Black | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Black | 41/34 | Audio-Video, Home | 0.174 (4.42mm) | 4.4196 mm | - | - | - | - | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | ROHS3 Compliant | UL Style 2468 | ||
![]() 30-00181 Tensility International Corp | 31 |
| Datasheet | 15 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Bare | Multi-Conductor | - | -10°C~80°C | Spool | 2015 | Active | 1 (Unlimited) | - | - | - | 4 | 28 AWG | 300V | - | - | White | 7/36 | - | 0.150 (3.81mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Spiral | 100% | - | 500.0' 152.4m | - | - | ROHS3 Compliant | - | ||
![]() 30-00178 Tensility International Corp | 46 |
| Datasheet | 15 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Bare | Multi-Conductor | - | -10°C~80°C | Spool | 2015 | Active | 1 (Unlimited) | - | - | - | 2 | 28 AWG | 300V | - | - | White | 7/36 | - | 0.150 (3.81mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Spiral | 100% | - | 500.0' 152.4m | - | - | ROHS3 Compliant | - | ||
![]() 30-00402 Tensility International Corp | 159 |
| Datasheet | 15 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -10°C~80°C | Spool | 2016 | Active | 1 (Unlimited) | 80°C | -10°C | White | 2 | 22 AWG | 300V | Multi-Conductor | 22 AWG | White | 17/34 | - | 0.142 (3.61mm) | 3.6068 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | ROHS3 Compliant | UL Style 2468 | ||
![]() 30-00279 Tensility International Corp | 475 |
| Datasheet | 15 Weeks | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | PVC | 80°C | Spool | 2013 | Active | 1 (Unlimited) | - | - | Black | 3 | 32 AWG | 150V | Multi-Conductor | 32 AWG | Black | 7/0.080 | - | 0.079 (2.01mm) | 2.0066 mm | Polyethylene (PE) | Spiral | 85% | - | 1000.0' 304.8m | 0.0098 0.250mm | 254μm | ROHS3 Compliant | - | ||
![]() 30-00699 Tensility International Corp | 39 |
| Datasheet | 15 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | 80°C | Spool | 2016 | Active | 1 (Unlimited) | - | - | - | 2 | 28 AWG | 300V | - | - | White | 7/36 | - | 0.136 (3.45mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0299 0.759mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00362 Tensility International Corp | 40 |
| Datasheet | 15 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 80°C | Spool | 2014 | Active | 1 (Unlimited) | - | - | Black | 2 | 26 AWG | 300V | Multi-Conductor | 26 AWG | Black | 7/34 | - | 0.150 (3.81mm) | 3.81 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0299 0.759mm | 762μm | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00691 Tensility International Corp | 2425 |
| Datasheet | 15 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | 80°C | Spool | 2016 | Active | 1 (Unlimited) | - | - | - | 2 | 22 AWG | 300V | - | - | Gray | 17/34 | - | 0.169 (4.29mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0299 0.759mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00530 Tensility International Corp | 49 |
| Datasheet | 15 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | 80°C | Spool | 2016 | Active | 1 (Unlimited) | - | - | - | 9 | 28 AWG | 300V | - | - | Gray | 7/36 | - | 0.189 (4.80mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0299 0.759mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00529 Tensility International Corp | 49 |
| Datasheet | 15 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | 80°C | Spool | 2016 | Active | 1 (Unlimited) | - | - | - | 9 | 28 AWG | 300V | - | - | White | 7/36 | - | 0.189 (4.80mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0299 0.759mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00694 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | 80°C | Spool | 2016 | Active | 1 (Unlimited) | - | - | - | 2 | 24 AWG | 300V | - | - | Gray | 11/34 | - | 0.157 (3.99mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0299 0.759mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00514 Tensility International Corp | 2258 |
| Datasheet | 15 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | 80°C | Spool | 2016 | Active | 1 (Unlimited) | - | - | - | 7 | 24 AWG | 300V | - | - | White | 11/34 | - | 0.205 (5.21mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0299 0.759mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00536 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | 80°C | Spool | 2016 | Active | 1 (Unlimited) | - | - | - | 10 | 28 AWG | 300V | - | - | Gray | 7/36 | - | 0.197 (5.00mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0299 0.759mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00798 Tensility International Corp | 49 |
| Datasheet | 15 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -10°C~105°C | Spool | - | Active | 1 (Unlimited) | - | - | - | 2 | 20 AWG | 300V | - | - | Black, Red | 21/0.0071 | - | 0.157 (3.99mm) | - | - | - | - | - | 502.0' 153.0m | 0.0197 0.500mm | - | ROHS3 Compliant | UL Style 2651 | ||
![]() 30-00797 Tensility International Corp | 49 |
| Datasheet | 15 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -10°C~105°C | Spool | 2016 | Active | 1 (Unlimited) | - | - | - | 2 | 20 AWG | 300V | - | - | White | 26/0.0063 | - | 0.157 (3.99mm) | - | - | - | - | - | 502.0' 153.0m | 0.0150 0.381mm | - | ROHS3 Compliant | UL Style 2651 | ||
![]() 30-00505 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | 80°C | Spool | 2016 | Active | 1 (Unlimited) | - | - | - | 5 | 28 AWG | 300V | - | - | White | 7/36 | - | 0.157 (3.99mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0299 0.759mm | - | ROHS3 Compliant | UL Style 2464 |