- Cable Types
- Conductor Insulation
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Number of Conductors
Attribute column
Manufacturer
Tensility International Corporation Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-00506 Tensility International Corp | 41 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | 80°C | Spool | 2016 | Active | 1 (Unlimited) | 5 | 28 AWG | 300V | Gray | 7/36 | 0.157 (3.99mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0299 0.759mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00524 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | 80°C | Spool | 2016 | Active | 1 (Unlimited) | 8 | 28 AWG | 300V | Gray | 7/36 | 0.183 (4.65mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0299 0.759mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00806 Tensility International Corp | 41 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -10°C~105°C | Spool | - | Active | 1 (Unlimited) | 2 | 26 AWG | 300V | White | 7/0.0063 | 0.106 (2.69mm) | - | - | - | - | 502.0' 153.0m | 0.0157 0.400mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 30-00807 Tensility International Corp | 50 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -10°C~105°C | Spool | 2016 | Active | 1 (Unlimited) | 2 | 26 AWG | 300V | Black, Red | 7/0.0063 | 0.106 (2.69mm) | - | - | - | - | 502.0' 153.0m | 0.0150 0.381mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 30-00688 Tensility International Corp | 2390 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | 80°C | Spool | 2016 | Active | 1 (Unlimited) | 2 | 20 AWG | 300V | Gray | 26/34 | 0.185 (4.70mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0299 0.759mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00526 Tensility International Corp | 2796 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | 80°C | Spool | 2016 | Active | 1 (Unlimited) | 9 | 24 AWG | 300V | White | 11/34 | 0.236 (5.99mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0299 0.759mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00650 Tensility International Corp | 12 |
| Datasheet | 15 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | -40°C~70°C | Spool | 2016 | Active | 1 (Unlimited) | 2 | 32 AWG | 150V | Black | 19/0.0019 | 0.095 (2.41mm) | High Density Polyethylene (HDPE) | Spiral | 90% | Biological Compatibility | 1000.0' 304.8m | 0.0197 0.500mm | ROHS3 Compliant | ISO 10993 | ||
![]() 30-00517 Tensility International Corp | 26 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | 80°C | Spool | 2016 | Active | 1 (Unlimited) | 7 | 28 AWG | 300V | White | 7/36 | 0.175 (4.45mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0299 0.759mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00518 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | 80°C | Spool | 2016 | Active | 1 (Unlimited) | 7 | 28 AWG | 300V | Gray | 7/36 | 0.175 (4.45mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0299 0.759mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00503 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | 80°C | Spool | 2016 | Active | 1 (Unlimited) | 5 | 24 AWG | 300V | Gray | 11/34 | 0.181 (4.60mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0299 0.759mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00523 Tensility International Corp | 2777 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | 80°C | Spool | 2016 | Active | 1 (Unlimited) | 8 | 28 AWG | 300V | White | 7/36 | 0.183 (4.65mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0299 0.759mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00509 Tensility International Corp | 26 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | 80°C | Spool | 2016 | Active | 1 (Unlimited) | 6 | 24 AWG | 300V | Gray | 11/34 | 0.193 (4.90mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0299 0.759mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00655 Tensility International Corp | 42 |
| - | 15 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | -40°C~70°C | Spool | 2016 | Active | 1 (Unlimited) | 2 | 28 AWG | 150V | Gray | 40/0.0019 | 0.102 (2.59mm) | High Density Polyethylene (HDPE) | Spiral | 90% | Biological Compatibility | 1000.0' 304.8m | 0.0197 0.500mm | ROHS3 Compliant | ISO 10993 | ||
![]() 30-00457 Tensility International Corp | 25 |
| - | 15 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | -40°C~70°C | Spool | 2016 | Active | 1 (Unlimited) | 3 | 26 AWG | 150V | Gray | 26/40 | 0.126 (3.20mm) | High Density Polyethylene (HDPE) | Spiral | 90% | Biological Compatibility | 1000.0' 304.8m | 0.0197 0.500mm | ROHS3 Compliant | ISO 10993 | ||
![]() 30-00809 Tensility International Corp | 41 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -10°C~105°C | Spool | - | Active | 1 (Unlimited) | 2 | 28 AWG | 300V | White | 7/0.0047 | 0.098 (2.48mm) | - | - | - | - | 502.0' 153.0m | 0.0161 0.410mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 30-00810 Tensility International Corp | 43 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -10°C~105°C | Spool | - | Active | 1 (Unlimited) | 2 | 28 AWG | 300V | Black, Red | 7/0.0050 | 0.098 (2.48mm) | - | - | - | - | 502.0' 153.0m | 0.0150 0.381mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 30-00803 Tensility International Corp | 41 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -10°C~105°C | Spool | - | Active | 1 (Unlimited) | 2 | 24 AWG | 300V | White | 11/0.0063 | 0.118 (3.00mm) | - | - | - | - | 502.0' 153.0m | 0.0150 0.381mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 30-00527 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | 80°C | Spool | 2016 | Active | 1 (Unlimited) | 9 | 24 AWG | 300V | Gray | 11/34 | 0.236 (5.99mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0299 0.759mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00533 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | 80°C | Spool | 2016 | Active | 1 (Unlimited) | 10 | 24 AWG | 300V | Gray | 11/34 | 0.256 (6.50mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0299 0.759mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00532 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | 80°C | Spool | 2016 | Active | 1 (Unlimited) | 10 | 24 AWG | 300V | White | 11/34 | 0.256 (6.50mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0299 0.759mm | ROHS3 Compliant | UL Style 2464 |