- Cable Types
- Conductor Insulation
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Number of Conductors
Attribute column
Manufacturer
Tensility International Corporation Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-00520 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | 80°C | Spool | 2016 | Active | 1 (Unlimited) | - | - | - | 8 | 24 AWG | 300V | - | - | White | 11/34 | 0.216 (5.49mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0299 0.759mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00521 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | 80°C | Spool | 2016 | Active | 1 (Unlimited) | - | - | - | 8 | 24 AWG | 300V | - | - | Gray | 11/34 | 0.216 (5.49mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0299 0.759mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00791 Tensility International Corp | 2331 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -10°C~105°C | Spool | - | Active | 1 (Unlimited) | - | - | - | 2 | 16 AWG | 300V | - | - | White | 26/0.0098 | 0.189 (4.80mm) | - | - | - | - | - | 502.0' 153.0m | 0.0150 0.381mm | - | ROHS3 Compliant | UL Style 2651 | ||
![]() 30-00515 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | 80°C | Spool | 2016 | Active | 1 (Unlimited) | - | - | - | 7 | 24 AWG | 300V | - | - | Gray | 11/34 | 0.205 (5.21mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0299 0.759mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00535 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | 80°C | Spool | 2016 | Active | 1 (Unlimited) | - | - | - | 10 | 28 AWG | 300V | - | - | White | 7/36 | 0.197 (5.00mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0299 0.759mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00511 Tensility International Corp | 49 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | 80°C | Spool | 2016 | Active | 1 (Unlimited) | - | - | - | 6 | 28 AWG | 300V | - | - | White | 7/36 | 0.165 (4.19mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0299 0.759mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00682 Tensility International Corp | 731 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | 80°C | Spool | 2016 | Active | 1 (Unlimited) | - | - | - | 2 | 16 AWG | 300V | - | - | Gray | 65/34 | 0.236 (5.99mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0299 0.759mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00685 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | 80°C | Spool | 2016 | Active | 1 (Unlimited) | - | - | - | 2 | 18 AWG | 300V | - | - | Gray | 34/41 | 0.205 (5.21mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0299 0.759mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00658 Tensility International Corp | 42 |
| - | 15 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | - | -40°C~70°C | Spool | 2017 | Active | 1 (Unlimited) | - | - | - | 2 | 26 AWG | 150V | - | - | Gray | 26/40 | 0.122 (3.10mm) | - | High Density Polyethylene (HDPE) | Spiral | 90% | Biological Compatibility | 1000.0' 304.8m | 0.0197 0.500mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 30-00654 Tensility International Corp | 35 |
| - | 15 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | - | -40°C~70°C | Spool | 2016 | Active | 1 (Unlimited) | - | - | - | 2 | 28 AWG | 150V | - | - | White | 40/0.0019 | 0.102 (2.59mm) | - | High Density Polyethylene (HDPE) | Spiral | 90% | Biological Compatibility | 1000.0' 304.8m | 0.0197 0.500mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 30-00794 Tensility International Corp | 45 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -10°C~105°C | Spool | - | Active | 1 (Unlimited) | - | - | - | 2 | 18 AWG | 300V | - | - | White | 41/0.0063 | 0.173 (4.39mm) | - | - | - | - | - | 502.0' 153.0m | 0.0150 0.381mm | - | ROHS3 Compliant | UL Style 2651 | ||
![]() 30-00502 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | 80°C | Spool | 2016 | Active | 1 (Unlimited) | - | - | - | 5 | 24 AWG | 300V | - | - | White | 11/34 | 0.181 (4.60mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0299 0.759mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00700 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | 80°C | Spool | 2016 | Active | 1 (Unlimited) | - | - | - | 2 | 28 AWG | 300V | - | - | Gray | 7/36 | 0.136 (3.45mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0299 0.759mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00508 Tensility International Corp | 2815 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | 80°C | Spool | 2016 | Active | 1 (Unlimited) | - | - | - | 6 | 24 AWG | 300V | - | - | White | 11/34 | 0.193 (4.90mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0299 0.759mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00393 Tensility International Corp | 32 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 80°C | Spool | 2014 | Active | 1 (Unlimited) | - | - | White | 4 | 26 AWG | 300V | Multi-Conductor | 26 AWG | White | 7/34 | 0.167 (4.24mm) | 4.2418 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0299 0.759mm | 762μm | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00792 Tensility International Corp | 19 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -10°C~105°C | Spool | 2016 | Active | 1 (Unlimited) | - | - | - | 2 | 16 AWG | 300V | - | - | Black, Red | 26/0.0098 | 0.189 (4.80mm) | - | - | - | - | - | 502.0' 153.0m | 0.0173 0.440mm | - | ROHS3 Compliant | UL Style 2651 | ||
![]() 30-00808 Tensility International Corp | 28 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -10°C~105°C | Spool | 2016 | Active | 1 (Unlimited) | - | - | - | 2 | 28 AWG | 300V | - | - | Black | 7/0.0047 | 0.098 (2.48mm) | - | - | - | - | - | 502.0' 153.0m | 0.0161 0.410mm | - | ROHS3 Compliant | UL Style 2651 | ||
![]() 30-00653 Tensility International Corp | 404 |
| Datasheet | 15 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | Polyurethane | -40°C~70°C | Spool | 2016 | Active | 1 (Unlimited) | 70°C | 0°C | Black | 2 | 28 AWG | 150V | Multi-Conductor | 28 AWG | Black | 40/28 | 0.102 (2.59mm) | 2.5908 mm | High Density Polyethylene (HDPE) | Spiral | 90% | Biological Compatibility | 1000.0' 304.8m | 0.0197 0.500mm | 508μm | ROHS3 Compliant | ISO 10993 | ||
![]() 30-00387 Tensility International Corp | 2536 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 80°C | Spool | 2014 | Active | 1 (Unlimited) | - | - | White | 4 | 22 AWG | 300V | Multi-Conductor | 22 AWG | White | 17/34 | 0.191 (4.85mm) | 4.8514 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0299 0.759mm | 762μm | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00696 Tensility International Corp | 58 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | 80°C | Spool | 2016 | Active | 1 (Unlimited) | - | - | - | 2 | 26 AWG | 300V | - | - | White | 7/34 | 0.150 (3.81mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0299 0.759mm | - | ROHS3 Compliant | UL Style 2464 |