- Cable Types
- Conductor Insulation
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Number of Conductors
Attribute column
Manufacturer
Tensility International Corporation Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-00177 Tensility International Corp | 25 |
| Datasheet | 15 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Bare | Multi-Conductor | - | -10°C~80°C | Spool | 2015 | Active | 1 (Unlimited) | - | - | - | 2 | 28 AWG | 300V | - | - | Black | 7/36 | - | 0.150 (3.81mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Spiral | 100% | - | 500.0' 152.4m | - | - | ROHS3 Compliant | - | ||
![]() 30-00363 Tensility International Corp | 32 |
| Datasheet | 15 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 80°C | Spool | 2014 | Active | 1 (Unlimited) | - | - | White | 2 | 26 AWG | 300V | Multi-Conductor | 26 AWG | White | 7/34 | - | 0.150 (3.81mm) | 3.81 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0299 0.759mm | 762μm | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00660 Tensility International Corp | 128 |
| Datasheet | 15 Weeks | - | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | - | -40°C~70°C | Spool | 2015 | Active | 1 (Unlimited) | - | - | - | 2 | 24 AWG | 150V | - | - | White | 41/40 | - | 0.134 (3.40mm) | - | High Density Polyethylene (HDPE) | Spiral | 90% | Biological Compatibility | 502.0' 153.0m | 0.0197 0.500mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 30-00397 Tensility International Corp | 96 |
| Datasheet | 15 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -10°C~80°C | Spool | 2016 | Active | 1 (Unlimited) | 80°C | -10°C | Clear | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Clear | 41/34 | - | 0.173 (4.39mm) | 4.3942 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | ROHS3 Compliant | UL Style 2468 | ||
![]() 30-00088 Tensility International Corp | 48 |
| Datasheet | 15 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | 80°C | Spool | - | Active | Not Applicable | - | - | - | 4 (1 Pair Twisted) | 28 AWG | 30V | - | - | Black | 7/0.0050 | - | 0.142 (3.61mm) | - | High Density Polyethylene (HDPE), Poly-Vinyl Chloride (PVC) | Foil, Braid | 100% | Drain Wire | 500.0' 152.4m | 0.0165 0.420mm | - | ROHS3 Compliant | UL Style 2725 | ||
![]() 30-00415 Tensility International Corp | 2604 |
| Datasheet | 15 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -10°C~80°C | Spool | 2015 | Active | 1 (Unlimited) | 80°C | -10°C | Black, Red | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Black, Red | 41/34 | - | 0.173 (4.39mm) | 4.3942 mm | - | - | - | - | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | ROHS3 Compliant | UL Style 2468 | ||
![]() 30-00003 Tensility International Corp | 338 |
| Datasheet | 15 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -10°C~80°C | Spool | 2016 | Active | 1 (Unlimited) | 80°C | -10°C | Black | 2 | 24 AWG | 300V | Multi-Conductor | 24 AWG | Black | 11/34 | Audio-Video, Home | 0.142 (3.61mm) | 3.6068 mm | - | - | - | - | 1000.0' 304.8m | - | 381μm | ROHS3 Compliant | UL Style 2468 | ||
![]() 30-00368 Tensility International Corp | 38 |
| Datasheet | 15 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 80°C | Spool | 2014 | Active | 1 (Unlimited) | - | - | Black | 3 | 20 AWG | 300V | Multi-Conductor | 20 AWG | Black | 26/34 | - | 0.195 (4.95mm) | 4.953 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0299 0.759mm | 762μm | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-01134 Tensility International Corp | 41 |
| Datasheet | 14 Weeks | - | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | - | -40°C~70°C | - | - | Active | 1 (Unlimited) | - | - | - | 5 | 32 AWG | 150V | - | - | Gray | 19/0.002 | - | 0.114 (2.89mm) | - | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | - | ROHS3 Compliant | - | ||
![]() 30-01164 Tensility International Corp | 41 |
| Datasheet | 14 Weeks | - | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | - | -40°C~70°C | - | - | Active | 1 (Unlimited) | - | - | - | 7 | 32 AWG | 150V | - | - | Gray | 19/0.002 | - | 0.118 (3.00mm) | - | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | - | ROHS3 Compliant | - | ||
![]() 30-01197 Tensility International Corp | 41 |
| Datasheet | 14 Weeks | - | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | - | -40°C~70°C | - | - | Active | 1 (Unlimited) | - | - | - | 10 | 24 AWG | 150V | - | - | Gray | 41/0.0031 | - | 0.236 (5.99mm) | - | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | - | ROHS3 Compliant | - | ||
![]() 30-00941 Tensility International Corp | 41 |
| Datasheet | 15 Weeks | - | Copper, Bare | Thermoplastic Polyurethane (TPU) | Copper, Bare | Multi-Conductor | - | -40°C~80°C | Spool | - | Active | 1 (Unlimited) | - | - | - | 9 | 20 AWG | 300V | - | - | Black | 41/0.005 | - | 0.307 (7.80mm) | - | Thermoplastic Elastomer (TPE) | Braid | 65% | Drain Wire | - | 0.0315 0.800mm | - | ROHS3 Compliant | UL Style 20280 | ||
![]() 30-00947 Tensility International Corp | 2679 |
| Datasheet | 15 Weeks | - | Copper, Bare | Thermoplastic Polyurethane (TPU) | Copper, Bare | Multi-Conductor | - | -40°C~80°C | Spool | - | Active | 1 (Unlimited) | - | - | - | 10 | 22 AWG | 300V | - | - | Black | 26/0.005 | - | 0.295 (7.49mm) | - | Thermoplastic Elastomer (TPE) | Braid | 65% | Drain Wire | - | 0.0315 0.800mm | - | ROHS3 Compliant | UL Style 20280 | ||
![]() 30-01330 Tensility International Corp | 41 |
| Datasheet | 15 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -25°C~80°C | Spool | - | Active | 1 (Unlimited) | - | - | - | 9 | 22 AWG | 300V | - | - | Gray | 17/0.0063 | - | 0.268 (6.81mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 502.0' 153.0m | 0.0354 0.900mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-01195 Tensility International Corp | 1839 |
| Datasheet | 14 Weeks | - | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | - | -40°C~70°C | - | - | Active | 1 (Unlimited) | - | - | - | 10 | 24 AWG | 150V | - | - | Black | 41/0.0031 | - | 0.236 (5.99mm) | - | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | - | ROHS3 Compliant | - | ||
![]() 30-01180 Tensility International Corp | 61 |
| Datasheet | 14 Weeks | - | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | - | -40°C~70°C | - | - | Active | 1 (Unlimited) | - | - | - | 9 | 24 AWG | 150V | - | - | Black | 41/0.0031 | - | 0.224 (5.69mm) | - | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | - | ROHS3 Compliant | - | ||
![]() 30-01287 Tensility International Corp | 41 |
| Datasheet | 15 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -25°C~80°C | Spool | - | Active | 1 (Unlimited) | - | - | - | 6 | 18 AWG | 300V | - | - | White | 41/0.0063 | - | 0.280 (7.11mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 502.0' 153.0m | 0.0335 0.851mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-01327 Tensility International Corp | 41 |
| Datasheet | 15 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -25°C~80°C | Spool | - | Active | 1 (Unlimited) | - | - | - | 9 | 20 AWG | 300V | - | - | Gray | 26/0.0063 | - | 0.295 (7.49mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 502.0' 153.0m | 0.0346 0.880mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-01338 Tensility International Corp | 41 |
| Datasheet | 15 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -25°C~80°C | Spool | - | Active | 1 (Unlimited) | - | - | - | 10 | 20 AWG | 300V | - | - | White | 26/0.0063 | - | 0.307 (7.80mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 502.0' 153.0m | 0.0315 0.800mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-01299 Tensility International Corp | 41 |
| Datasheet | 15 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -25°C~80°C | Spool | - | Active | 1 (Unlimited) | - | - | - | 7 | 18 AWG | 300V | - | - | White | 41/0.0063 | - | 0.287 (7.29mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 502.0' 153.0m | 0.0374 0.950mm | - | ROHS3 Compliant | UL Style 2464 |