- Cable Types
- Conductor Insulation
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Number of Conductors
Attribute column
Manufacturer
Tensility International Corporation Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Mfr | Package | Product Status | Operating Temperature | Series | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-01858 Tensility International Corporation | 1414 |
| - | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | Tensility International Corp | Bulk | Active | -40°C ~ 70°C | - | 2 | 18 AWG | 150 V | Black | 65/0.005 | - | 0.197 (5.00mm) | High Density Polyethylene (HDPE) | - | 90% | Biological Compatibility | - | 502.0 (153.0m) | 0.0295 (0.749mm) | ISO 10993 | ||
![]() 30-01562 Tensility International Corporation | 1729 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 2 | 22 AWG | 300 V | Black | 17/0.0063 | - | 0.209 (5.30mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | 502.0 (153.0m) | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01628 Tensility International Corporation | 41 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 10 | 26 AWG | 300 V | Black | 26/0.0031 | - | 0.051 (1.30mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | - | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01862 Tensility International Corporation | 25 |
| - | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | Tensility International Corp | Bulk | Active | -40°C ~ 70°C | - | 3 | 20 AWG | 150 V | Black | 65/0.0039 | - | 0.181 (4.60mm) | High Density Polyethylene (HDPE) | - | 90% | Biological Compatibility | - | 502.0 (153.0m) | 0.0256 (0.650mm) | ISO 10993 | ||
![]() 30-01959 Tensility International Corporation | 48 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | Tensility International Corp | Bulk | Active | -40°C ~ 105°C | - | 9 | 24 AWG | 300 V | Black | 26/38 | - | 0.185 (4.70mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01905 Tensility International Corporation | 47 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | Tensility International Corp | Bulk | Active | -40°C ~ 105°C | - | 2 | 28 AWG | 300 V | Black | 19/40 | - | 0.118 (3.00mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01961 Tensility International Corporation | 24 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | Tensility International Corp | Bulk | Active | -40°C ~ 105°C | - | 9 | 28 AWG | 300 V | Black | 19/40 | - | 0.157 (3.99mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-02011 Tensility International Corporation | 934 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Bulk | Active | -40°C ~ 105°C | - | 6 | 28 AWG | 600 V | Black | 7/0.0047 | - | 0.177 (4.50mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0098 (0.250mm) | UL Style 21509 | ||
![]() 30-01987 Tensility International Corporation | 875 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Bulk | Active | -40°C ~ 105°C | - | 3 | 28 AWG | 600 V | Black | 7/0.0047 | - | 0.142 (3.61mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0098 (0.250mm) | UL Style 21509 | ||
![]() 30-01975 Tensility International Corporation | 1835 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Bulk | Active | -40°C ~ 105°C | - | 2 | 20 AWG | 600 V | Black | 26/0.0063 | - | 0.185 (4.70mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0102 (0.260mm) | UL Style 21509 | ||
![]() 30-02017 Tensility International Corporation | 48 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 7 | 24 AWG | 600 V | Black | 41/0.0031 | - | 0.197 (5.00mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0094 (0.240mm) | UL Style 21509 | ||
![]() 30-02043 Tensility International Corporation | 2201 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Bulk | Active | -40°C ~ 105°C | - | 10 | 28 AWG | 600 V | Black | 7/0.0047 | - | 0.209 (5.30mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0098 (0.250mm) | UL Style 21509 | ||
![]() 30-02003 Tensility International Corporation | 3385 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Bulk | Active | -40°C ~ 105°C | - | 5 | 28 AWG | 600 V | Black | 7/0.0047 | - | 0.161 (4.09mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | Enter Number of Meters in Order Quantity | 0.0098 (0.250mm) | UL Style 21509 | ||
![]() 30-02012 Tensility International Corporation | 48 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 6 | 30 AWG | 600 V | Black | 7/0.0039 | - | 0.161 (4.09mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0090 (0.229mm) | UL Style 21509 | ||
![]() 30-02002 Tensility International Corporation | In Stock | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 5 | 26 AWG | 600 V | Black | 26/0.0031 | - | 0.173 (4.39mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0098 (0.250mm) | UL Style 21509 | ||
![]() 30-02016 Tensility International Corporation | In Stock | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 7 | 22 AWG | 600 V | Black | 17/0.0063 | - | 0.220 (5.59mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0102 (0.260mm) | UL Style 21509 | ||
![]() 30-02025 Tensility International Corporation | 1019 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Bulk | Active | -40°C ~ 105°C | - | 8 | 24 AWG | 600 V | Black | 41/0.0031 | - | 0.209 (5.30mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 16.40 (5.00m) | 0.0094 (0.240mm) | UL Style 21509 | ||
![]() 30-01948 Tensility International Corporation | 48 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 8 | 18 AWG | 300 V | Black | 65/36 | - | 0.256 (6.50mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01965 Tensility International Corporation | 48 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 10 | 20 AWG | 300 V | Black | 41/36 | - | 0.256 (6.50mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01970 Tensility International Corporation | 48 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 10 | 30 AWG | 300 V | Black | 7/38 | - | 0.150 (3.81mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 |