- Cable Types
- Conductor Insulation
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Number of Conductors
Attribute column
Manufacturer
Tensility International Corporation Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-01169 Tensility International Corp | 49 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | - | -40°C~70°C | - | - | Active | 1 (Unlimited) | - | - | - | 8 | 26 AWG | 150V | - | - | White | 26/0.0031 | 0.189 (4.80mm) | - | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | - | ROHS3 Compliant | - | ||
![]() 30-01089 Tensility International Corp | 2930 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -25°C~80°C | Spool | - | Active | 1 (Unlimited) | - | - | - | 9 | 22 AWG | 300V | - | - | Black | 17/0.0063 | 0.287 (7.29mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | - | UL Style 2464 | ||
![]() 30-01185 Tensility International Corp | 49 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | - | -40°C~70°C | - | - | Active | 1 (Unlimited) | - | - | - | 9 | 26 AWG | 150V | - | - | Gray | 26/0.0031 | 0.205 (5.21mm) | - | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | - | ROHS3 Compliant | - | ||
![]() 30-01196 Tensility International Corp | 49 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | - | -40°C~70°C | - | - | Active | 1 (Unlimited) | - | - | - | 10 | 24 AWG | 150V | - | - | White | 41/0.0031 | 0.236 (5.99mm) | - | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | - | ROHS3 Compliant | - | ||
![]() 30-01339 Tensility International Corp | 49 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -25°C~80°C | Spool | - | Active | 1 (Unlimited) | - | - | - | 10 | 20 AWG | 300V | - | - | Gray | 26/0.0063 | 0.307 (7.80mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 502.0' 153.0m | 0.0315 0.800mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-01335 Tensility International Corp | 19 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -25°C~80°C | Spool | - | Active | 1 (Unlimited) | - | - | - | 10 | 18 AWG | 300V | - | - | White | 41/0.0063 | 0.354 (8.99mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 502.0' 153.0m | 0.0354 0.900mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-01176 Tensility International Corp | 49 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | - | -40°C~70°C | - | - | Active | 1 (Unlimited) | - | - | - | 8 | 30 AWG | 150V | - | - | Gray | 25/0.002 | 0.134 (3.40mm) | - | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | - | ROHS3 Compliant | - | ||
![]() 30-01131 Tensility International Corp | 49 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | - | -40°C~70°C | - | - | Active | 1 (Unlimited) | - | - | - | 5 | 30 AWG | 150V | - | - | Gray | 25/0.002 | 0.118 (3.00mm) | - | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | - | ROHS3 Compliant | - | ||
![]() 30-01318 Tensility International Corp | 10 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -25°C~80°C | Spool | - | Active | 1 (Unlimited) | - | - | - | 8 | 22 AWG | 300V | - | - | Gray | 17/0.0063 | 0.252 (6.40mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 502.0' 153.0m | 0.0382 0.970mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-01326 Tensility International Corp | 49 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -25°C~80°C | Spool | - | Active | 1 (Unlimited) | - | - | - | 9 | 20 AWG | 300V | - | - | White | 26/0.0063 | 0.295 (7.49mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 502.0' 153.0m | 0.0346 0.880mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-01181 Tensility International Corp | 49 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | - | -40°C~70°C | - | - | Active | 1 (Unlimited) | - | - | - | 9 | 24 AWG | 150V | - | - | White | 41/0.0031 | 0.224 (5.69mm) | - | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | - | ROHS3 Compliant | - | ||
![]() 30-01163 Tensility International Corp | 49 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | - | -40°C~70°C | - | - | Active | 1 (Unlimited) | - | - | - | 7 | 32 AWG | 150V | - | - | White | 19/0.002 | 0.118 (3.00mm) | - | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | - | ROHS3 Compliant | - | ||
![]() 30-01146 Tensility International Corp | 49 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | - | -40°C~70°C | - | - | Active | 1 (Unlimited) | - | - | - | 6 | 30 AWG | 150V | - | - | Gray | 25/0.002 | 0.126 (3.20mm) | - | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | - | ROHS3 Compliant | - | ||
![]() 30-01170 Tensility International Corp | 49 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | - | -40°C~70°C | - | - | Active | 1 (Unlimited) | - | - | - | 8 | 26 AWG | 150V | - | - | Gray | 26/0.0031 | 0.189 (4.80mm) | - | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | - | ROHS3 Compliant | - | ||
![]() 30-01297 Tensility International Corp | 49 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -25°C~80°C | Spool | - | Active | 1 (Unlimited) | - | - | - | 6 | 26 AWG | 300V | - | - | Gray | 7/0.0063 | 0.205 (5.21mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 502.0' 153.0m | 0.0374 0.950mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-01183 Tensility International Corp | 2741 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | - | -40°C~70°C | - | - | Active | 1 (Unlimited) | - | - | - | 9 | 26 AWG | 150V | - | - | Black | 26/0.0031 | 0.205 (5.21mm) | - | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | - | ROHS3 Compliant | - | ||
![]() 30-00398 Tensility International Corp | 33 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -10°C~80°C | Spool | 2016 | Active | 1 (Unlimited) | 80°C | -10°C | Black | 2 | 20 AWG | 300V | Multi-Conductor | 20 AWG | Black | 26/34 | 0.157 (3.99mm) | 3.9878 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | ROHS3 Compliant | UL Style 2468 | ||
![]() 30-00805 Tensility International Corp | 68 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -10°C~105°C | Spool | - | Active | 1 (Unlimited) | - | - | - | 2 | 26 AWG | 300V | - | - | Black | 7/0.0063 | 0.106 (2.69mm) | - | - | - | - | - | 502.0' 153.0m | 0.0157 0.400mm | - | ROHS3 Compliant | UL Style 2651 | ||
![]() 30-00180 Tensility International Corp | 3012 |
| Datasheet | 15 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Bare | Multi-Conductor | - | -10°C~80°C | Spool | 2015 | Active | 1 (Unlimited) | - | - | - | 3 | 28 AWG | 300V | - | - | White | 7/36 | 0.150 (3.81mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Spiral | 100% | - | 500.0' 152.4m | - | - | ROHS3 Compliant | - | ||
![]() 30-00450 Tensility International Corp | 4229 |
| Datasheet | 15 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | - | -40°C~70°C | Spool | - | Active | 1 (Unlimited) | - | - | - | 4 | 26 AWG | 150V | - | - | White | 26/40 | 0.134 (3.40mm) | - | High Density Polyethylene (HDPE) | Spiral | 90% | Biological Compatibility | 502.0' 153.0m | 0.0197 0.500mm | - | ROHS3 Compliant | ISO 10993 |