- Cable Types
- Conductor Insulation
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Number of Conductors
Attribute column
Manufacturer
Tensility International Corporation Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-01184 Tensility International Corp | 49 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | -40°C~70°C | - | Active | 1 (Unlimited) | 9 | 26 AWG | 150V | White | 26/0.0031 | 0.205 (5.21mm) | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | ROHS3 Compliant | - | ||
![]() 30-01152 Tensility International Corp | In Stock | - | Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | -40°C~70°C | - | Active | 1 (Unlimited) | 7 | 24 AWG | 150V | Gray | 41/0.0031 | 0.197 (5.00mm) | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | ROHS3 Compliant | - | ||
![]() 30-01200 Tensility International Corp | 49 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | -40°C~70°C | - | Active | 1 (Unlimited) | 10 | 26 AWG | 150V | Gray | 26/0.0031 | 0.217 (5.51mm) | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | ROHS3 Compliant | - | ||
![]() 30-01037 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 5 | 18 AWG | 300V | Black | 41/0.0063 | 0.280 (7.11mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-01049 Tensility International Corp | 866 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 6 | 18 AWG | 300V | Black | 41/0.0063 | 0.299 (7.60mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-01126 Tensility International Corp | 2046 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | -40°C~70°C | - | Active | 1 (Unlimited) | 5 | 28 AWG | 150V | Black | 40/0.002 | 0.130 (3.30mm) | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | ROHS3 Compliant | - | ||
![]() 30-01171 Tensility International Corp | 2035 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | -40°C~70°C | - | Active | 1 (Unlimited) | 8 | 28 AWG | 150V | Black | 40/0.002 | 0.146 (3.71mm) | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | ROHS3 Compliant | - | ||
![]() 30-01120 Tensility International Corp | 1515 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | -40°C~70°C | - | Active | 1 (Unlimited) | 5 | 24 AWG | 150V | Black | 41/0.0031 | 0.181 (4.60mm) | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | ROHS3 Compliant | - | ||
![]() 30-01198 Tensility International Corp | 49 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | -40°C~70°C | - | Active | 1 (Unlimited) | 10 | 26 AWG | 150V | Black | 26/0.0031 | 0.217 (5.51mm) | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | ROHS3 Compliant | - | ||
![]() 30-01179 Tensility International Corp | 49 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | -40°C~70°C | - | Active | 1 (Unlimited) | 8 | 32 AWG | 150V | Gray | 19/0.002 | 0.126 (3.20mm) | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | ROHS3 Compliant | - | ||
![]() 30-00929 Tensility International Corp | 19 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Copper, Bare | Multi-Conductor | -40°C~80°C | Spool | Active | 1 (Unlimited) | 6 | 26 AWG | 300V | Black | 19/0.0039 | 0.205 (5.21mm) | Thermoplastic Elastomer (TPE) | Braid | 65% | Drain Wire | - | 0.0327 0.831mm | ROHS3 Compliant | UL Style 20280 | ||
![]() 30-01149 Tensility International Corp | 49 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | -40°C~70°C | - | Active | 1 (Unlimited) | 6 | 32 AWG | 150V | Gray | 19/0.002 | 0.118 (3.00mm) | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | ROHS3 Compliant | - | ||
![]() 30-01148 Tensility International Corp | 49 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | -40°C~70°C | - | Active | 1 (Unlimited) | 6 | 32 AWG | 150V | White | 19/0.002 | 0.118 (3.00mm) | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | ROHS3 Compliant | - | ||
![]() 30-01008 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 2 | 24 AWG | 300V | White | 11/0.0063 | 0.185 (4.70mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-01290 Tensility International Corp | 10 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 6 | 20 AWG | 300V | White | 26/0.0063 | 0.256 (6.50mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 502.0' 153.0m | 0.0362 0.920mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-01132 Tensility International Corp | 70 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | -40°C~70°C | - | Active | 1 (Unlimited) | 5 | 32 AWG | 150V | Black | 19/0.002 | 0.114 (2.89mm) | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | ROHS3 Compliant | - | ||
![]() 30-01123 Tensility International Corp | 149 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | -40°C~70°C | - | Active | 1 (Unlimited) | 5 | 26 AWG | 150V | Black | 26/0.0031 | 0.154 (3.91mm) | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | ROHS3 Compliant | - | ||
![]() 30-01192 Tensility International Corp | 62 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | -40°C~70°C | - | Active | 1 (Unlimited) | 9 | 32 AWG | 150V | Black | 19/0.002 | 0.138 (3.50mm) | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | ROHS3 Compliant | - | ||
![]() 30-01186 Tensility International Corp | 542 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | -40°C~70°C | - | Active | 1 (Unlimited) | 9 | 28 AWG | 150V | Black | 40/0.002 | 0.157 (3.99mm) | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | ROHS3 Compliant | - | ||
![]() 30-01135 Tensility International Corp | 54 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | -40°C~70°C | - | Active | 1 (Unlimited) | 6 | 24 AWG | 150V | Black | 41/0.0031 | 0.197 (5.00mm) | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | ROHS3 Compliant | - |