- Cable Types
- Conductor Insulation
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Number of Conductors
Attribute column
Manufacturer
Tensility International Corporation Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-01087 Tensility International Corp | 727 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 9 | 20 AWG | 300V | Black | 26/0.0063 | 0.315 (8.00mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-01062 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 7 | 18 AWG | 300V | White | 41/0.0063 | 0.307 (7.80mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-01061 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 7 | 18 AWG | 300V | Black | 41/0.0063 | 0.307 (7.80mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-00925 Tensility International Corp | 19 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Copper, Bare | Multi-Conductor | -40°C~80°C | Spool | Active | 1 (Unlimited) | 6 | 18 AWG | 300V | Black | 65/0.0051 | 0.295 (7.49mm) | Thermoplastic Elastomer (TPE) | Braid | 65% | Drain Wire | - | 0.0327 0.831mm | ROHS3 Compliant | UL Style 20280 | ||
![]() 30-01162 Tensility International Corp | 900 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | -40°C~70°C | - | Active | 1 (Unlimited) | 7 | 32 AWG | 150V | Black | 19/0.002 | 0.118 (3.00mm) | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | ROHS3 Compliant | - | ||
![]() 30-01156 Tensility International Corp | 1231 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | -40°C~70°C | - | Active | 1 (Unlimited) | 7 | 28 AWG | 150V | Black | 40/0.002 | 0.138 (3.50mm) | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | ROHS3 Compliant | - | ||
![]() 30-01141 Tensility International Corp | 2230 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | -40°C~70°C | - | Active | 1 (Unlimited) | 6 | 28 AWG | 150V | Black | 40/0.002 | 0.138 (3.50mm) | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | ROHS3 Compliant | - | ||
![]() 30-01168 Tensility International Corp | 71 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | -40°C~70°C | - | Active | 1 (Unlimited) | 8 | 26 AWG | 150V | Black | 26/0.0031 | 0.189 (4.80mm) | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | ROHS3 Compliant | - | ||
![]() 30-01096 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 9 | 28 AWG | 300V | White | 7/0.0047 | 0.240 (6.10mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-01069 Tensility International Corp | 2261 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 7 | 26 AWG | 300V | Black | 7/0.0063 | 0.228 (5.79mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-01070 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 7 | 26 AWG | 300V | White | 7/0.0063 | 0.228 (5.79mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-01017 Tensility International Corp | 2805 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 3 | 22 AWG | 300V | Black | 17/0.0063 | 0.209 (5.31mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-01034 Tensility International Corp | 2628 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 4 | 26 AWG | 300V | White | 7/0.0063 | 0.197 (5.00mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-01006 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 2 | 22 AWG | 300V | White | 17/0.0063 | 0.197 (5.00mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-00919 Tensility International Corp | 836 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Copper, Bare | Multi-Conductor | -40°C~80°C | Spool | Active | 1 (Unlimited) | 4 | 26 AWG | 300V | Black | 19/0.0039 | 0.177 (4.50mm) | Thermoplastic Elastomer (TPE) | Braid | 65% | Drain Wire | - | 0.0323 0.820mm | ROHS3 Compliant | UL Style 20280 | ||
![]() 30-01009 Tensility International Corp | 19 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 2 | 26 AWG | 300V | Black | 7/0.0063 | 0.177 (4.50mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-01016 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 3 | 20 AWG | 300V | White | 26/0.0063 | 0.224 (5.69mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-00945 Tensility International Corp | 37 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Copper, Bare | Multi-Conductor | -40°C~80°C | Spool | Active | 1 (Unlimited) | 10 | 18 AWG | 300V | Black | 65/0.0051 | 0.382 (9.70mm) | Thermoplastic Elastomer (TPE) | Braid | 65% | Drain Wire | - | 0.0315 0.800mm | ROHS3 Compliant | UL Style 20280 | ||
![]() 30-01225 Tensility International Corp | 50 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Copper, Bare | Multi-Conductor | -40°C~80°C | Spool | Active | 1 (Unlimited) | 2 | 22 AWG | 300V | Black | 26/0.005 | 0.185 (4.70mm) | Thermoplastic Elastomer (TPE) | Braid | 65% | Drain Wire | - | 0.0315 0.800mm | ROHS3 Compliant | UL Style 20280 | ||
![]() 30-01160 Tensility International Corp | 49 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | -40°C~70°C | - | Active | 1 (Unlimited) | 7 | 30 AWG | 150V | White | 25/0.002 | 0.126 (3.20mm) | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | ROHS3 Compliant | - |