- Cable Types
- Conductor Insulation
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Number of Conductors
Attribute column
Manufacturer
Tensility International Corporation Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Number of Conductors | Wire Gauge | Note | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-01544 Tensility International Corporation | 50 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | Tensility International Corp | Bulk | Active | - | -40°C ~ 105°C | - | 10 | 32 AWG | - | 600 V | Black | 7/0.0031 | - | 0.177 (4.50mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Drain Wire | - | 502.0 (153.0m) | 0.0276 (0.700mm) | UL Style 21509 | ||
![]() 30-01540 Tensility International Corporation | 2728 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | Tensility International Corp | Bulk | Active | - | -40°C ~ 105°C | - | 10 | 28 AWG | - | 600 V | Black | 7/0.0047 | - | 0.209 (5.31mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Drain Wire | - | 502.0 (153.0m) | 0.0315 (0.800mm) | UL Style 21509 | ||
![]() 30-01414 Tensility International Corporation | 40 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | Tensility International Corp | Spool | Active | Non-Compliant | -40°C ~ 105°C | - | 2 | 30 AWG | - | 600 V | Black | 7/0.0039 | - | 0.126 (3.20mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Drain Wire | - | 502.0 (153.0m) | 0.0295 (0.749mm) | UL Style 21509 | ||
![]() 30-01406 Tensility International Corporation | 52 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 2 | 22 AWG | - | 600 V | Black | 17/0.0063 | - | 0.169 (4.29mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Drain Wire | - | 502.0 (153.0m) | 0.0315 (0.800mm) | UL Style 21509 | ||
![]() 30-01528 Tensility International Corporation | 2921 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | Tensility International Corp | Bulk | Active | - | -40°C ~ 105°C | - | 9 | 32 AWG | - | 600 V | Black | 7/0.0031 | - | 0.165 (4.19mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Drain Wire | - | 502.0 (153.0m) | 0.0272 (0.690mm) | UL Style 21509 | ||
![]() 30-01442 Tensility International Corporation | 56 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | Tensility International Corp | Bulk | Active | - | -40°C ~ 105°C | - | 4 | 26 AWG | - | 600 V | Black | 26/0.0031 | - | 0.161 (4.09mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Drain Wire | - | 98.43 (30.00m) | 0.0311 (0.790mm) | UL Style 21509 | ||
![]() 30-01586 Tensility International Corporation | 1346 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 5 | 22 AWG | - | 300 V | Black | 17/0.0063 | - | 0.063 (1.60mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | 502.0 (153.0m) | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01609 Tensility International Corporation | 11 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 8 | 20 AWG | - | 300 V | Black | 26/0.0063 | - | 0.071 (1.80mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | - | 0.0157 (0.400mm) | UL Style 20387 | ||
![]() 30-02412 Tensility International Corporation | 707 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 2 | 22 AWG | - | 300 V | Black | 26/36 | - | 0.150 (3.81mm) | Fluorinated Ethylene-Propylene (FEP) | Spiral | 100% | - | 502.0 (153.0m) | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01588 Tensility International Corporation | 41 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 5 | 26 AWG | - | 300 V | Black | 26/0.0031 | - | 0.224 (5.69mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | - | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01606 Tensility International Corporation | 34 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 7 | 30 AWG | - | 300 V | Black | 7/0.0039 | - | 0.043 (1.10mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | - | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01564 Tensility International Corporation | 45 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 2 | 26 AWG | - | 300 V | Black | 26/0.0031 | - | 0.051 (1.30mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | - | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01960 Tensility International Corporation | 36 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 9 | 26 AWG | - | 300 V | Black | 19/38 | - | 0.173 (4.39mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-02019 Tensility International Corporation | In Stock | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 7 | 28 AWG | - | 600 V | Black | 7/0.0047 | - | 0.177 (4.50mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0098 (0.250mm) | UL Style 21509 | ||
![]() 30-02004 Tensility International Corporation | 32 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 5 | 30 AWG | - | 600 V | Black | 7/0.0039 | - | 0.154 (3.91mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0090 (0.229mm) | UL Style 21509 | ||
![]() 30-02853 Tensility International Corporation | 42 |
| - | Copper, Bare | Polyethylene (XLPE), Irradiated; Low Smoke Zero Halogen (LSZH) | - | Multi-Conductor | Tensility International Corp | Bulk | Active | - | 105°C | - | 2 | 12 AWG | - | 300 V | Black, Red | 65/0.0100 | - | 0.275 (6.99mm) | - | - | - | - | 502.0 (153.0m) | 16.40 (5.00m) | 0.0209 (0.530mm) | UL Style 4384 | ||
![]() 30-02437 Tensility International Corporation | 526 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 5 | 24 AWG | - | 300 V | Black | 26/38 | - | 0.161 (4.09mm) | Fluorinated Ethylene-Propylene (FEP) | Spiral | 100% | - | 502.0 (153.0m) | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01510 Tensility International Corporation | 8 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 8 | 30 AWG | - | 600 V | Black | 7/0.0039 | - | 0.173 (4.39mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Drain Wire | - | 502.0 (153.0m) | 0.0323 (0.820mm) | UL Style 21509 | ||
![]() 30-01536 Tensility International Corporation | 1615 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | Tensility International Corp | Bulk | Active | - | -40°C ~ 105°C | - | 10 | 24 AWG | - | 600 V | Black | 41/0.0031 | - | 0.240 (6.10mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Drain Wire | - | 502.0 (153.0m) | 0.0315 (0.800mm) | UL Style 21509 | ||
![]() 30-01865 Tensility International Corporation | 48 |
| - | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | Tensility International Corp | Bulk | Active | - | -40°C ~ 70°C | - | 4 | 20 AWG | - | 150 V | Black | 65/0.0039 | - | 0.197 (5.00mm) | High Density Polyethylene (HDPE) | - | 90% | Biological Compatibility | - | 502.0 (153.0m) | 0.0256 (0.650mm) | ISO 10993 |