- Cable Types
- Conductor Insulation
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Number of Conductors
Attribute column
Manufacturer
Tensility International Corporation Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-01053 Tensility International Corp | 37 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 6 | 22 AWG | 300V | Black | 17/0.0063 | 0.256 (6.50mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-01027 Tensility International Corp | 2824 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 4 | 20 AWG | 300V | Black | 26/0.0063 | 0.236 (5.99mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-01028 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 4 | 20 AWG | 300V | White | 26/0.0063 | 0.236 (5.99mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-00935 Tensility International Corp | 22 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Copper, Bare | Multi-Conductor | -40°C~80°C | Spool | Active | 1 (Unlimited) | 8 | 18 AWG | 300V | Black | 65/0.0051 | 0.323 (8.20mm) | Thermoplastic Elastomer (TPE) | Braid | 65% | Drain Wire | - | 0.0335 0.851mm | ROHS3 Compliant | UL Style 20280 | ||
![]() 30-01275 Tensility International Corp | 15 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 5 | 18 AWG | 300V | White | 41/0.0063 | 0.260 (6.60mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 502.0' 153.0m | 0.0339 0.860mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-01310 Tensility International Corp | 31 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 8 | 18 AWG | 300V | Black | 41/0.0063 | 0.303 (7.70mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 502.0' 153.0m | 0.0346 0.880mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-01282 Tensility International Corp | 16 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 5 | 22 AWG | 300V | Gray | 17/0.0063 | 0.217 (5.51mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 502.0' 153.0m | 0.0362 0.920mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-01012 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 2 | 28 AWG | 300V | White | 7/0.0047 | 0.169 (4.29mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-01301 Tensility International Corp | 29 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 7 | 20 AWG | 300V | Black | 26/0.0063 | 0.260 (6.60mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 502.0' 153.0m | 0.0382 0.970mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-00946 Tensility International Corp | 22 |
| Datasheet | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Copper, Bare | Multi-Conductor | -40°C~80°C | Spool | Active | 1 (Unlimited) | 10 | 20 AWG | 300V | Black | 41/0.005 | 0.335 (8.51mm) | Thermoplastic Elastomer (TPE) | Braid | 65% | Drain Wire | - | 0.0315 0.800mm | ROHS3 Compliant | UL Style 20280 | ||
![]() 30-01073 Tensility International Corp | 777 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 8 | 18 AWG | 300V | Black | 41/0.0063 | 0.323 (8.20mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-01311 Tensility International Corp | 31 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 8 | 18 AWG | 300V | White | 41/0.0063 | 0.303 (7.70mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 502.0' 153.0m | 0.0346 0.880mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-01333 Tensility International Corp | 36 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 9 | 26 AWG | 300V | Gray | 7/0.0063 | 0.232 (5.89mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 502.0' 153.0m | 0.0354 0.900mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-01105 Tensility International Corp | 2790 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 10 | 26 AWG | 300V | Black | 7/0.0063 | 0.264 (6.71mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-01302 Tensility International Corp | 31 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 7 | 20 AWG | 300V | White | 26/0.0063 | 0.260 (6.60mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 502.0' 153.0m | 0.0382 0.970mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 30-01030 Tensility International Corp | 2763 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 4 | 22 AWG | 300V | White | 17/0.0063 | 0.220 (5.59mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-01191 Tensility International Corp | 9 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | -40°C~70°C | - | Active | 1 (Unlimited) | 9 | 30 AWG | 150V | Gray | 25/0.002 | 0.142 (3.61mm) | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | ROHS3 Compliant | - | ||
![]() 30-01190 Tensility International Corp | 9 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | -40°C~70°C | - | Active | 1 (Unlimited) | 9 | 30 AWG | 150V | White | 25/0.002 | 0.142 (3.61mm) | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | ROHS3 Compliant | - | ||
![]() 30-01124 Tensility International Corp | 28 |
| Datasheet | 14 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | -40°C~70°C | - | Active | 1 (Unlimited) | 5 | 26 AWG | 150V | White | 26/0.0031 | 0.154 (3.91mm) | High Density Polyethylene (HDPE) | Spiral | 90% | - | 502.0' 153.0m | 0.0197 0.500mm | ROHS3 Compliant | - | ||
![]() 30-01289 Tensility International Corp | 29 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 6 | 20 AWG | 300V | Black | 26/0.0063 | 0.256 (6.50mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 502.0' 153.0m | 0.0362 0.920mm | ROHS3 Compliant | UL Style 2464 |