- Cable Types
- Conductor Insulation
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Number of Conductors
Attribute column
Manufacturer
Tensility International Corporation Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-01074 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 8 | 18 AWG | 300V | White | 41/0.0063 | 0.323 (8.20mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-00938 Tensility International Corp | 25 |
| - | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Copper, Bare | Multi-Conductor | -40°C~80°C | Spool | Active | 1 (Unlimited) | 8 | 24 AWG | 300V | Black | 26/0.0039 | 0.236 (5.99mm) | Thermoplastic Elastomer (TPE) | Braid | 65% | Drain Wire | - | 0.0335 0.851mm | ROHS3 Compliant | UL Style 20280 | ||
![]() 30-00948 Tensility International Corp | 114 |
| - | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Copper, Bare | Multi-Conductor | -40°C~80°C | Spool | Active | 1 (Unlimited) | 10 | 24 AWG | 300V | Black | 26/0.0039 | 0.264 (6.71mm) | Thermoplastic Elastomer (TPE) | Braid | 65% | Drain Wire | - | 0.0315 0.800mm | ROHS3 Compliant | UL Style 20280 | ||
![]() 30-01066 Tensility International Corp | In Stock | - | - | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 7 | 22 AWG | 300V | White | 17/0.0063 | 0.260 (6.60mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-01013 Tensility International Corp | In Stock | - | - | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 3 | 18 AWG | 300V | Black | 41/0.0063 | 0.240 (6.10mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-00910 Tensility International Corp | 812 |
| - | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Copper, Bare | Multi-Conductor | -40°C~80°C | Spool | Active | 1 (Unlimited) | 3 | 18 AWG | 300V | Black | 65/0.0051 | 0.236 (5.99mm) | Thermoplastic Elastomer (TPE) | Braid | 65% | Drain Wire | - | 0.0315 0.800mm | ROHS3 Compliant | UL Style 20280 | ||
![]() 30-00916 Tensility International Corp | 59 |
| - | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Copper, Bare | Multi-Conductor | -40°C~80°C | Spool | Active | 1 (Unlimited) | 4 | 20 AWG | 300V | Black | 41/0.005 | 0.228 (5.79mm) | Thermoplastic Elastomer (TPE) | Braid | 65% | Drain Wire | - | 0.0323 0.820mm | ROHS3 Compliant | UL Style 20280 | ||
![]() 30-01104 Tensility International Corp | In Stock | - | - | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 10 | 24 AWG | 300V | White | 11/0.0063 | 0.279 (7.09mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-01014 Tensility International Corp | In Stock | - | - | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 3 | 18 AWG | 300V | White | 41/0.0063 | 0.240 (6.10mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-01040 Tensility International Corp | 2992 |
| - | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 5 | 20 AWG | 300V | White | 26/0.0063 | 0.256 (6.50mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-01092 Tensility International Corp | In Stock | - | - | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 9 | 24 AWG | 300V | White | 11/0.0063 | 0.268 (6.81mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-01065 Tensility International Corp | 2175 |
| - | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 7 | 22 AWG | 300V | Black | 17/0.0063 | 0.260 (6.60mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-01039 Tensility International Corp | In Stock | - | - | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~80°C | Spool | Active | 1 (Unlimited) | 5 | 20 AWG | 300V | Black | 26/0.0063 | 0.256 (6.50mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 80% | - | 502.0' 153.0m | 0.0315 0.800mm | - | UL Style 2464 | ||
![]() 30-00932 Tensility International Corp | 24 |
| - | 15 Weeks | Copper, Bare | Thermoplastic Polyurethane (TPU) | Copper, Bare | Multi-Conductor | -40°C~80°C | Spool | Active | 1 (Unlimited) | 7 | 22 AWG | 300V | Black | 26/0.005 | 0.236 (5.99mm) | Thermoplastic Elastomer (TPE) | Braid | 65% | Drain Wire | - | 0.0335 0.851mm | ROHS3 Compliant | UL Style 20280 |