- Cable Types
- Conductor Insulation
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Number of Conductors
Attribute column
Manufacturer
Tensility International Corporation Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Number of Conductors | Wire Gauge | Note | Voltage | Cable Length | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-01870 Tensility International Corporation | 17 |
| - | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 70°C | - | 6 | 18 AWG | - | 150 V | - | Black | 65/0.005 | - | 0.260 (6.60mm) | High Density Polyethylene (HDPE) | Spiral | 90% | - | - | 502.0 (153.0m) | 0.0291 (0.740mm) | - | ||
![]() 30-01864 Tensility International Corporation | 2118 |
| - | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 70°C | - | 4 | 18 AWG | - | 150 V | - | Black | 65/0.005 | - | 0.220 (5.59mm) | High Density Polyethylene (HDPE) | - | 90% | Biological Compatibility | - | 502.0 (153.0m) | 0.0276 (0.700mm) | ISO 10993 | ||
![]() 30-02436 Tensility International Corporation | 2033 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 5 | 22 AWG | - | 300 V | - | Black | 26/36 | - | 0.177 (4.50mm) | Fluorinated Ethylene-Propylene (FEP) | Spiral | 100% | - | 502.0 (153.0m) | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01422 Tensility International Corporation | 146 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | Tensility International Corp | Bulk | Active | - | -40°C ~ 105°C | - | 3 | 22 AWG | - | 600 V | - | Black | 17/0.0063 | - | 0.177 (4.50mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Drain Wire | - | 502.0 (153.0m) | 0.0315 (0.800mm) | UL Style 21509 | ||
![]() 30-01490 Tensility International Corporation | 34 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | Tensility International Corp | Bulk | Active | - | -40°C ~ 105°C | - | 7 | 26 AWG | - | 600 V | - | Black | 26/0.0031 | - | 0.185 (4.70mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Drain Wire | - | 502.0 (153.0m) | 0.0315 (0.800mm) | UL Style 21509 | ||
![]() 30-01991 Tensility International Corporation | 1650 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Bulk | Active | - | -40°C ~ 105°C | - | 4 | 20 AWG | - | 600 V | - | Black | 26/0.0063 | - | 0.209 (5.30mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0102 (0.260mm) | UL Style 21509 | ||
![]() 30-02000 Tensility International Corporation | 605 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Bulk | Active | - | -40°C ~ 105°C | - | 5 | 22 AWG | - | 600 V | - | Black | 17/0.0063 | - | 0.205 (5.21mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0098 (0.250mm) | UL Style 21509 | ||
![]() 30-01979 Tensility International Corporation | 2424 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Bulk | Active | - | -40°C ~ 105°C | - | 2 | 28 AWG | - | 600 V | - | Black | 7/0.0047 | - | 0.138 (3.50mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0098 (0.250mm) | UL Style 21509 | ||
![]() 30-02020 Tensility International Corporation | In Stock | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 7 | 30 AWG | - | 600 V | - | Black | 7/0.0039 | - | 0.161 (4.09mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0090 (0.229mm) | UL Style 21509 | ||
![]() 30-01933 Tensility International Corporation | 44 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 6 | 20 AWG | - | 300 V | - | Black | 41/36 | - | 0.205 (5.21mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01954 Tensility International Corporation | 47 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 8 | 30 AWG | - | 300 V | - | Black | 7/38 | - | 0.134 (3.40mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01904 Tensility International Corporation | 47 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 2 | 26 AWG | - | 300 V | - | Black | 19/38 | - | 0.118 (3.00mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-02453 Tensility International Corporation | 9 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | Non-Compliant | -40°C ~ 105°C | - | 7 | 24 AWG | - | 300 V | 152 mm | Black | 26/38 | - | 0.173 (4.39mm) | Fluorinated Ethylene-Propylene (FEP) | Spiral | 100% | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01973 Tensility International Corporation | 13 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Bulk | Active | - | -40°C ~ 105°C | - | 2 | 16 AWG | - | 600 V | - | Black | 65/0.0063 | - | 0.295 (7.49mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0170 (0.432mm) | UL Style 21509 | ||
![]() 30-01580 Tensility International Corporation | 34 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 4 | 26 AWG | - | 300 V | - | Black | 26/0.0031 | - | 0.209 (5.30mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | - | 0.0327 (0.831mm) | UL Style 20387 | ||
![]() 30-01884 Tensility International Corporation | 613 |
| - | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | Tensility International Corp | Bulk | Active | - | -40°C ~ 70°C | - | 10 | 22 AWG | - | 150 V | - | Black | 19/0.0031 | - | 0.260 (6.60mm) | High Density Polyethylene (HDPE) | - | 90% | Biological Compatibility | - | 502.0 (153.0m) | 0.0276 (0.700mm) | ISO 10993 | ||
![]() 30-02432 Tensility International Corporation | 9 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 4 | 30 AWG | - | 300 V | - | Black | 7/38 | - | 0.122 (3.10mm) | Fluorinated Ethylene-Propylene (FEP) | Spiral | 100% | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-02855 Tensility International Corporation | 660 |
| - | Copper, Bare | Polyethylene (XLPE), Irradiated; Low Smoke Zero Halogen (LSZH) | - | Multi-Conductor | Tensility International Corp | Bulk | Active | - | 105°C | - | 2 | 16 AWG | - | 300 V | - | Black, Red | 26/0.0100 | - | 0.197 (5.00mm) | - | - | - | - | 502.0 (153.0m) | 98.43 (30.00m) | 0.0193 (0.490mm) | UL Style 4384 | ||
![]() 30-02473 Tensility International Corporation | 19 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 9 | 32 AWG | - | 300 V | - | Black | 7/40 | - | 0.142 (3.61mm) | Fluorinated Ethylene-Propylene (FEP) | Spiral | 100% | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01988 Tensility International Corporation | In Stock | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | 3 | 30 AWG | - | 600 V | - | Black | 7/0.0039 | - | 0.134 (3.40mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 502.0 (153.0m) | 502.0 (153.0m) | 0.0090 (0.229mm) | UL Style 21509 |