- Cable Types
- Conductor Insulation
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Number of Conductors
Attribute column
Manufacturer
Tensility International Corporation Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Mfr | Package | Product Status | Operating Temperature | Series | Number of Conductors | Wire Gauge | Note | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-01578 Tensility International Corporation | 16 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 4 | 22 AWG | - | 300 V | Black | 17/0.0063 | - | 0.063 (1.60mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | 502.0 (153.0m) | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01605 Tensility International Corporation | 45 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 7 | 28 AWG | - | 300 V | Black | 7/0.0050 | - | 0.047 (1.20mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | - | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01629 Tensility International Corporation | 270 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 10 | 28 AWG | - | 300 V | Black | 7/0.0050 | - | 0.047 (1.20mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | 502.0 (153.0m) | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-02442 Tensility International Corporation | 35 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 6 | 18 AWG | - | 300 V | Black | 65/36 | - | 0.244 (6.20mm) | Fluorinated Ethylene-Propylene (FEP) | Spiral | 100% | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01883 Tensility International Corporation | 42 |
| - | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 70°C | - | 10 | 20 AWG | - | 150 V | Black | 65/0.0039 | - | 0.291 (7.39mm) | High Density Polyethylene (HDPE) | Spiral | 90% | - | - | 502.0 (153.0m) | 0.0276 (0.700mm) | - | ||
![]() 30-02427 Tensility International Corporation | 773 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | Multi-Conductor | Tensility International Corp | Bulk | Active | -40°C ~ 105°C | - | 4 | 20 AWG | - | 300 V | Black | 41/36 | - | 0.181 (4.60mm) | Fluorinated Ethylene-Propylene (FEP) | Spiral | 100% | - | 502.0 (153.0m) | 16.40 (5.00m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-02460 Tensility International Corporation | 12 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 8 | 22 AWG | - | 300 V | Black | 26/36 | - | 0.205 (5.21mm) | Fluorinated Ethylene-Propylene (FEP) | Spiral | 100% | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01882 Tensility International Corporation | In Stock | - | - | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 70°C | - | 10 | 18 AWG | - | 150 V | Black | 65/0.005 | - | 0.327 (8.31mm) | High Density Polyethylene (HDPE) | Spiral | 90% | - | - | 502.0 (153.0m) | 0.0299 (0.759mm) | - | ||
![]() 30-01868 Tensility International Corporation | 609 |
| - | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | Tensility International Corp | Bulk | Active | -40°C ~ 70°C | - | 5 | 20 AWG | - | 150 V | Black | 65/0.0039 | - | 0.220 (5.59mm) | High Density Polyethylene (HDPE) | - | 90% | Biological Compatibility | - | 502.0 (153.0m) | 0.0295 (0.749mm) | ISO 10993 | ||
![]() 30-02456 Tensility International Corporation | 5 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 7 | 30 AWG | - | 300 V | Black | 7/38 | - | 0.134 (3.40mm) | Fluorinated Ethylene-Propylene (FEP) | Spiral | 100% | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01639 Tensility International Corporation | 93 |
| - | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Aluminum; Copper, Tinned | Multi-Pair | Tensility International Corp | Spool | Active | -40°C ~ 70°C | - | 4 (2 Pair Twisted) | 28 AWG | - | 150 V | Black | 40/0.002 | - | 0.130 (3.30mm) | High Density Polyethylene (HDPE) | Foil | 100%, 85% | Biological Compatibility | - | 502.0 (153.0m) | 0.0120 (0.305mm) | ISO 10993 | ||
![]() 30-02425 Tensility International Corporation | 11 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 3 | 32 AWG | - | 300 V | Black | 7/40 | - | 0.110 (2.79mm) | Fluorinated Ethylene-Propylene (FEP) | Spiral | 100% | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-02434 Tensility International Corporation | 11 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 5 | 18 AWG | - | 300 V | Black | 65/36 | - | 0.224 (5.69mm) | Fluorinated Ethylene-Propylene (FEP) | Spiral | 100% | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01617 Tensility International Corporation | 20 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 9 | 20 AWG | - | 300 V | Black | 26/0.0063 | - | 0.071 (1.80mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | - | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01866 Tensility International Corporation | 630 |
| - | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Copper, Tinned | Multi-Conductor | Tensility International Corp | Bulk | Active | -40°C ~ 70°C | - | 4 | 22 AWG | - | 150 V | Black | 65/0.0031 | - | 0.181 (4.60mm) | High Density Polyethylene (HDPE) | - | 90% | Biological Compatibility | - | 502.0 (153.0m) | 0.0276 (0.700mm) | ISO 10993 | ||
![]() 30-02848 Tensility International Corporation | 1150 |
| - | Copper, Bare | Polyethylene (XLPE), Irradiated; Low Smoke Zero Halogen (LSZH) | - | Multi-Conductor | Tensility International Corp | Bulk | Active | 105°C | - | 2 | 12 AWG | - | 300 V | Black | 65/0.0100 | - | 0.275 (6.99mm) | - | - | - | - | 502.0 (153.0m) | 98.43 (30.00m) | 0.0209 (0.530mm) | UL Style 4384 | ||
![]() 30-01626 Tensility International Corporation | 41 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 10 | 22 AWG | - | 300 V | Black | 17/0.0063 | - | 0.063 (1.60mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | - | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01950 Tensility International Corporation | 40 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 8 | 22 AWG | - | 300 V | Black | 26/36 | - | 0.197 (5.00mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01586 Tensility International Corporation | 1346 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 5 | 22 AWG | - | 300 V | Black | 17/0.0063 | - | 0.063 (1.60mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | 502.0 (153.0m) | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01609 Tensility International Corporation | 11 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 8 | 20 AWG | - | 300 V | Black | 26/0.0063 | - | 0.071 (1.80mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | - | 0.0157 (0.400mm) | UL Style 20387 |