- Cable Types
- Conductor Insulation
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Number of Conductors
Attribute column
Manufacturer
Tensility International Corporation Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Adjustment range undelayed short-circuit release | Brand | Cable Types | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Explosion safety category for dust | Explosion safety category for gas | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material housing | Mfr | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Overload release current setting | Package | Part # Aliases | Product Status | Rated permanent current Iu | RoHS | Suitable for safety functions | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Operating Temperature | Series | Subcategory | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Product Type | Shield Type | Shield Coverage | Features | Product Category | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-01600 Tensility International Corporation | 28 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | Spool | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | - | 7 | 18 AWG | 300 V | Black | 41/0.0063 | - | 0.083 (2.11mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | - | - | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01619 Tensility International Corporation | 11 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | Spool | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | - | 9 | 24 AWG | 300 V | Black | 41/0.0031 | - | 0.055 (1.40mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | - | - | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01607 Tensility International Corporation | 31 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | Spool | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | - | 7 | 32 AWG | 300 V | Black | 7/0.0031 | - | 0.041 (1.05mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | - | - | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-02410 Tensility International Corporation | 928 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | - | Multi-Conductor | IP67 | Other | - | None | None | - | - | Plastic | Tensility International Corp | - | - | 0 | 1 | 1 | - | Bulk | - | Active | - | - | Yes | Roller lever | Cable entry PG | - | -40°C ~ 105°C | - | - | 2 | 18 AWG | 300 V | Black | 65/36 | - | 0.181 (4.60mm) | Fluorinated Ethylene-Propylene (FEP) | - | Spiral | 100% | - | - | 502.0 (153.0m) | 3.28 (1.00m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01486 Tensility International Corporation | 743 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | 1000 - 2000 | - | Multi-Conductor | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | Tensility International Corp | 1 | 2 | - | - | - | 160 - 200 | Bulk | - | Active | 200 | - | - | - | - | Screw connection | -40°C ~ 105°C | - | - | 7 | 22 AWG | 600 V | Black | 17/0.0063 | - | 0.220 (5.59mm) | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | Drain Wire | - | - | 502.0 (153.0m) | 0.0315 (0.800mm) | UL Style 21509 | ||
![]() 30-02469 Tensility International Corporation | 14 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | ITT Cannon | Multi-Conductor | - | - | - | - | - | 1 | ITT Cannon | - | Tensility International Corp | - | - | - | - | - | - | Spool | 121576-0594 | Active | - | Details | - | - | - | - | -40°C ~ 105°C | CA-COM | Circular Connectors | 9 | 24 AWG | 300 V | Black | 26/38 | - | 0.193 (4.90mm) | Fluorinated Ethylene-Propylene (FEP) | Standard Circular Connector | Spiral | 100% | - | Standard Circular Connector | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01498 Tensility International Corporation | 7 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | Spool | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | - | 8 | 18 AWG | 600 V | Black | 41/0.0063 | - | 0.299 (7.60mm) | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | Drain Wire | - | - | 502.0 (153.0m) | 0.0303 (0.770mm) | UL Style 21509 | ||
![]() 30-01508 Tensility International Corporation | 53 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | - | 8 | 28 AWG | 600 V | Black | 7/0.0047 | - | 0.185 (4.70mm) | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | Drain Wire | - | - | 502.0 (153.0m) | 0.0319 (0.810mm) | UL Style 21509 | ||
![]() 30-02616 Tensility International Corporation | 1741 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -10°C ~ 105°C | - | - | 2 | 14 AWG | 300 V | Black, Red | 41/0.0100 | - | 0.236 (5.99mm) | - | - | - | - | - | - | 502.0 (153.0m) | 502.0 (153.0m) | 0.0209 (0.530mm) | UL Style 2651 | ||
![]() 30-01954 Tensility International Corporation | 47 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | Spool | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | - | 8 | 30 AWG | 300 V | Black | 7/38 | - | 0.134 (3.40mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01904 Tensility International Corporation | 47 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | Spool | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | - | 2 | 26 AWG | 300 V | Black | 19/38 | - | 0.118 (3.00mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01438 Tensility International Corporation | 1542 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | - | 4 | 22 AWG | 600 V | Black | 17/0.0063 | - | 0.193 (4.90mm) | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | Drain Wire | - | - | 502.0 (153.0m) | 0.0327 (0.831mm) | UL Style 21509 | ||
![]() 30-01460 Tensility International Corporation | 1326 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | - | 5 | 28 AWG | 600 V | Black | 7/0.0047 | - | 0.161 (4.09mm) | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | Drain Wire | - | - | 502.0 (153.0m) | 0.0311 (0.790mm) | UL Style 21509 | ||
![]() 30-01577 Tensility International Corporation | 34 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | Spool | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | - | 4 | 20 AWG | 300 V | Black | 16/0.0063 | - | 0.071 (1.80mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | - | - | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01567 Tensility International Corporation | 34 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | Spool | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | - | 2 | 32 AWG | 300 V | Black | 7/0.0031 | - | 0.041 (1.05mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | - | - | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01536 Tensility International Corporation | 1615 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | - | 10 | 24 AWG | 600 V | Black | 41/0.0031 | - | 0.240 (6.10mm) | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | Drain Wire | - | - | 502.0 (153.0m) | 0.0315 (0.800mm) | UL Style 21509 | ||
![]() 30-01573 Tensility International Corporation | 1214 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | Spool | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | - | 3 | 28 AWG | 300 V | Black | 7/0.0050 | - | 0.047 (1.20mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | - | 502.0 (153.0m) | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01926 Tensility International Corporation | 30 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | - | 5 | 22 AWG | 300 V | Black | 26/36 | - | 0.173 (4.39mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01901 Tensility International Corporation | 2808 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | - | 2 | 20 AWG | 300 V | Black | 41/36 | - | 0.157 (3.99mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01909 Tensility International Corporation | 3143 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | - | 3 | 20 AWG | 300 V | Black | 41/36 | - | 0.165 (4.19mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 |