- Cable Types
- Conductor Insulation
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Number of Conductors
Attribute column
Manufacturer
Tensility International Corporation Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Conductor Material | Jacket (Insulation) Material | Shield Material | Brand | Cable Types | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Gender | Subcategory | Number of Conductors | Max Output Current | Operating Supply Voltage | Wire Gauge | Note | Voltage | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Propagation Delay | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Rise Time | Conductor Insulation | Product Type | Shield Type | Shield Coverage | Number of Drivers | Product | Features | Product Category | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-01919 Tensility International Corporation | 1416 |
| - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | - | Multi-Conductor | - | - | Tensility International Corp | Bulk | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | 4 | - | - | 24 AWG | - | 300 V | - | - | - | - | Black | 26/38 | - | 0.142 (3.61mm) | - | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-02001 Tensility International Corporation | 83 |
| - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | - | Multi-Conductor | - | - | Tensility International Corp | Bulk | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | 5 | - | - | 24 AWG | - | 600 V | - | - | - | - | Black | 41/0.0031 | - | 0.185 (4.70mm) | - | Polyphenylene Ether, Modified (mPPE) | - | - | - | - | - | Biological Compatibility | - | 502.0 (153.0m) | 502.0 (153.0m) | 0.0094 (0.240mm) | UL Style 21509 | ||
![]() 30-01981 Tensility International Corporation | 44 |
| - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | - | Multi-Conductor | - | - | Tensility International Corp | Bulk | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | 2 | - | - | 32 AWG | - | 600 V | - | - | - | - | Black | 7/0.0031 | - | 0.118 (3.00mm) | - | Polyphenylene Ether, Modified (mPPE) | - | - | - | - | - | Biological Compatibility | - | 502.0 (153.0m) | 502.0 (153.0m) | 0.0094 (0.240mm) | UL Style 21509 | ||
![]() 30-01917 Tensility International Corporation | 1499 |
| - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | - | Multi-Conductor | - | - | Tensility International Corp | Bulk | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | 4 | - | - | 20 AWG | - | 300 V | - | - | - | - | Black | 41/36 | - | 0.177 (4.50mm) | - | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01934 Tensility International Corporation | 2826 |
| - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | - | Multi-Conductor | - | - | Tensility International Corp | Bulk | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | 6 | - | - | 22 AWG | - | 300 V | - | - | - | - | Black | 26/36 | - | 0.185 (4.70mm) | - | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-02482 Tensility International Corporation | 606 |
| - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | - | - | Tensility International Corp | Digi-Spool®, Continuous Spool | Active | - | -25°C ~ 80°C | - | - | - | - | - | - | 4 (1 Twisted Pair + 2) | - | - | 22 AWG, 28 AWG | - | 30 V | - | - | - | - | Black | 7/0.0050, 26/0.0050 | - | 0.205 (5.21mm) | - | Poly-Vinyl Chloride (PVC), Polyethylene (PE), Semi-Rigid | - | Foil, Braid | 100%, 65% | - | - | - | - | - | 502.0 (153.0m) | 0.0354 (0.900mm) | - | ||
![]() 30-02486 Tensility International Corporation | 1038 |
| - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | - | - | Tensility International Corp | Spool | Active | - | -25°C ~ 80°C | - | - | - | - | - | - | 8 (3 Twisted Pairs + 2) | - | - | 22 AWG, 28 AWG | - | 30 V | - | - | - | - | Black | 7/0.0050, 26/0.0050 | - | 0.244 (6.20mm) | - | Poly-Vinyl Chloride (PVC), Polyethylene (PE), Semi-Rigid | - | Foil, Braid | 100%, 65% | - | - | - | - | - | 502.0 (153.0m) | 0.0354 (0.900mm) | - | ||
![]() 30-02467 Tensility International Corporation | 38 |
| - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | Multi-Conductor | - | - | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | 9 | - | - | 20 AWG | - | 300 V | - | - | - | - | Black | 41/36 | - | 0.244 (6.20mm) | - | Fluorinated Ethylene-Propylene (FEP) | - | Spiral | 100% | - | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-02436 Tensility International Corporation | 2033 |
| - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | Multi-Conductor | - | - | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | 5 | - | - | 22 AWG | - | 300 V | - | - | - | - | Black | 26/36 | - | 0.177 (4.50mm) | - | Fluorinated Ethylene-Propylene (FEP) | - | Spiral | 100% | - | - | - | - | 502.0 (153.0m) | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01908 Tensility International Corporation | 1159 |
| - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | - | Multi-Conductor | - | - | Tensility International Corp | Bulk | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | 3 | - | - | 18 AWG | - | 300 V | - | - | - | - | Black | 65/36 | - | 0.185 (4.70mm) | - | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-02005 Tensility International Corporation | In Stock | - | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | - | Multi-Conductor | - | - | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | 5 | - | - | 32 AWG | - | 600 V | - | - | - | - | Black | 7/0.0031 | - | 0.142 (3.61mm) | - | Polyphenylene Ether, Modified (mPPE) | - | - | - | - | - | Biological Compatibility | - | 502.0 (153.0m) | 502.0 (153.0m) | 0.0094 (0.240mm) | UL Style 21509 | ||
![]() 30-01996 Tensility International Corporation | 12 |
| - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | - | Multi-Conductor | - | - | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | 4 | - | - | 30 AWG | - | 600 V | - | - | - | - | Black | 7/0.0039 | - | 0.142 (3.61mm) | - | Polyphenylene Ether, Modified (mPPE) | - | - | - | - | - | Biological Compatibility | - | 502.0 (153.0m) | 502.0 (153.0m) | 0.0090 (0.229mm) | UL Style 21509 | ||
![]() 30-01916 Tensility International Corporation | 12 |
| - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | - | Multi-Conductor | - | - | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | 4 | - | - | 18 AWG | - | 300 V | - | - | - | - | Black | 65/36 | - | 0.197 (5.00mm) | - | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01958 Tensility International Corporation | 12 |
| - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | - | Multi-Conductor | - | - | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | 9 | - | - | 22 AWG | - | 300 V | - | - | - | - | Black | 26/36 | - | 0.217 (5.51mm) | - | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-02860 Tensility International Corporation | 30 |
| - | - | - | Copper, Bare | Polyethylene (XLPE), Irradiated; Low Smoke Zero Halogen (LSZH) | - | TE Connectivity / AMP | Multi-Conductor | 1000 | TE Connectivity | Tensility International Corp | Bulk | Active | - | 105°C | - | - | - | - | - | Wire & Cable Management | 2 | - | - | 26 AWG | - | 300 V | - | - | - | - | Black, Red | 7/0.0063 | - | 0.102 (2.59mm) | - | - | Wire Labels & Markers | - | - | - | Markers | - | Wire Labels & Markers | 502.0 (153.0m) | 16.40 (5.00m) | 0.0146 (0.370mm) | UL Style 4384 | ||
![]() 30-02448 Tensility International Corporation | 17 |
| - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | Multi-Conductor | - | - | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | 6 | - | - | 30 AWG | - | 300 V | - | - | - | - | Black | 7/38 | - | 0.134 (3.40mm) | - | Fluorinated Ethylene-Propylene (FEP) | - | Spiral | 100% | - | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-02850 Tensility International Corporation | 2814 |
| - | - | - | Copper, Bare | Polyethylene (XLPE), Irradiated; Low Smoke Zero Halogen (LSZH) | - | - | Multi-Conductor | - | - | Tensility International Corp | Bulk | Active | Non-Compliant | 105°C | - | - | - | - | Female | - | 2 | - | - | 26 AWG | - | 300 V | - | - | - | - | Black | 7/0.0063 | - | 0.102 (2.59mm) | - | - | - | - | - | - | - | - | - | 502.0 (153.0m) | 16.40 (5.00m) | 0.0146 (0.370mm) | UL Style 4384 | ||
![]() 30-02421 Tensility International Corporation | 37 |
| - | Through Hole | 8 | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | Multi-Conductor | - | - | Tensility International Corp | Bulk | Active | Non-Compliant | -40°C ~ 105°C | Rail/Tube | - | 85 °C | -40 °C | - | - | 3 | 1.5 A | 20 V | 24 AWG | - | 300 V | 40 V | 5 V | 1 W | 100 ns | Black | 26/38 | - | 0.142 (3.61mm) | 90 ns | Fluorinated Ethylene-Propylene (FEP) | - | Spiral | 100% | 1 | - | - | - | 502.0 (153.0m) | 16.40 (5.00m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-02426 Tensility International Corporation | 33 |
| - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | Multi-Conductor | - | - | Tensility International Corp | Bulk | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | 4 | - | - | 18 AWG | - | 300 V | - | - | - | - | Black | 65/36 | - | 0.205 (5.21mm) | - | Fluorinated Ethylene-Propylene (FEP) | - | Spiral | 100% | - | - | - | - | 502.0 (153.0m) | 98.43 (30.00m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-02414 Tensility International Corporation | 21 |
| - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | Multi-Conductor | - | - | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | 2 | - | - | 26 AWG | - | 300 V | - | - | - | - | Black | 19/38 | - | 0.130 (3.30mm) | - | Fluorinated Ethylene-Propylene (FEP) | - | Spiral | 100% | - | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 |