- Cable Types
- Conductor Insulation
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Number of Conductors
Attribute column
Manufacturer
Tensility International Corporation Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Conductor Material | Jacket (Insulation) Material | Shield Material | Adjustment range undelayed short-circuit release | Brand | Cable Types | Degree of protection (IP) | Device construction | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Package | Part # Aliases | Product Status | Rated permanent current Iu | RoHS | Type of electrical connection of main circuit | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Subcategory | Power Rating | Voltage - Supply | Frequency | Frequency Stability | Output | Number of Conductors | Function | Base Resonator | Current - Supply (Max) | Contact Style | Wire Gauge | Note | Voltage | Spread Spectrum Bandwidth | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Product Type | Shield Type | Shield Coverage | Absolute Pull Range (APR) | Max Pressure | Capacity | Product | Features | Product Category | Spool Size | Height | Height Seated (Max) | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-01454 Tensility International Corporation | 55 |
| - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | Multi-Conductor | - | - | - | - | Tensility International Corp | - | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | 22 AWG | - | 600 V | - | Black | 17/0.0063 | - | 0.205 (5.21mm) | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | - | - | - | - | Drain Wire | - | - | - | - | 502.0 (153.0m) | 0.0311 (0.790mm) | UL Style 21509 | ||
![]() 30-01476 Tensility International Corporation | 2000 |
| - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | Multi-Conductor | - | - | - | - | Tensility International Corp | - | - | - | Spool | - | Active | - | - | - | 150 V | -40°C ~ 105°C | - | - | - | 0.25 % | - | 100 ppm/°C | - | 17.6 Ω | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | - | 6 | - | - | - | - | 28 AWG | - | 600 V | - | Black | 7/0.0047 | - | 0.177 (4.50mm) | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | - | - | - | - | Drain Wire | - | - | 650 µm | - | 502.0 (153.0m) | 0.0335 (0.851mm) | UL Style 21509 | ||
![]() 30-01474 Tensility International Corporation | 50 |
| - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | Multi-Conductor | - | - | - | - | Tensility International Corp | - | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | 26 AWG | - | 600 V | - | Black | 26/0.0031 | - | 0.185 (4.70mm) | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | - | - | - | - | Drain Wire | - | - | - | - | 502.0 (153.0m) | 0.0315 (0.800mm) | UL Style 21509 | ||
![]() 30-01468 Tensility International Corporation | 40 |
| - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | Multi-Conductor | - | - | - | - | Tensility International Corp | - | - | - | Spool | - | Active | - | - | - | 50 V | -40°C ~ 105°C | - | - | - | 1 % | - | 25 ppm/°C | - | 3.92 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | 6 | - | - | - | - | 20 AWG | - | 600 V | - | Black | 26/0.0063 | - | 0.244 (6.20mm) | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | - | - | - | - | Drain Wire | - | - | 550 µm | - | 502.0 (153.0m) | 0.0315 (0.800mm) | UL Style 21509 | ||
![]() 30-01504 Tensility International Corporation | 714 |
| - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | Multi-Conductor | - | - | - | - | Tensility International Corp | - | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | 24 AWG | - | 600 V | - | Black | 41/0.0031 | - | 0.209 (5.31mm) | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | - | - | - | - | Drain Wire | - | - | - | - | 502.0 (153.0m) | 0.0307 (0.780mm) | UL Style 21509 | ||
![]() 30-01516 Tensility International Corporation | 40 |
| - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | Multi-Conductor | - | - | - | - | Tensility International Corp | - | - | - | Spool | - | Active | - | Non-Compliant | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | 9 | - | - | - | Socket | 20 AWG | - | 600 V | - | Black | 26/0.0063 | - | 0.283 (7.19mm) | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | - | - | - | - | Drain Wire | - | - | - | - | 502.0 (153.0m) | 0.0331 (0.840mm) | UL Style 21509 | ||
![]() 30-02426 Tensility International Corporation | 33 |
| - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | Tensility International Corp | - | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 18 AWG | - | 300 V | - | Black | 65/36 | - | 0.205 (5.21mm) | Fluorinated Ethylene-Propylene (FEP) | - | Spiral | 100% | - | - | - | - | - | - | 502.0 (153.0m) | - | - | 98.43 (30.00m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-02858 Tensility International Corporation | 2737 |
| - | Surface Mount | 6-SMD, No Lead | Copper, Bare | Polyethylene (XLPE), Irradiated; Low Smoke Zero Halogen (LSZH) | - | - | - | Multi-Conductor | - | - | - | - | SiTime | - | - | - | Strip | - | Active | - | - | - | - | -20°C ~ 70°C | - | SiT3807 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | VCXO | - | - | - | - | - | - | - | 2.5V | 25 MHz | ±50ppm | LVCMOS | 2 | Enable/Disable | MEMS | 33mA | - | 22 AWG | - | 300 V | - | Black, Red | 17/0.0063 | - | 0.126 (3.20mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | 502.0 (153.0m) | 0.0157 (0.400mm) | - | ||
![]() 30-01534 Tensility International Corporation | 387 |
| - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | 313 - 2750 | - | Multi-Conductor | IP20 | Built-in device fixed built-in technique | - | - | Tensility International Corp | 0 | 0 | 100 - 250 | Bulk | - | Active | 250 | - | Screw connection | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | 22 AWG | - | 600 V | - | Black | 17/0.0063 | - | 0.276 (7.01mm) | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | - | - | - | - | Drain Wire | - | - | - | - | 502.0 (153.0m) | 0.0335 (0.851mm) | UL Style 21509 | ||
![]() 30-01482 Tensility International Corporation | 28 |
| - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | 1200 - 2200 | - | Multi-Conductor | IP20 | Built-in device fixed built-in technique | - | - | Tensility International Corp | 0 | 0 | 80 - 200 | Spool | - | Active | 200 | - | Frame clamp | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | 18 AWG | - | 600 V | - | Black | 41/0.0063 | - | 0.283 (7.19mm) | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | - | - | - | - | Drain Wire | - | - | - | - | 502.0 (153.0m) | 0.0335 (0.851mm) | UL Style 21509 | ||
![]() 30-02479 Tensility International Corporation | 2724 |
| - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | TE Connectivity / P&B | Multi-Conductor | - | - | - | TE Connectivity | Tensility International Corp | - | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | Power Entry | - | - | - | - | - | 10 | - | - | - | - | 28 AWG | - | 300 V | - | Black | 19/40 | - | 0.177 (4.50mm) | Fluorinated Ethylene-Propylene (FEP) | AC Power Entry Modules | Spiral | 100% | - | - | - | - | - | AC Power Entry Modules | 502.0 (153.0m) | - | - | 98.43 (30.00m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-02469 Tensility International Corporation | 14 |
| - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | ITT Cannon | Multi-Conductor | - | - | 1 | ITT Cannon | Tensility International Corp | - | - | - | Spool | 121576-0594 | Active | - | Details | - | - | -40°C ~ 105°C | - | CA-COM | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | 9 | - | - | - | - | 24 AWG | - | 300 V | - | Black | 26/38 | - | 0.193 (4.90mm) | Fluorinated Ethylene-Propylene (FEP) | Standard Circular Connector | Spiral | 100% | - | - | - | - | - | Standard Circular Connector | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01486 Tensility International Corporation | 743 |
| - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | 1000 - 2000 | - | Multi-Conductor | IP20 | Built-in device fixed built-in technique | - | - | Tensility International Corp | 1 | 2 | 160 - 200 | Bulk | - | Active | 200 | - | Screw connection | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | 22 AWG | - | 600 V | - | Black | 17/0.0063 | - | 0.220 (5.59mm) | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | - | - | - | - | Drain Wire | - | - | - | - | 502.0 (153.0m) | 0.0315 (0.800mm) | UL Style 21509 | ||
![]() 30-02414 Tensility International Corporation | 21 |
| - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | Tensility International Corp | - | - | - | Spool | - | Active | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 26 AWG | - | 300 V | - | Black | 19/38 | - | 0.130 (3.30mm) | Fluorinated Ethylene-Propylene (FEP) | - | Spiral | 100% | - | - | - | - | - | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-02428 Tensility International Corporation | 44 |
| - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | - | Multi-Conductor | - | - | - | Honeywell | Tensility International Corp | - | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 22 AWG | - | 300 V | - | Black | 26/36 | - | 0.165 (4.19mm) | Fluorinated Ethylene-Propylene (FEP) | - | Spiral | 100% | - | 230 psi | 8.4 Cv | - | - | - | 502.0 (153.0m) | - | - | 98.43 (30.00m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01508 Tensility International Corporation | 53 |
| - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | Multi-Conductor | - | - | - | - | Tensility International Corp | - | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | 28 AWG | - | 600 V | - | Black | 7/0.0047 | - | 0.185 (4.70mm) | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | - | - | - | - | Drain Wire | - | - | - | - | 502.0 (153.0m) | 0.0319 (0.810mm) | UL Style 21509 | ||
![]() 30-02850 Tensility International Corporation | 2814 |
| - | - | - | Copper, Bare | Polyethylene (XLPE), Irradiated; Low Smoke Zero Halogen (LSZH) | - | - | - | Multi-Conductor | - | - | - | - | Tensility International Corp | - | - | - | Bulk | - | Active | - | Non-Compliant | - | - | 105°C | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | 2 | - | - | - | - | 26 AWG | - | 300 V | - | Black | 7/0.0063 | - | 0.102 (2.59mm) | - | - | - | - | - | - | - | - | - | - | 502.0 (153.0m) | - | - | 16.40 (5.00m) | 0.0146 (0.370mm) | UL Style 4384 | ||
![]() 30-02860 Tensility International Corporation | 30 |
| - | - | - | Copper, Bare | Polyethylene (XLPE), Irradiated; Low Smoke Zero Halogen (LSZH) | - | - | TE Connectivity / AMP | Multi-Conductor | - | - | 1000 | TE Connectivity | Tensility International Corp | - | - | - | Bulk | - | Active | - | - | - | - | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | 2 | - | - | - | - | 26 AWG | - | 300 V | - | Black, Red | 7/0.0063 | - | 0.102 (2.59mm) | - | Wire Labels & Markers | - | - | - | - | - | Markers | - | Wire Labels & Markers | 502.0 (153.0m) | - | - | 16.40 (5.00m) | 0.0146 (0.370mm) | UL Style 4384 | ||
![]() 30-03380 Tensility International Corp | In Stock | - | Datasheet | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Spool | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 26 AWG | - | 300 V | - | Black | 26/0.0031" | - | 0.209" (5.31mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 65% | - | - | - | - | Drain Wire, Oil Resistant, UV Resistant | - | - | - | - | 502.0'' (153.0m) | 0.0327" (0.831mm) | UL Style 20387 | ||
![]() 30-03378 Tensility International Corp | In Stock | - | Datasheet | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Spool | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 22 AWG | - | 300 V | - | Black | 17/0.0063" | - | 0.236" (5.99mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 65% | - | - | - | - | Drain Wire, Oil Resistant, UV Resistant | - | - | - | - | 502.0'' (153.0m) | 0.0315" (0.800mm) | UL Style 20387 |