- Cable Types
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Package
Attribute column
Manufacturer
Tensility International Corporation Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Mfr | Package | Product Status | Operating Temperature | Series | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-02089 Tensility International Corporation | 2424 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Bulk | Active | -40°C ~ 105°C | - | 22 AWG | 600V | Purple | Solid | 0.051 (1.30mm) | - | - | 498.7 (152.0m) | 0.012 (0.31mm) | UL Style 11028 | ||
![]() 30-02512 Tensility International Corporation | 47 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Bulk | Active | -80°C ~ 200°C | - | 12 AWG | 300V | Black | 19/0.0185 | 0.119 (3.02mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02571 Tensility International Corporation | 2340 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | 24 AWG | 300V | Red | 7/0.0079 | 0.050 (1.27mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02539 Tensility International Corporation | In Stock | - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | 16 AWG | 300V | Gray | 19/0.0118 | 0.085 (2.16mm) | - | - | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02550 Tensility International Corporation | 110 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | 18 AWG | 300V | Brown | 19/0.0093 | 0.071 (1.80mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02504 Tensility International Corporation | 35 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | 10 AWG | 300V | Yellow | 19/0.0236 | 0.150 (3.81mm) | - | - | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02537 Tensility International Corporation | In Stock | - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | 16 AWG | 300V | Orange | 19/0.0118 | 0.085 (2.16mm) | - | - | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02514 Tensility International Corporation | 19 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | 12 AWG | 300V | Yellow | 19/0.0185 | 0.119 (3.02mm) | - | - | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02587 Tensility International Corporation | 71 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Bulk | Active | -80°C ~ 200°C | - | 26 AWG | 300V | Orange | 7/0.0063 | 0.045 (1.14mm) | - | 1000.7 (305.0m) | 3.28 (1.00m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02605 Tensility International Corporation | 6751 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Bulk | Active | -80°C ~ 200°C | - | 30 AWG | 300V | Blue | 7/0.0039 | 0.035 (0.89mm) | - | 1000.7 (305.0m) | 498.7 (152.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02518 Tensility International Corporation | 35 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | 12 AWG | 300V | Purple | 19/0.0185 | 0.119 (3.02mm) | - | - | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02562 Tensility International Corporation | 188 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | 22 AWG | 300V | Black | 19/0.0059 | 0.056 (1.42mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02606 Tensility International Corporation | 199 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | 30 AWG | 300V | Green | 7/0.0039 | 0.035 (0.89mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02547 Tensility International Corporation | 49 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | 18 AWG | 300V | Orange | 19/0.0093 | 0.071 (1.80mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02515 Tensility International Corporation | 68 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Bulk | Active | -80°C ~ 200°C | - | 12 AWG | 300V | Blue | 19/0.0185 | 0.119 (3.02mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02603 Tensility International Corporation | 2212 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | 30 AWG | 300V | White | 7/0.0039 | 0.035 (0.89mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02552 Tensility International Corporation | 64 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | 20 AWG | 300V | Black | 19/0.0075 | 0.064 (1.63mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02589 Tensility International Corporation | 2294 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | 26 AWG | 300V | Gray | 7/0.0063 | 0.045 (1.14mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02501 Tensility International Corporation | 2588 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | 10 AWG | 300V | Red | 19/0.0236 | 0.150 (3.81mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02513 Tensility International Corporation | 2815 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | 12 AWG | 300V | White | 19/0.0185 | 0.119 (3.02mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 |