- Cable Types
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Package
Attribute column
Manufacturer
Tensility International Corporation Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Insulation Materials | Mfr | Package | Product Status | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Features | Spool Size | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-02603 Tensility International Corporation | 2212 |
| - | - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | - | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | - | - | - | - | - | - | - | - | 30 AWG | 300V | - | - | White | 7/0.0039 | 0.035 (0.89mm) | - | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | - | - | UL Style 1332 | ||
![]() 30-02552 Tensility International Corporation | 64 |
| - | - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | - | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | - | - | - | - | - | - | - | - | 20 AWG | 300V | - | - | Black | 19/0.0075 | 0.064 (1.63mm) | - | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | - | - | UL Style 1332 | ||
![]() 30-02589 Tensility International Corporation | 2294 |
| - | - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | - | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | - | - | - | - | - | - | - | - | 26 AWG | 300V | - | - | Gray | 7/0.0063 | 0.045 (1.14mm) | - | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | - | - | UL Style 1332 | ||
![]() 30-02501 Tensility International Corporation | 2588 |
| - | - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | - | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | - | - | - | - | - | - | - | - | 10 AWG | 300V | - | - | Red | 19/0.0236 | 0.150 (3.81mm) | - | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | - | - | UL Style 1332 | ||
![]() 30-02513 Tensility International Corporation | 2815 |
| - | - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | - | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | - | - | - | - | - | - | - | - | 12 AWG | 300V | - | - | White | 19/0.0185 | 0.119 (3.02mm) | - | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | - | - | UL Style 1332 | ||
![]() 30-02575 Tensility International Corporation | 2771 |
| - | - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | - | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | - | - | - | - | - | - | - | - | 24 AWG | 300V | - | - | Blue | 7/0.0079 | 0.050 (1.27mm) | - | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | - | - | UL Style 1332 | ||
![]() 30-02502 Tensility International Corporation | 519 |
| - | - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | - | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | - | - | - | - | - | - | - | - | 10 AWG | 300V | - | - | Black | 19/0.0236 | 0.150 (3.81mm) | - | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | - | - | UL Style 1332 | ||
![]() 30-02572 Tensility International Corporation | 1241 |
| - | - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | - | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | - | - | - | - | - | - | - | - | 24 AWG | 300V | - | - | Black | 7/0.0079 | 0.050 (1.27mm) | - | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | - | - | UL Style 1332 | ||
![]() 30-02512 Tensility International Corporation | 47 |
| - | - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | - | Tensility International Corp | Bulk | Active | -80°C ~ 200°C | - | - | - | - | - | - | - | - | - | 12 AWG | 300V | - | - | Black | 19/0.0185 | 0.119 (3.02mm) | - | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | - | - | UL Style 1332 | ||
![]() 30-02571 Tensility International Corporation | 2340 |
| - | - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | - | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | - | - | - | - | - | - | - | - | 24 AWG | 300V | - | - | Red | 7/0.0079 | 0.050 (1.27mm) | - | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | - | - | UL Style 1332 | ||
![]() 30-02539 Tensility International Corporation | In Stock | - | - | - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | - | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | - | - | - | - | - | - | - | - | 16 AWG | 300V | - | - | Gray | 19/0.0118 | 0.085 (2.16mm) | - | - | - | 1000.7 (305.0m) | 0.013 (0.33mm) | - | - | UL Style 1332 | ||
![]() 30-02550 Tensility International Corporation | 110 |
| - | - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | - | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | - | - | - | - | - | - | - | - | 18 AWG | 300V | - | - | Brown | 19/0.0093 | 0.071 (1.80mm) | - | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | - | - | UL Style 1332 | ||
![]() 30-02504 Tensility International Corporation | 35 |
| - | - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | - | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | - | - | - | - | - | - | - | - | 10 AWG | 300V | - | - | Yellow | 19/0.0236 | 0.150 (3.81mm) | - | - | - | 1000.7 (305.0m) | 0.013 (0.33mm) | - | - | UL Style 1332 | ||
![]() 30-02537 Tensility International Corporation | In Stock | - | - | - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | - | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | - | - | - | - | - | - | - | - | 16 AWG | 300V | - | - | Orange | 19/0.0118 | 0.085 (2.16mm) | - | - | - | 1000.7 (305.0m) | 0.013 (0.33mm) | - | - | UL Style 1332 | ||
![]() 30-02514 Tensility International Corporation | 19 |
| - | - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | - | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | - | - | - | - | - | - | - | - | 12 AWG | 300V | - | - | Yellow | 19/0.0185 | 0.119 (3.02mm) | - | - | - | 1000.7 (305.0m) | 0.013 (0.33mm) | - | - | UL Style 1332 | ||
![]() 30-02587 Tensility International Corporation | 71 |
| - | - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | - | Tensility International Corp | Bulk | Active | -80°C ~ 200°C | - | - | - | - | - | - | - | - | - | 26 AWG | 300V | - | - | Orange | 7/0.0063 | 0.045 (1.14mm) | - | - | 1000.7 (305.0m) | 3.28 (1.00m) | 0.013 (0.33mm) | - | - | UL Style 1332 | ||
![]() 30-00573 Tensility International Corp | 2900 |
| Datasheet | 15 Weeks | - | Copper, Tinned | Thermoplastic Polyurethane (TPU) | - | Hook-Up, Shielded | Polyurethane | - | - | - | -20°C~80°C | Spool | 2016 | - | Active | 1 (Unlimited) | 80°C | -20°C | Black | - | 28 AWG | 300V | Hook-Up | 28 AWG | Black | 7/36 | 0.118 (3.00mm) | 2.9972 mm | Abrasion Resistant, Chemical Resistant | - | 1000.0' 304.8m | 0.015 0.38mm | 381μm | ROHS3 Compliant | UL Style 10846 | ||
![]() 30-00564 Tensility International Corp | 7 |
| Datasheet | 15 Weeks | - | Copper, Tinned | Thermoplastic Polyurethane (TPU) | - | Hook-Up, Shielded | Polyurethane | - | - | - | -20°C~80°C | Spool | 2016 | - | Active | 1 (Unlimited) | 80°C | -20°C | Black | - | 22 AWG | 300V | Hook-Up | 22 AWG | Black | 17/34 | 0.142 (3.61mm) | 3.6068 mm | Abrasion Resistant, Chemical Resistant | - | 1000.0' 304.8m | 0.015 0.38mm | 381μm | ROHS3 Compliant | UL Style 10846 | ||
![]() 30-00558 Tensility International Corp | 2144 |
| Datasheet | 15 Weeks | - | Copper, Tinned | Thermoplastic Polyurethane (TPU) | - | Hook-Up, Shielded | Polyurethane | - | - | - | -20°C~80°C | Spool | 2016 | - | Active | 1 (Unlimited) | 80°C | -20°C | Black | - | 18 AWG | 300V | Hook-Up | 18 AWG | Black | 41/34 | 0.157 (3.99mm) | 3.9878 mm | Abrasion Resistant, Chemical Resistant | - | 1000.0' 304.8m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 10846 | ||
![]() 30-00004 Tensility International Corp | 27 |
| Datasheet | 15 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up, Shielded | PVC | - | - | - | -20°C~80°C | Spool | 2012 | - | Active | 1 (Unlimited) | 80°C | -20°C | Black | 1 | 18 AWG | 300V | Hook-Up | 18 AWG | Black | 41/34 | 0.134 (3.40mm) | 3.4036 mm | - | - | 1000.0' 304.8m | 0.015 0.38mm | 381μm | ROHS3 Compliant | UL Style 1185 |