- Cable Types
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Package
Attribute column
Manufacturer
Tensility International Corporation Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-00562 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Hook-Up, Shielded | Polyurethane | -20°C~80°C | Spool | 2016 | Active | 1 (Unlimited) | 80°C | -20°C | White | 20 AWG | 300V | Hook-Up | 20 AWG | White | 21/33 | 0.150 (3.81mm) | 3.81 mm | Abrasion Resistant, Chemical Resistant | 1000.0' 304.8m | 0.015 0.38mm | 381μm | ROHS3 Compliant | UL Style 10846 | ||
![]() 30-00557 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Hook-Up, Shielded | Polyurethane | -20°C~80°C | Spool | 2016 | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 16 AWG | 300V | Hook-Up | 16 AWG | Gray | 26/30 | 0.177 (4.50mm) | 4.4958 mm | Abrasion Resistant, Chemical Resistant | 1000.0' 304.8m | 0.017 0.43mm | 431.8μm | ROHS3 Compliant | UL Style 10846 | ||
![]() 30-00571 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Hook-Up, Shielded | Polyurethane | -20°C~80°C | Spool | 2016 | Active | 1 (Unlimited) | 80°C | -20°C | White | 26 AWG | 300V | Hook-Up | 26 AWG | White | 7/34 | 0.126 (3.20mm) | 3.2004 mm | Abrasion Resistant, Chemical Resistant | 1000.0' 304.8m | 0.015 0.38mm | 381μm | ROHS3 Compliant | UL Style 10846 | ||
![]() 30-00575 Tensility International Corp | 2972 |
| Datasheet | 15 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Hook-Up, Shielded | Polyurethane | -20°C~80°C | Spool | 2016 | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 28 AWG | 300V | Hook-Up | 28 AWG | Gray | 7/36 | 0.118 (3.00mm) | 2.9972 mm | Abrasion Resistant, Chemical Resistant | 1000.0' 304.8m | 0.015 0.38mm | 381μm | ROHS3 Compliant | UL Style 10846 | ||
![]() 30-00572 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Hook-Up, Shielded | Polyurethane | -20°C~80°C | Spool | 2016 | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 26 AWG | 300V | Hook-Up | 26 AWG | Gray | 7/34 | 0.126 (3.20mm) | 3.2004 mm | Abrasion Resistant, Chemical Resistant | 1000.0' 304.8m | 0.015 0.38mm | 381μm | ROHS3 Compliant | UL Style 10846 | ||
![]() 30-00569 Tensility International Corp | 2618 |
| Datasheet | 15 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Hook-Up, Shielded | Polyurethane | -20°C~80°C | Spool | 2016 | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 24 AWG | 300V | Hook-Up | 24 AWG | Gray | 11/34 | 0.134 (3.40mm) | 3.4036 mm | Abrasion Resistant, Chemical Resistant | 1000.0' 304.8m | 0.014 0.35mm | 355.6μm | ROHS3 Compliant | UL Style 10846 | ||
![]() 30-00565 Tensility International Corp | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Hook-Up, Shielded | Polyurethane | -20°C~80°C | Spool | 2016 | Active | 1 (Unlimited) | 80°C | -20°C | White | 22 AWG | 300V | Hook-Up | 22 AWG | White | 17/34 | 0.142 (3.61mm) | 3.6068 mm | Abrasion Resistant, Chemical Resistant | 1000.0' 304.8m | 0.015 0.38mm | 381μm | ROHS3 Compliant | UL Style 10846 | ||
![]() 30-00339 Tensility International Corp | 38 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | PVC | -20°C~80°C | Spool | 2014 | Active | 1 (Unlimited) | 80°C | -20°C | White | 20 AWG | 300V | Hook-Up | 20 AWG | White | 26/34 | 0.116 (2.95mm) | 2.9464 mm | - | 1000.0' 304.8m | 0.015 0.38mm | 381μm | ROHS3 Compliant | UL Style 1185 | ||
![]() 30-00556 Tensility International Corp | 779 |
| Datasheet | 15 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Hook-Up, Shielded | Polyurethane | -20°C~80°C | Spool | 2016 | Active | 1 (Unlimited) | 80°C | -20°C | White | 16 AWG | 300V | Hook-Up | 16 AWG | White | 26/30 | 0.177 (4.50mm) | 4.4958 mm | Abrasion Resistant, Chemical Resistant | 1000.0' 304.8m | 0.017 0.43mm | 431.8μm | ROHS3 Compliant | UL Style 10846 | ||
![]() 30-00561 Tensility International Corp | 2293 |
| - | 15 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Hook-Up, Shielded | Polyurethane | -20°C~80°C | Spool | 2016 | Active | 1 (Unlimited) | 80°C | -20°C | Black | 20 AWG | 300V | Hook-Up | 20 AWG | Black | 21/33 | 0.150 (3.81mm) | 3.81 mm | Abrasion Resistant, Chemical Resistant | 1000.0' 304.8m | 0.015 0.38mm | 381μm | ROHS3 Compliant | UL Style 10846 |