- Cable Types
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Package
Attribute column
Manufacturer
Tensility International Corporation Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Mfr | Package | Product Status | Operating Temperature | Series | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-02531 Tensility International Corporation | 65 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | 16 AWG | 300V | Red | 19/0.0118 | 0.085 (2.16mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02580 Tensility International Corporation | 53 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | 24 AWG | 300V | Brown | 7/0.0079 | 0.050 (1.27mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02527 Tensility International Corporation | 13 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | 14 AWG | 300V | Orange | 19/0.0146 | 0.099 (2.51mm) | - | - | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02591 Tensility International Corporation | 160 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | 28 AWG | 300V | Red | 7/0.0050 | 0.041 (1.04mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02100 Tensility International Corporation | 2306 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 24 AWG | 600V | Gray | Solid | 0.043 (1.09mm) | - | - | 1000.7 (305.0m) | 0.011 (0.28mm) | UL Style 11028 | ||
![]() 30-02052 Tensility International Corporation | 613 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 16 AWG | 600V | Red | Solid | 0.094 (2.38mm) | - | - | 1000.7 (305.0m) | 0.020 (0.51mm) | UL Style 11028 | ||
![]() 30-02125 Tensility International Corporation | 6 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 30 AWG | 600V | Yellow | Solid | 0.031 (0.80mm) | - | - | 1000.7 (305.0m) | 0.010 (0.25mm) | UL Style 11028 | ||
![]() 30-02609 Tensility International Corporation | 38 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | 30 AWG | 300V | Gray | 7/0.0039 | 0.035 (0.89mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02604 Tensility International Corporation | 38 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Bulk | Active | -80°C ~ 200°C | - | 30 AWG | 300V | Yellow | 7/0.0039 | 0.035 (0.89mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02524 Tensility International Corporation | 39 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | 14 AWG | 300V | Yellow | 19/0.0146 | 0.099 (2.51mm) | - | - | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02584 Tensility International Corporation | 560 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Bulk | Active | -80°C ~ 200°C | - | 26 AWG | 300V | Yellow | 7/0.0063 | 0.045 (1.14mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02064 Tensility International Corporation | 2484 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Bulk | Active | -40°C ~ 105°C | - | 18 AWG | 600V | White | Solid | 0.071 (1.80mm) | - | - | 3.28 (1.00m) | 0.015 (0.38mm) | UL Style 11028 | ||
![]() 30-02114 Tensility International Corporation | 31 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 28 AWG | 600V | White | Solid | 0.035 (0.89mm) | - | - | 1000.7 (305.0m) | 0.011 (0.28mm) | UL Style 11028 | ||
![]() 30-02057 Tensility International Corporation | In Stock | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 16 AWG | 600V | Green | Solid | 0.094 (2.38mm) | - | - | 1000.7 (305.0m) | 0.020 (0.51mm) | UL Style 11028 | ||
![]() 30-02077 Tensility International Corporation | 35 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 20 AWG | 600V | Green | Solid | 0.059 (1.50mm) | - | - | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 11028 | ||
![]() 30-02072 Tensility International Corporation | 1670 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 20 AWG | 600V | Red | Solid | 0.059 (1.50mm) | - | - | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 11028 | ||
![]() 30-02068 Tensility International Corporation | 22 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 18 AWG | 600V | Orange | Solid | 0.071 (1.80mm) | - | - | 1000.7 (305.0m) | 0.015 (0.38mm) | UL Style 11028 | ||
![]() 30-02070 Tensility International Corporation | 2866 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 18 AWG | 600V | Gray | Solid | 0.071 (1.80mm) | - | - | 1000.7 (305.0m) | 0.015 (0.38mm) | UL Style 11028 | ||
![]() 30-02135 Tensility International Corporation | In Stock | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 32 AWG | 600V | Yellow | Solid | 0.030 (0.76mm) | - | - | 1000.7 (305.0m) | 0.010 (0.25mm) | UL Style 11028 | ||
![]() 30-02073 Tensility International Corporation | 1123 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 20 AWG | 600V | Black | Solid | 0.059 (1.50mm) | - | - | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 11028 |