- Cable Types
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Package
Attribute column
Manufacturer
Tensility International Corporation Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Spool Size | Height | Length | Jacket (Insulation) Thickness | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-02090 Tensility International Corporation | 42 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | 22 AWG | 600V | Gray | Solid | 0.051 (1.30mm) | - | - | - | 1000.7 (305.0m) | 0.012 (0.31mm) | UL Style 11028 | ||
![]() 30-02123 Tensility International Corporation | 9 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | 30 AWG | 600V | Black | Solid | 0.031 (0.80mm) | - | - | - | 1000.7 (305.0m) | 0.010 (0.25mm) | UL Style 11028 | ||
![]() 30-02063 Tensility International Corporation | 1433 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | 18 AWG | 600V | Black | Solid | 0.071 (1.80mm) | - | - | - | 1000.7 (305.0m) | 0.015 (0.38mm) | UL Style 11028 | ||
![]() 30-02134 Tensility International Corporation | In Stock | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | 32 AWG | 600V | White | Solid | 0.030 (0.76mm) | - | - | - | 1000.7 (305.0m) | 0.010 (0.25mm) | UL Style 11028 | ||
![]() 30-02124 Tensility International Corporation | 9 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Bulk | Discontinued at Digi-Key | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | 30 AWG | 600V | White | Solid | 0.031 (0.80mm) | - | - | - | 3.28 (1.00m) | 0.010 (0.25mm) | UL Style 11028 | ||
![]() 30-02110 Tensility International Corporation | 51 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Bulk | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | 26 AWG | 600V | Gray | Solid | 0.039 (1.00mm) | - | - | - | 498.7 (152.0m) | 0.011 (0.28mm) | UL Style 11028 | ||
![]() 30-02096 Tensility International Corporation | 2127 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Bulk | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | 24 AWG | 600V | Blue | Solid | 0.043 (1.09mm) | - | - | - | 3.28 (1.00m) | 0.011 (0.28mm) | UL Style 11028 | ||
![]() 30-02078 Tensility International Corporation | 2097 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | 20 AWG | 600V | Orange | Solid | 0.059 (1.50mm) | - | - | - | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 11028 | ||
![]() 30-02064 Tensility International Corporation | 2484 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Bulk | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | 18 AWG | 600V | White | Solid | 0.071 (1.80mm) | - | - | - | 3.28 (1.00m) | 0.015 (0.38mm) | UL Style 11028 | ||
![]() 30-02524 Tensility International Corporation | 39 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Spool | Active | - | -80°C ~ 200°C | - | - | - | - | - | - | - | - | 14 AWG | 300V | Yellow | 19/0.0146 | 0.099 (2.51mm) | - | - | - | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02584 Tensility International Corporation | 560 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Bulk | Active | - | -80°C ~ 200°C | - | - | - | - | - | - | - | - | 26 AWG | 300V | Yellow | 7/0.0063 | 0.045 (1.14mm) | - | 1000.7 (305.0m) | - | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02609 Tensility International Corporation | 38 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Spool | Active | - | -80°C ~ 200°C | - | - | - | - | - | - | - | - | 30 AWG | 300V | Gray | 7/0.0039 | 0.035 (0.89mm) | - | 1000.7 (305.0m) | - | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02604 Tensility International Corporation | 38 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Bulk | Active | - | -80°C ~ 200°C | - | - | - | - | - | - | - | - | 30 AWG | 300V | Yellow | 7/0.0039 | 0.035 (0.89mm) | - | 1000.7 (305.0m) | - | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-01243 Tensility International Corporation | 50 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up, Shielded | Tensility International Corp | Spool | Active | 150 V | 80°C | - | 1 % | 25 ppm/°C | 626 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 18 AWG | 300V | Clear | 7/0.0159 | 0.181 (4.60mm) | Suspension Wire | - | 650 µm | 502.0 (153.0m) | 0.018 (0.46mm) | UL Style 1185 | ||
![]() 30-01731 Tensility International Corporation | 737 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Digi-Spool®, Continuous Spool | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | 30 AWG | 600V | Brown | 65/0.0063 | 0.094 (2.38mm) | - | 1000.7 (305.0m) | - | Enter Number of Meters in Order Quantity | 0.017 (0.43mm) | UL Style 11028 | ||
![]() 30-01786 Tensility International Corporation | 68 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | 28 AWG | 600V | Blue | 7/0.005 | 0.035 (0.89mm) | - | 1000.7 (305.0m) | - | 1000.7 (305.0m) | 0.010 (0.25mm) | UL Style 11028 | ||
![]() 30-01770 Tensility International Corporation | 2874 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | 24 AWG | 600V | Gray | 41/0.0031 | 0.043 (1.09mm) | - | 1000.7 (305.0m) | - | 1000.7 (305.0m) | 0.009 (0.23mm) | UL Style 11028 | ||
![]() 30-01757 Tensility International Corporation | 2919 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | 22 AWG | 600V | Green | 17/0.0063 | 0.051 (1.30mm) | - | 1000.7 (305.0m) | - | 1000.7 (305.0m) | 0.010 (0.25mm) | UL Style 11028 | ||
![]() 30-01781 Tensility International Corporation | 44 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | 26 AWG | 600V | Brown | 26/0.0031 | 0.031 (0.79mm) | - | 1000.7 (305.0m) | - | 1000.7 (305.0m) | 0.010 (0.25mm) | UL Style 11028 | ||
![]() 30-01779 Tensility International Corporation | 972 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | 26 AWG | 600V | Purple | 26/0.0031 | 0.031 (0.79mm) | - | 1000.7 (305.0m) | - | 1000.7 (305.0m) | 0.010 (0.25mm) | UL Style 11028 |