- Cable Types
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Package
Attribute column
Manufacturer
Tensility International Corporation Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Mfr | Package | Product Status | Operating Temperature | Series | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-02066 Tensility International Corporation | 2655 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Bulk | Active | -40°C ~ 105°C | - | 18 AWG | 600V | Blue | Solid | 0.071 (1.80mm) | - | - | 98.43 (30.00m) | 0.015 (0.38mm) | UL Style 11028 | ||
![]() 30-02105 Tensility International Corporation | 2489 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 26 AWG | 600V | Yellow | Solid | 0.039 (1.00mm) | - | - | 1000.7 (305.0m) | 0.011 (0.28mm) | UL Style 11028 | ||
![]() 30-02069 Tensility International Corporation | 115 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 18 AWG | 600V | Purple | Solid | 0.071 (1.80mm) | - | - | 1000.7 (305.0m) | 0.015 (0.38mm) | UL Style 11028 | ||
![]() 30-02116 Tensility International Corporation | 1166 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Bulk | Active | -40°C ~ 105°C | - | 28 AWG | 600V | Blue | Solid | 0.035 (0.89mm) | - | - | 16.40 (5.00m) | 0.011 (0.28mm) | UL Style 11028 | ||
![]() 30-02093 Tensility International Corporation | 2564 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 24 AWG | 600V | Black | Solid | 0.043 (1.09mm) | - | - | 1000.7 (305.0m) | 0.011 (0.28mm) | UL Style 11028 | ||
![]() 30-02061 Tensility International Corporation | In Stock | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 16 AWG | 600V | Brown | Solid | 0.094 (2.38mm) | - | - | 1000.7 (305.0m) | 0.020 (0.51mm) | UL Style 11028 | ||
![]() 30-02101 Tensility International Corporation | 44 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 24 AWG | 600V | Brown | Solid | 0.043 (1.09mm) | - | - | 1000.7 (305.0m) | 0.011 (0.28mm) | UL Style 11028 | ||
![]() 30-02102 Tensility International Corporation | 46 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 26 AWG | 600V | Red | Solid | 0.039 (1.00mm) | - | - | 1000.7 (305.0m) | 0.011 (0.28mm) | UL Style 11028 | ||
![]() 30-02526 Tensility International Corporation | 2884 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Bulk | Active | -80°C ~ 200°C | - | 14 AWG | 300V | Green | 19/0.0146 | 0.099 (2.51mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02586 Tensility International Corporation | 49 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Bulk | Active | -80°C ~ 200°C | - | 26 AWG | 300V | Green | 7/0.0063 | 0.045 (1.14mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02523 Tensility International Corporation | 824 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Bulk | Active | -80°C ~ 200°C | - | 14 AWG | 300V | White | 19/0.0146 | 0.099 (2.51mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02071 Tensility International Corporation | 1895 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 18 AWG | 600V | Brown | Solid | 0.071 (1.80mm) | - | - | 1000.7 (305.0m) | 0.015 (0.38mm) | UL Style 11028 | ||
![]() 30-02088 Tensility International Corporation | 2709 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 22 AWG | 600V | Orange | Solid | 0.051 (1.30mm) | - | - | 1000.7 (305.0m) | 0.012 (0.31mm) | UL Style 11028 | ||
![]() 30-02107 Tensility International Corporation | 2011 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 26 AWG | 600V | Green | Solid | 0.039 (1.00mm) | - | - | 1000.7 (305.0m) | 0.011 (0.28mm) | UL Style 11028 | ||
![]() 30-02136 Tensility International Corporation | 41 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Bulk | Discontinued at Digi-Key | -40°C ~ 105°C | - | 32 AWG | 600V | Blue | Solid | 0.030 (0.76mm) | - | - | 98.43 (30.00m) | 0.010 (0.25mm) | UL Style 11028 | ||
![]() 30-02121 Tensility International Corporation | 2087 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Bulk | Active | -40°C ~ 105°C | - | 28 AWG | 600V | Brown | Solid | 0.035 (0.89mm) | - | - | 3.28 (1.00m) | 0.011 (0.28mm) | UL Style 11028 | ||
![]() 30-02099 Tensility International Corporation | 2856 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 24 AWG | 600V | Purple | Solid | 0.043 (1.09mm) | - | - | 1000.7 (305.0m) | 0.011 (0.28mm) | UL Style 11028 | ||
![]() 30-02092 Tensility International Corporation | 1025 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 24 AWG | 600V | Red | Solid | 0.043 (1.09mm) | - | - | 1000.7 (305.0m) | 0.011 (0.28mm) | UL Style 11028 | ||
![]() 30-02109 Tensility International Corporation | 25 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 26 AWG | 600V | Purple | Solid | 0.039 (1.00mm) | - | - | 1000.7 (305.0m) | 0.011 (0.28mm) | UL Style 11028 | ||
![]() 30-02091 Tensility International Corporation | 2582 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 22 AWG | 600V | Brown | Solid | 0.051 (1.30mm) | - | - | 1000.7 (305.0m) | 0.012 (0.31mm) | UL Style 11028 |