- Cable Types
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Package
Attribute column
Manufacturer
Tensility International Corporation Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Mfr | Package | Product Status | Operating Temperature | Series | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-02554 Tensility International Corporation | 2782 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Bulk | Active | -80°C ~ 200°C | - | 20 AWG | 300V | Yellow | 19/0.0075 | 0.064 (1.63mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02549 Tensility International Corporation | 24 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Bulk | Active | -80°C ~ 200°C | - | 18 AWG | 300V | Gray | 19/0.0093 | 0.071 (1.80mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02507 Tensility International Corporation | 35 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | 10 AWG | 300V | Orange | 19/0.0236 | 0.150 (3.81mm) | - | - | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02540 Tensility International Corporation | 14 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | 16 AWG | 300V | Brown | 19/0.0118 | 0.085 (2.16mm) | - | - | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02538 Tensility International Corporation | In Stock | - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | 16 AWG | 300V | Purple | 19/0.0118 | 0.085 (2.16mm) | - | - | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02060 Tensility International Corporation | 9 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Bulk | Discontinued at Digi-Key | -40°C ~ 105°C | - | 16 AWG | 600V | Gray | Solid | 0.094 (2.38mm) | - | - | 498.7 (152.0m) | 0.020 (0.51mm) | UL Style 11028 | ||
![]() 30-02086 Tensility International Corporation | 49 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 22 AWG | 600V | Blue | Solid | 0.051 (1.30mm) | - | - | 1000.7 (305.0m) | 0.012 (0.31mm) | UL Style 11028 | ||
![]() 30-02079 Tensility International Corporation | 42 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 20 AWG | 600V | Purple | Solid | 0.059 (1.50mm) | - | - | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 11028 | ||
![]() 30-02131 Tensility International Corporation | In Stock | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 30 AWG | 600V | Brown | Solid | 0.031 (0.80mm) | - | - | 1000.7 (305.0m) | 0.010 (0.25mm) | UL Style 11028 | ||
![]() 30-02089 Tensility International Corporation | 2424 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Bulk | Active | -40°C ~ 105°C | - | 22 AWG | 600V | Purple | Solid | 0.051 (1.30mm) | - | - | 498.7 (152.0m) | 0.012 (0.31mm) | UL Style 11028 | ||
![]() 30-02126 Tensility International Corporation | 9 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Bulk | Active | -40°C ~ 105°C | - | 30 AWG | 600V | Blue | Solid | 0.031 (0.80mm) | - | - | 1000.7 (305.0m) | 0.010 (0.25mm) | UL Style 11028 | ||
![]() 30-02094 Tensility International Corporation | 372 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 24 AWG | 600V | White | Solid | 0.043 (1.09mm) | - | - | 1000.7 (305.0m) | 0.011 (0.28mm) | UL Style 11028 | ||
![]() 30-02573 Tensility International Corporation | 32 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Bulk | Active | -80°C ~ 200°C | - | 24 AWG | 300V | White | 7/0.0079 | 0.050 (1.27mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02509 Tensility International Corporation | In Stock | - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | 10 AWG | 300V | Gray | 19/0.0236 | 0.150 (3.81mm) | - | - | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02569 Tensility International Corporation | 34 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Bulk | Active | -80°C ~ 200°C | - | 22 AWG | 300V | Gray | 19/0.0059 | 0.056 (1.42mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02561 Tensility International Corporation | 34 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | 22 AWG | 300V | Red | 19/0.0059 | 0.056 (1.42mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02534 Tensility International Corporation | 18 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Spool | Active | -80°C ~ 200°C | - | 16 AWG | 300V | Yellow | 19/0.0118 | 0.085 (2.16mm) | - | - | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02116 Tensility International Corporation | 1166 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Bulk | Active | -40°C ~ 105°C | - | 28 AWG | 600V | Blue | Solid | 0.035 (0.89mm) | - | - | 16.40 (5.00m) | 0.011 (0.28mm) | UL Style 11028 | ||
![]() 30-02055 Tensility International Corporation | 48 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 16 AWG | 600V | Yellow | Solid | 0.094 (2.38mm) | - | - | 1000.7 (305.0m) | 0.020 (0.51mm) | UL Style 11028 | ||
![]() 30-02138 Tensility International Corporation | In Stock | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 32 AWG | 600V | Orange | Solid | 0.030 (0.76mm) | - | - | 1000.7 (305.0m) | 0.010 (0.25mm) | UL Style 11028 |