- Cable Types
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Package
Attribute column
Manufacturer
Tensility International Corporation Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Mfr | Package | Product Status | Operating Temperature | Series | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-01804 Tensility International Corporation | 236 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 32 AWG | 600V | White | 7/0.0031 | 0.029 (0.74mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.009 (0.23mm) | UL Style 11028 | ||
![]() 30-01807 Tensility International Corporation | 46 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | Tensility International Corp | Bulk | Active | -40°C ~ 105°C | - | 32 AWG | 600V | Green | 7/0.0031 | 0.029 (0.74mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.009 (0.23mm) | UL Style 11028 | ||
![]() 30-01805 Tensility International Corporation | 44 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | Tensility International Corp | Bulk | Active | -40°C ~ 105°C | - | 32 AWG | 600V | Yellow | 7/0.0031 | 0.029 (0.74mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.009 (0.23mm) | UL Style 11028 | ||
![]() 30-01801 Tensility International Corporation | 1125 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | Tensility International Corp | Digi-Spool®, Continuous Spool | Active | -40°C ~ 105°C | - | 30 AWG | 600V | Brown | 7/0.0039 | 0.031 (0.79mm) | - | 1000.7 (305.0m) | Enter Number of Meters in Order Quantity | 0.009 (0.23mm) | UL Style 11028 |