- Mfr
- Connector Type
- Contact Materials
- Current Rating (Amps)
- Material Flammability Rating
- Mounting Type
- Operating Temperature
- Shielding
- Termination
- Mounting Feature
- Color
- Ingress Protection
Attribute column
Manufacturer
Tensility International Corporation Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | For Use With/Related Products | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Shell Size, MIL | Accessory Type | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54-00188 Tensility International Corp | 409 |
| - | Panel Mount | Bulkhead - Rear Side Nut | Brass | - | Polyamide (PA66), Nylon 6/6 | - | Gold | Brass | - | Tensility International Corp | Bulk | Metal | Active | 250V | -40°C ~ 105°C | M12 | Solder Cup | Plug, Male Pins | 4 | Silver | - | Threaded | 4A | A | Shielded | IP67 - Dust Tight, Waterproof | Nickel | M12-4 | - | - | - | - | - | UL94 HB | ||
![]() 50-00987 Tensility International Corp | 340 |
| - | Free Hanging (In-Line) | - | Brass | - | Polyamide (PA66), Nylon 6/6 | - | Gold | Brass | - | Tensility International Corp | Bulk | Metal | Active | 250V | -40°C ~ 105°C | M12 | Solder Cup | Plug, Male Pins | 4 | Silver | - | Threaded | 4A | A | Shielded | IP67 - Dust Tight, Waterproof | Nickel | M12-4 | - | - | - | - | - | UL94 HB | ||
![]() 50-00973 Tensility International Corp | 11 |
| - | Free Hanging (In-Line) | - | Brass | - | Thermoplastic Polyurethane (TPU) | - | Gold | Brass | - | Tensility International Corp | Bulk | Metal | Active | 250V | -40°C ~ 85°C | M12 | Solder Cup | Plug, Male Pins | 4 | Silver | - | Threaded | 4A | A | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | M12-4 | - | - | - | - | - | - | ||
![]() 54-00189 Tensility International Corp | 385 |
| - | Panel Mount | Bulkhead - Rear Side Nut | Brass | - | Polyamide (PA66), Nylon 6/6 | - | Gold | Phosphor Bronze | - | Tensility International Corp | Bulk | Metal | Active | 60V | -40°C ~ 105°C | M12 | Solder Cup | Plug, Male Pins | 5 | Silver | - | Threaded | 4A | A | Shielded | IP67 - Dust Tight, Waterproof | Nickel | M12-5 | - | - | - | - | - | UL94 HB | ||
![]() 54-00276 Tensility International Corp | In Stock | - | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | - | Polyamide (PA66), Nylon 6/6 | - | Gold | Brass | - | Tensility International Corp | Tray | Metal | Active | 30V | -40°C ~ 105°C | M8 | Solder | Plug, Male Pins | 4 | Silver | - | Threaded | 3A | A | Shielded | IP67 - Dust Tight, Waterproof | Nickel | M8-4 | - | - | - | - | Flash | UL94 HB | ||
![]() 54-00212 Tensility International Corp | 28 |
| - | Panel Mount, Through Hole | Bulkhead - Rear Side Nut | Brass | - | Polyamide (PA66), Nylon 6/6 | - | Gold | Brass | - | Tensility International Corp | Bulk | Metal | Active | 30V | -40°C ~ 105°C | M12 | Solder | Plug, Male Pins | 8 | Silver | - | Threaded | 2A | A | Shielded | IP67 - Dust Tight, Waterproof | Nickel | M12-8 | - | - | - | - | - | UL94 HB | ||
![]() 50-00955 Tensility International Corp | 226 |
| - | Free Hanging (In-Line) | - | Brass | - | Polyamide (PA66), Nylon 6/6 | - | Gold | Brass | - | Tensility International Corp | Bulk | Metal | Active | 30V | -40°C ~ 105°C | M12 | Solder Cup | Receptacle, Female Sockets | 8 | Silver | - | Threaded | 2A | A | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | M12-8 | - | - | - | Coupling Nut | - | UL94 HB | ||
![]() 50-00983 Tensility International Corp | 202 |
| - | Free Hanging (In-Line) | - | Brass | - | Polyamide (PA66), Nylon 6/6 | - | Gold | Phosphor Bronze | - | Tensility International Corp | Bulk | Metal | Active | 30V | -40°C ~ 105°C | M12 | Solder Cup | Receptacle, Female Sockets | 8 | Silver | - | Threaded | 2A | A | Shielded | IP67 - Dust Tight, Waterproof | Nickel | M12-8 | - | - | - | Coupling Nut | - | UL94 HB | ||
![]() 50-00968 Tensility International Corp | 50 |
| - | Free Hanging (In-Line) | - | Brass | - | Thermoplastic Polyurethane (TPU) | - | Gold | Brass | - | Tensility International Corp | Bulk | Metal | Active | 30V | -40°C ~ 85°C | M12 | Solder Cup | Receptacle, Female Sockets | 6 | Silver | - | Threaded | 2A | A | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | M12-6 | - | - | - | Coupling Nut | - | - | ||
![]() 54-00183 Tensility International Corp | 172 |
| - | Panel Mount | Bulkhead - Rear Side Nut | Brass | - | Polyamide (PA66), Nylon 6/6 | - | Gold | Phosphor Bronze | - | Tensility International Corp | Bulk | Metal | Active | 30V | -40°C ~ 105°C | M12 | Solder Cup | Receptacle, Female Sockets | 6 | Silver | - | Threaded | 2A | A | Shielded | IP67 - Dust Tight, Waterproof | Nickel | M12-6 | - | - | - | - | - | UL94 HB | ||
![]() 55-00152 Tensility International Corp | 49 |
| - | - | - | - | Brass | - | - | - | - | M12 Plug | Tensility International Corp | Bulk | - | Active | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | M12 | - | Cap (Cover) | - | Dust Tight, Internal Threads, Waterproof, Wire Rope with Ring | - | - | ||
![]() 54-00291 Tensility International Corp | 121 |
| - | Panel Mount | Bulkhead - Front Side Nut | Brass | - | Polyamide (PA66), Nylon 6/6 | - | Gold | Brass | - | Tensility International Corp | Tray | Metal | Active | 30V | -40°C ~ 105°C | M8 | Solder Cup | Plug, Male Pins | 4 | Silver | - | Threaded | 3A | A | Shielded | IP67 - Dust Tight, Waterproof | Nickel | M8-4 | - | - | - | - | Flash | UL94 HB | ||
![]() 54-00297 Tensility International Corp | 480 |
| - | Panel Mount | Bulkhead - Rear Side Nut | Brass | - | Polyamide (PA66), Nylon 6/6 | - | Gold | Brass | - | Tensility International Corp | Tray | Metal | Active | 30V | -40°C ~ 105°C | M8 | Solder Cup | Receptacle, Female Sockets | 4 | Silver | - | Threaded | 3A | A | Shielded | IP67 - Dust Tight, Waterproof | Nickel | M8-4 | - | - | - | - | Flash | UL94 HB | ||
![]() 50-00989 Tensility International Corp | 50 |
| - | Free Hanging (In-Line) | - | Brass | - | Polyamide (PA66), Nylon 6/6 | - | Gold | Brass | - | Tensility International Corp | Bulk | Metal | Active | 30V | -40°C ~ 105°C | M12 | Solder Cup | Plug, Male Pins | 6 | Silver | - | Threaded | 2A | A | Shielded | IP67 - Dust Tight, Waterproof | Nickel | M12-6 | - | - | - | - | - | UL94 HB | ||
![]() 50-00974 Tensility International Corp | 50 |
| - | Free Hanging (In-Line) | - | Brass | - | Thermoplastic Polyurethane (TPU) | - | Gold | Brass | - | Tensility International Corp | Bulk | Metal | Active | 60V | -40°C ~ 85°C | M12 | Solder Cup | Plug, Male Pins | 5 | Silver | - | Threaded | 4A | A | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | M12-5 | - | - | - | - | - | - | ||
![]() 54-00219 Tensility International Corp | 80 |
| - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | - | Polyamide (PA66), Nylon 6/6 | - | Gold | Brass | - | Tensility International Corp | Bulk | Metal | Active | 30V | -40°C ~ 105°C | M12 | Solder | Plug, Male Pins | 8 | Silver | - | Threaded | 2A | A | Shielded | IP67 - Dust Tight, Waterproof | Nickel | M12-8 | - | - | - | - | - | UL94 HB | ||
![]() 54-00236 Tensility International Corp | 159 |
| - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | - | Polyamide (PA66), Nylon 6/6 | - | Gold | Phosphor Bronze | - | Tensility International Corp | Bulk | Metal | Active | 60V | -40°C ~ 105°C | M12 | Solder | Receptacle, Female Sockets | 5 | Silver | - | Threaded | 4A | A | Shielded | IP67 - Dust Tight, Waterproof | Nickel | M12-5 | - | - | - | - | - | UL94 HB | ||
![]() 54-00209 Tensility International Corp | In Stock | - | - | Panel Mount, Through Hole | Bulkhead - Rear Side Nut | Brass | - | Polyamide (PA66), Nylon 6/6 | - | Gold | Brass | - | Tensility International Corp | Bulk | Metal | Active | 250V | -40°C ~ 105°C | M12 | Solder | Plug, Male Pins | 4 | Silver | - | Threaded | 4A | A | Shielded | IP67 - Dust Tight, Waterproof | Nickel | M12-4 | - | - | - | - | - | UL94 HB | ||
![]() 54-00294 Tensility International Corp | 425 |
| - | Panel Mount | Bulkhead - Rear Side Nut | Brass | - | Polyamide (PA66), Nylon 6/6 | - | Gold | Brass | - | Tensility International Corp | Tray | Metal | Active | 60V | -40°C ~ 105°C | M8 | Solder Cup | Plug, Male Pins | 3 | Silver | - | Threaded | 3A | A | Shielded | IP67 - Dust Tight, Waterproof | Nickel | M8-3 | - | - | - | - | Flash | UL94 HB | ||
![]() 50-00681 Tensility International Corp | 450 |
| - | Free Hanging (In-Line) | - | Brass | - | Polyamide (PA66), Nylon 6/6 | - | Gold | Brass | - | Tensility International Corp | Bulk | Metal | Active | 60V | -40°C ~ 105°C | M8 | Solder Cup | Receptacle, Female Sockets | 3 | Silver | - | Threaded | 3A | A | Shielded | IP67 - Dust Tight, Waterproof | Nickel | M8-3 | - | - | - | - | Flash | UL94 HB |